- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4606-2YML-T5 Microchip Technology | 35 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | 16 | 16-QFN (4x4) | Full-Bridge | 0.8V 2.2V | 75 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | 125°C | -40°C | - | - | 5.25V~16V | - | - | - | - | - | - | - | - | MIC4606 | - | 1 | - | 1A | - | - | 16V | 5.25V | 350μA | - | - | 1A | - | - | Non-Inverting | 75 ns | - | 20ns | 20 ns | - | - | 20ns 20ns | - | - | Synchronous | 4 | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 108V | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4428AMJA Microchip Technology | 20 |
| Datasheet | 10 Weeks | - | Through Hole | 8-CDIP (0.300, 7.62mm) | NO | 8 | - | Low-Side | 0.8V 2.4V | - | - | -55°C~150°C TJ | Tube | 2004 | e1 | no | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 800mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | - | TC4428A | 8 | - | - | 1.5A | - | - | - | - | - | 4.5mA | 800mW | - | 4.5mA | 50 ns | Inverting, Non-Inverting | 50 ns | - | 19ns | 19 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.035 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.035 μs | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4424AVOE713 Microchip Technology | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | 1.1W | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | 40 | TC4424A | 16 | - | Not Qualified | 4.5A | - | 4.5/18V | - | - | - | 1mA | 1.1W | - | 2mA | 48 ns | Non-Inverting | 48 ns | - | 21ns | 21 ns | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() TC4429EMF Microchip Technology | 20 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | - | 40 | TC4429 | 8 | - | - | 6A | - | - | - | - | - | 3mA | - | - | 1.5mA | 75 ns | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0153-E/MS Microchip Technology | 5 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tube | 2007 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | 40 | MCP14A0153 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | 1.1mm | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC1427EPA Microchip Technology | 20 |
| Datasheet | 8 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Low-Side | 0.8V 3V | - | - | -40°C~85°C TA | Tube | 2002 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.5V~16V | - | - | - | - | - | - | - | - | TC1427 | - | 2 | - | - | - | - | 16V | 4.5V | - | - | 730mW | - | - | 75 ns | Non-Inverting | 75 ns | - | 35ns | 25 ns | - | - | 35ns 25ns | - | - | Independent | 2 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4429YM-TR Microchip Technology | 24 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4429 | - | 1 | - | 6A | - | - | 18V | 4.5V | - | - | 1.04W | - | - | 75 ns | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 12ns 13ns | - | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4422AZN Microchip Technology | 780 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 3V | 60 ns | - | 0°C~150°C TJ | Tube | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | - | 2.54mm | - | NOT APPLICABLE | MIC4422 | - | - | Not Qualified | 9A | - | - | - | - | - | - | 1.478W | - | - | - | Non-Inverting | 68 ns | TOTEM-POLE | 75ns | 75 ns | TRUE | STANDARD | 20ns 24ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 9A | N-Channel MOSFET | 9A 9A | NO | - | - | - | 3.43mm | 9.525mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MCP14700T-E/MF Microchip Technology | 350 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Half-Bridge | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | MCP14700 | 8 | - | - | 3.5A | 5V | 5V | - | - | - | - | - | - | - | 36 ns | Non-Inverting | 36 ns | - | 10ns | 10 ns | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.036 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.036 μs | 36V | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() TC4426AVUA713 Microchip Technology | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | 40 | TC4426A | 8 | - | Not Qualified | 1.5A | - | - | - | - | - | 4.5mA | 340mW | - | 2mA | 35 ns | Inverting | 35 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4422ESM713 Microchip Technology | 10243 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 750mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC4422 | 8 | - | Not Qualified | 9A | - | - | - | - | - | 1.5mA | 750mW | - | 1.5mA | 60 ns | Non-Inverting | 60 ns | - | 75ns | 75 ns | - | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | - | 2.03mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4429EMF713 Microchip Technology | 20 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | - | 40 | TC4429 | 8 | - | - | 6A | - | - | - | - | - | 3mA | - | - | 1.5mA | 75 ns | Inverting | 75 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4604YM-T5 Microchip Technology | 35 | - | Datasheet | 1 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Half-Bridge | 0.8V 2.2V | 10 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 5.25V~16V | - | - | - | - | - | - | - | - | MIC4604 | - | 1 | - | 1A | 12V | - | 16V | 5.5V | - | 48μA | - | - | - | - | Non-Inverting | 75 ns | - | 20ns | 20 ns | - | - | 20ns 20ns | - | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 1A | - | - | - | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() TC1411NVPA Microchip Technology | 161 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-PDIP | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2006 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 730mW | 4.5V~16V | - | - | - | - | - | - | - | - | TC1411N | - | 1 | - | 1A | - | - | 16V | 4.5V | - | 500μA | 730mW | - | - | 40 ns | Non-Inverting | 40 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | - | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 1A 1A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421AVMF Microchip Technology | 14 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | 42 ns | - | -40°C~150°C TJ | Tube | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 12V | - | - | 40 | TC4421A | 8 | 1 | - | 10A | - | - | - | - | - | 250μA | - | 9A | 250μA | 49 ns | Inverting | 38 ns | - | 38ns | 33 ns | - | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.06 μs | 10A | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 μs | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4467EOE Microchip Technology | 3790 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 760mW | 4.5V~18V | - | - | - | - | - | - | - | - | TC4467 | - | - | - | 1.2A | - | - | - | - | - | 4mA | 760mW | - | 4mA | 75 ns | Inverting | 75 ns | - | 25ns | 25 ns | - | - | 15ns 15ns | - | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | 2.34mm | - | 10.49mm | 7.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4627CPA Microchip Technology | 1230 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 730mW | 4V~6V | DUAL | - | - | 1 | 5V | 2.54mm | 1MHz | - | TC4627 | 8 | 1 | - | 1.5A | - | 5V | - | - | - | 2.5mA | 730mW | - | 2.5mA | 55 ns | Non-Inverting | 55 ns | - | 40ns | 35 ns | - | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | - | - | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | 9.5mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1410EUA Microchip Technology | 20 |
| Datasheet | 22 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 340mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | TC1410 | 8 | 2 | - | 500mA | - | - | - | - | - | 1mA | 340mW | - | 1mA | 40 ns | Inverting | 40 ns | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 0.045 μs | 0.5A | N-Channel, P-Channel MOSFET | 500mA 500mA | YES | 0.045 μs | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4607-1YTS-T5 Microchip Technology | 35 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | Half-Bridge | 0.8V 2.2V | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | 5.25V~16V | DUAL | GULL WING | 260 | 1 | 12V | - | - | 30 | MIC4607 | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | AEC-Q100 | 3-Phase | 6 | - | 0.075 μs | 1A | N-Channel MOSFET | 1A 1A | YES | 0.075 μs | 108V | - | 1.2mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() TC1411EPA Microchip Technology | 2362 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2V | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 14Ohm | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~16V | DUAL | - | - | 1 | 16V | 2.54mm | - | - | TC1411 | 8 | - | - | 1A | - | - | - | - | - | 1mA | 730mW | - | - | 40 ns | Inverting | 45 ps | - | 35ns | 35 ns | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 10μA | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | 3.68mm | - | 9.78mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free |