- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | RoHS | Shipping Restrictions | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Input Current | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC4426VMF713 Microchip Technology | 26 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | - | - | 4.5mA | 50 ns | Inverting | 50 ns | 30ns | 30 ns | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427AVOA-VAO Microchip Technology | 936 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | TC4427A | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 µs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 µs | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | ROHS3 Compliant | - | ||
![]() TC4404EOA Microchip Technology | 6935 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4404 | 8 | - | - | - | - | 1.5A | 15V | - | - | - | - | 4.5mA | 470mW | 1.5A | 4.5mA | 50 ns | Inverting | 50 ns | 30ns | 30 ns | - | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.04 μs | - | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 1.42mm | - | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1412EOA713 Microchip Technology | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | - | 0.8V 2V | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1412 | 8 | - | - | - | - | 2A | - | - | - | - | - | 1mA | 470mW | - | - | 45 ns | Inverting | 45 ns | 26ns | 26 ns | - | 18ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.05 μs | - | 2A | N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.05 μs | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E7T-E/MF Microchip Technology | 20 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP14E7 | 8 | R-PDSO-N8 | - | Not Qualified | - | 2A | - | 4.5/18V | - | - | - | 1.8mA | - | 2A | 1.8mA | - | Non-Inverting | - | 12ns | 15 ns | - | 12ns 15ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | - | 0.035 μs | - | 2A | IGBT, N-Channel, P-Channel MOSFET | 2A 2A | YES | 0.04 μs | - | - | 1mm | 6mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421EMF713 Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | - | 0.8V 2.4V | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | 40 | TC4421 | 8 | - | - | - | - | 9A | - | - | - | - | - | 1.5mA | - | - | 1.5mA | 60 ns | Inverting | 60 ns | 75ns | 75 ns | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428AVMF713 Microchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 2 | - | - | 40 | TC4428A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | - | - | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.05 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MD1821K6-G Microchip Technology | 14 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | Half-Bridge | - | 0.3V 1.7V | - | - | - | -20°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.2W | 5V~10V | QUAD | - | 260 | 1 | - | 0.5mm | 40 | MD1821 | - | - | - | - | - | 2A | - | - | - | - | - | - | 2.2W | - | - | 6.5 ns | Non-Inverting | - | 7ns | 7 ns | - | 7ns 7ns | - | Independent | 4 | - | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MCP14E9-E/P Microchip Technology | 5000 |
| Datasheet | 7 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tube | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 1.12W | 4.5V~18V | DUAL | - | NOT APPLICABLE | 1 | 12V | - | NOT APPLICABLE | MCP14E9 | 8 | - | - | Not Qualified | 18V | 3A | - | - | - | - | - | 1.8mA | 1.12W | 3A | 1.8mA | 65 ns | Inverting | 65 ns | 14ns | 17 ns | - | 14ns 17ns | HALF BRIDGE BASED MOSFET DRIVER | Independent | 2 | 10μA | 0.04 μs | 1μA | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-2YMT-T5 Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | - | 10 | 10-TDFN (2.5x2.5) | Half-Bridge | - | 0.8V 2.2V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 5.5V~16V | - | - | - | - | - | - | - | MIC4605 | - | - | 2 | - | 1.9V | 1A | - | - | 16V | 5.5V | Single | 135μA | - | - | - | 35 ns | Non-Inverting | - | 20ns | 20 ns | - | 20ns 20ns | - | Independent | 2 | - | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 108V | 500μm | - | 2.5mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425COE713 Microchip Technology | 800 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | - | 0.8V 2.4V | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4425 | 16 | - | - | - | - | 3A | - | 4.5/18V | - | - | - | 2.5mA | 470mW | - | 2.5mA | 75 ns | Inverting, Non-Inverting | - | 35ns | 35 ns | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.1 μs | - | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | 10.3mm | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4428AEJA Microchip Technology | 46 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | e1 | no | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 800mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4428A | 8 | - | - | - | - | 1.5A | - | - | - | - | - | 4.5mA | 800mW | - | 4.5mA | 50 ns | Inverting, Non-Inverting | 50 ns | 30ns | 30 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | - | 0.06 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | 0.04 μs | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AAHS298BS-S20B-ENGR Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | Details | This product may require additional documentation to export from the United States. | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC4421VMF713 Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | - | 0.8V 2.4V | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 1 | - | - | 40 | TC4421 | 8 | - | - | - | - | 9A | - | - | - | - | - | 1.5mA | - | - | 1.5mA | 60 ns | Inverting | 60 ns | 75ns | 75 ns | - | 60ns 60ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | 9A | IGBT, N-Channel, P-Channel MOSFET | 9A 9A | YES | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4451CT Microchip Technology | In Stock | - | - | - | Through Hole | Through Hole | TO-220-5 | - | 5 | TO-220-5 | Low-Side | - | 0.8V 2.4V | - | - | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4451 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 20ns 24ns | - | Single | 1 | - | - | - | - | IGBT, N-Channel MOSFET | 12A 12A | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP14A0602T-E/MS Microchip Technology | 26 | - | Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Low-Side | - | 0.8V 2V | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.033 μs | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.033 μs | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0301-E/MS Microchip Technology | 156 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | High-Side or Low-Side | - | 0.8V 2V | - | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() MD1820K6-G Microchip Technology | 497 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | Half-Bridge | - | 0.3V 1.7V | - | - | Industrial grade | -20°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) - annealed | - | - | 2.2W | 5V~10V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | 40 | MD1820 | - | - | - | Not Qualified | - | 2A | - | - | - | - | - | - | 2.2W | - | - | 6.5 ns | Non-Inverting | - | 7ns | 7 ns | - | 7ns 7ns | - | Independent | 4 | - | - | - | - | N-Channel, P-Channel MOSFET | 2A 2A | YES | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0452-E/MS Microchip Technology | 56 |
| Datasheet | 21 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | Low-Side | - | 0.8V 2V | - | - | Automotive grade | -40°C~150°C TJ | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | 4.5A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4415YFT-TR Microchip Technology | 42 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-UQFN | - | 4 | 4-TQFN (1.2x1.2) | Low-Side | - | 0.8V 3V | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4415 | - | - | - | - | - | 1.5A | - | - | 18V | 4.5V | - | - | - | - | - | - | Inverting | - | 30ns | - | - | 12ns 12ns | - | Single | 1 | - | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |