- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4468ZWM-TR Microchip Technology | 22 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | - | Active | 2 (1 Year) | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4468 | - | - | 4 | - | - | 1.2A | - | - | 18V | 4.5V | - | 1W | - | - | 75 ns | Non-Inverting | 75 ns | 25ns | 25 ns | 14ns 13ns | - | - | Independent | 4 | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0155-E/SN Microchip Technology | 54 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tube | 2008 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | MCP14A0155 | - | R-PDSO-G8 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0155T-E/SN Microchip Technology | 5000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | MCP14A0155 | - | R-PDSO-G8 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC4469EOE Microchip Technology | 22 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2002 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 760mW | 4.5V~18V | - | - | - | - | - | - | - | TC4469 | - | - | - | - | - | 1.2A | - | - | - | - | 4mA | 760mW | - | 4mA | 75 ns | Inverting, Non-Inverting | 75 ns | 25ns | 25 ns | 15ns 15ns | - | - | Independent | 4 | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | 2.34mm | - | 10.49mm | 7.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14E9T-E/MF Microchip Technology | 20 | - | Datasheet | 8 Weeks | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 1 | 12V | - | 40 | MCP14E9 | 8 | R-PDSO-N8 | - | Not Qualified | - | 3A | - | 4.5/18V | - | - | 1.8mA | - | 3A | 1.8mA | - | Inverting | - | 14ns | 17 ns | 14ns 17ns | HALF BRIDGE BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | 1mm | 6mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1405T-E/MF Microchip Technology | 20 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1405 | 8 | - | - | - | - | 4.5A | - | - | - | - | 2mA | - | - | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | 28ns | 28 ns | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | 1mm | 5.99mm | 4.9mm | No | - | ROHS3 Compliant | - | ||
![]() MIC4120YME-TR Microchip Technology | 2500 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | - | 1 | - | - | - | MIC4120 | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | 75 ns | Non-Inverting | 75 ns | 30ns | 30 ns | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4468YWM-TR Microchip Technology | 1208 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4468 | - | - | 4 | - | - | 1.2A | - | - | 18V | 4.5V | - | 1W | - | - | 75 ns | Non-Inverting | - | 25ns | 25 ns | 14ns 13ns | - | - | Independent | 4 | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0302-E/MS Microchip Technology | 50 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() TC4426VOA713 Microchip Technology | 29 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4426 | 8 | - | - | - | - | 1.5A | - | - | - | - | 4.5mA | 470mW | - | 4.5mA | 50 ns | Inverting | 50 ns | 30ns | 30 ns | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0154-E/SN Microchip Technology | 3675 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tube | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | MCP14A0154 | - | R-PDSO-G8 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC4431COA713 Microchip Technology | 1000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | High-Side or Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 470mW | 4.5V~30V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC4431 | 8 | - | - | - | - | 1.5A | - | 4.5/30V | - | - | 4mA | 470mW | - | 4mA | 90 ns | Inverting | 90 ns | 40ns | 50 ns | 25ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4422AZM Microchip Technology | 4150 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 3V | 60 ns | - | 0°C~150°C TJ | Tube | - | - | - | Active | 1 (Unlimited) | - | - | - | 70°C | 0°C | 767mW | 4.5V~18V | - | - | - | - | - | - | - | MIC4422 | - | - | 1 | - | - | 9A | - | - | 18V | 4.5V | 500μA | 767mW | 9A | - | - | Non-Inverting | 68 ns | 20ns | 24 ns | 20ns 24ns | - | - | Single | 1 | - | - | N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4427AVUA713 Microchip Technology | 46 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | 40 | TC4427A | 8 | - | - | - | - | 1.5A | - | - | - | - | 2mA | 340mW | - | 2mA | 35 ns | Non-Inverting | 35 ns | 35ns | 35 ns | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | 1.1mm | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MIC4469ZN Microchip Technology | 26 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | - | - | 4 | - | - | - | MIC4469 | - | - | - | - | - | 1.2A | - | - | - | - | - | 1.5W | - | - | 75 ns | Inverting, Non-Inverting | 75 ns | 25ns | 25 ns | 14ns 13ns | AND GATE BASED MOSFET DRIVER | - | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 μs | - | 5.588mm | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E3T-E/MF Microchip Technology | 20 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 12V | - | 40 | MCP14E3 | 8 | - | - | - | - | 4A | - | - | - | - | 2mA | - | - | 2mA | 60 ns | Inverting | 60 ns | 30ns | 30 ns | 15ns 18ns | PUSH-PULL BASED MOSFET DRIVER | - | Independent | 2 | 0.07 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1mm | 5.99mm | 4.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0601T-E/SN Microchip Technology | 26 | - | Datasheet | 16 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.033 μs | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.033 μs | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MIC5019YFT-T5 Microchip Technology | 2250 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UQFN | - | 4 | - | High-Side | 0.8V 3V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | yes | Active | 3 (168 Hours) | 4 | - | - | - | - | - | 2.7V~9V | QUAD | NO LEAD | - | 1 | 3.3V | 0.65mm | - | MIC5019 | - | - | - | - | 11.4V | 10.6μA | - | - | - | - | 150μA | - | 10.6μA | - | - | Non-Inverting | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | - | N-Channel MOSFET | - | YES | - | 550μm | - | 1.2mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4405EPA Microchip Technology | 20 |
| Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~85°C TA | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4405 | 8 | - | - | - | - | 1.5A | 15V | - | - | - | 4.5mA | 730mW | - | 4.5mA | 50 ns | Non-Inverting | 50 ns | 30ns | 30 ns | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | 4.06mm | - | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1405T-E/SN Microchip Technology | 8562 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1405 | 8 | - | - | - | - | 4.5A | - | - | - | - | 2mA | - | - | 2mA | 48 ns | Inverting, Non-Inverting | 48 ns | 28ns | 28 ns | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.065 μs | 4.5A | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | - |