- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Base Product Number | Driver Configuration | Factory Pack QuantityFactory Pack Quantity | Logic voltage-VIL, VIH | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Propagation Delay - Max | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Max Output Current | Power Supplies | Configuration | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Element Configuration | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Logic Type | Rise Time | Fall Time (Typ) | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Supply Voltage1-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Product | Shutdown | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4104YM-TR Microchip Technology | 5000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | 8 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | 9V~16V | - | - | - | - | - | - | - | MIC4104 | - | - | 2 | - | 3A | - | - | - | 16V | 9V | - | - | - | - | - | - | 24 ns | Non-Inverting | 8 ns | - | 10ns | 6 ns | - | 10ns 6ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 2A 3A | - | - | 118V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4467ZWM-TR Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4467 | - | - | 4 | - | 1.2A | - | - | - | 18V | 4.5V | - | - | - | 1W | - | - | 75 ns | Inverting | 75 ns | - | 25ns | 25 ns | - | 14ns 13ns | - | Independent | 4 | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4605-2YM-T5 Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | - | 5.5V~16V | - | - | - | - | - | - | - | MIC4605 | - | - | 2 | 1.9V | 1A | - | - | - | 16V | 5.5V | - | Single | 135μA | - | - | - | 35 ns | Non-Inverting | - | - | 20ns | 20 ns | - | 20ns 20ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 108V | - | - | 1.63mm | - | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4421ZM-TR Microchip Technology | 14 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | 0°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4421 | - | - | 1 | - | 9A | - | - | - | 18V | 4.5V | - | - | - | 1.04W | - | - | 60 ns | Inverting | 60 ns | - | 75ns | 75 ns | - | 20ns 24ns | - | Single | 1 | - | - | - | IGBT, N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0152T-E/CH Microchip Technology | 60 |
| Datasheet | 25 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | Half-Bridge | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MCP14A0152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 11.5ns 10ns | - | Single | 1 | - | 1.5A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1403T-E/MF Microchip Technology | 5000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1403 | 8 | - | - | - | 4.5A | - | - | - | - | - | - | - | 2mA | - | - | 2mA | 48 ns | Inverting | 48 ns | - | 28ns | 28 ns | - | 15ns 18ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | 2 | 0.065 μs | 4.5A | - | IGBT, N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | 0.065 μs | - | - | - | - | 1mm | 5.99mm | 4.9mm | No | - | ROHS3 Compliant | - | ||
![]() MCP1406T-E/MF Microchip Technology | 3500 |
| Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | - | - | 40 | MCP1406 | 8 | - | - | - | 6A | - | - | - | - | - | - | - | 250μA | - | - | 250μA | 55 ns | Inverting | 55 ns | - | 30ns | 30 ns | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.065 μs | 6A | - | IGBT, N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.065 μs | - | - | - | - | - | 6mm | 5mm | No | - | ROHS3 Compliant | - | ||
![]() MIC5011YN Microchip Technology | 55 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | High-Side or Low-Side | - | 2V 4.5V | - | - | - | - | - | - | - | - | - | - | 4 μs | - | -40°C~150°C TJ | Tube | 1997 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 1.25W | 4.75V~32V | DUAL | - | - | 1 | 15V | 2.54mm | - | MIC5011 | - | - | - | - | 20mA | - | - | - | - | - | - | - | 8mA | 1.25W | - | - | - | Non-Inverting | 25 μs | - | - | - | - | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 50 μs | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | - | 9.525mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5011YM-TR Microchip Technology | 5000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | High-Side or Low-Side | - | 2V 4.5V | - | - | - | - | - | - | - | - | - | - | 4 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | 4.75V~32V | - | - | - | - | - | - | - | MIC5011 | - | - | 1 | - | 20mA | - | - | - | 32V | 4.75V | - | - | - | 1.25W | - | - | - | Non-Inverting | 25 μs | - | - | - | - | - | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0452-E/SN Microchip Technology | 171 |
| Datasheet | 21 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 4.5A | - | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4126YME-TR Microchip Technology | 5000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | 8-SOIC-EP | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | MIC4126 | - | - | 2 | - | 1.5A | - | - | - | 20V | 4.5V | - | - | - | - | - | - | 60 ns | Inverting | 60 ns | - | 30ns | 25 ns | - | 20ns 18ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14E5T-E/MF Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 12V | - | 40 | MCP14E5 | 8 | - | - | - | 4A | - | - | - | - | - | - | - | 2mA | - | - | 2mA | 60 ns | Inverting, Non-Inverting | 60 ns | - | 30ns | 30 ns | - | 15ns 18ns | PUSH-PULL BASED MOSFET DRIVER | Independent | 2 | 0.07 μs | 4A | - | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | - | - | - | 1mm | 5.99mm | 4.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4421AVMF713 Microchip Technology | 20 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | - | 260 | - | - | - | 40 | TC4421A | - | - | - | - | 10A | - | - | - | - | - | - | - | 250μA | - | - | 250μA | 49 ns | Inverting | 49 ns | - | 34ns | 32 ns | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | - | - | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4608YM Microchip Technology | 35 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | Half-Bridge | - | 0.8V 2.2V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2016 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | SEATED HGT-NOM | - | 10V~20V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MIC4608 | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 31ns 31ns | - | Independent | 2 | 0.6 μs | 1A | 20V | IGBT, N-Channel MOSFET | 1A 1A | YES | 0.6 μs | 600V | - | - | - | 1.63mm | 8.636mm | 3.899mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4126YMME-TR Microchip Technology | 5000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | - | Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 125°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | MIC4126 | - | - | 2 | - | 1.5A | - | - | - | 20V | 4.5V | - | - | - | - | - | - | 60 ns | Inverting | 60 ns | - | 30ns | 25 ns | - | 20ns 18ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4431EOA713 Microchip Technology | 10000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | High-Side or Low-Side | - | 0.8V 2.4V | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~30V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC4431 | 8 | - | - | - | 1.5A | 4.5/30V | - | - | - | - | - | - | 4mA | 470mW | - | 4mA | 90 ns | Inverting | 90 ns | - | 40ns | 50 ns | - | 25ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 3A | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0602-E/SN Microchip Technology | 81 | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 10ns 10ns | - | Single | 1 | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0601-E/MS Microchip Technology | 14 |
| Datasheet | 16 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | - | - | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.033 μs | 6A | - | N-Channel, P-Channel MOSFET | 6A 6A | NO | 0.033 μs | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() TC1413EOA713 Microchip Technology | 37 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Low-Side | - | 0.8V 2V | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC1413 | 8 | - | - | - | 3A | - | - | - | - | - | - | - | 1mA | 470mW | - | 1mA | 45 ns | Inverting | 50 ps | - | 28ns | 28 ns | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 0.05 μs | 3A | - | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SG1626Y-883B Microchip Technology | In Stock | - | - | - | - | Through Hole | CDIP-8 | - | - | 8-CERDIP | SG1626 | Half-Bridge | 1 | 0.7V, 2V | + 125 C | Microchip Technology | - 55 C | Through Hole | Tray | Active | 25 ns, 35 ns | Details | 20 V | 4.5 V | - | - | -55°C ~ 125°C (TJ) | - | - | Military, MIL-STD-883 | - | - | - | - | - | - | Low-Side | - | - | - | - | - | 22V | - | - | - | - | - | - | - | - | - | - | 2 Output | - | - | - | Inverting | - | - | - | 30 mA | - | - | - | 3 A | - | - | Inverting | - | TTL | 30 ns | - | - | 30ns, 30ns | - | Independent | 2 Driver | - | - | - | N-Channel MOSFET | 3A | - | - | - | Half-Bridge Drivers | No Shutdown | - | - | - | - | - | - | - | - |