- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Power Supplies | Max Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Output Polarity | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Built-in Protections | High Side Voltage - Max (Bootstrap) | Output Current Flow Direction | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4606-2YML-TR Microchip Technology | 1200 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | - | - | 16-QFN (4x4) | Full-Bridge | 0.8V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | - | - | Active | 2 (1 Year) | - | - | - | 125°C | -40°C | - | 5.25V~16V | - | - | - | - | - | - | - | - | MIC4606 | - | - | - | - | 1A | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 20ns 20ns | - | - | Synchronous | 4 | - | - | N-Channel MOSFET | 1A 1A | - | - | - | 108V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0302T-E/SN Microchip Technology | 2955 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP14A0301-E/SN Microchip Technology | 54 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP14A0302-E/SN Microchip Technology | 4295 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP14A0052T-E/CH Microchip Technology | 5 |
| Datasheet | 11 Weeks | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | 0.8V 2V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | MCP14A0052 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | TRUE | SCHMITT TRIGGER | 40ns 28ns | HALF BRIDGE BASED MOSFET DRIVER | - | Single | 1 | - | 0.5A | N-Channel, P-Channel MOSFET | 500mA 500mA | NO | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4127YML-TR Microchip Technology | 9568 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-VDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (3x3) | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | MIC4127 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 20ns 18ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0451-E/SN Microchip Technology | 3935 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2V | Automotive grade | -40°C~150°C TJ | Tube | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 4.5A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0302T-E/MS Microchip Technology | 1 |
| Datasheet | 7 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | 8 | EAR99 | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | - | ||
![]() MCP14A0153T-E/SN Microchip Technology | 5000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Low-Side | 0.8V 2V | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | MCP14A0153 | - | R-PDSO-G8 | - | - | 1.5A | - | - | - | - | - | - | Inverting | - | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0451T-E/RW Microchip Technology | 2612 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | Low-Side | 0.8V 2V | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | - | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 4.5A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4600YML-T5 Microchip Technology | 22 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount, Wettable Flank | 16-VFQFN Exposed Pad | - | - | - | Half-Bridge | 0.65V 1.4V | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | e4 | - | Active | 2A (4 Weeks) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~28V | QUAD | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 40 | MIC4600 | - | S-PQCC-N16 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 15ns 13.5ns | - | TS 16949 | Independent | 2 | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0155T-E/MNY Microchip Technology | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | Low-Side | 0.8V 2V | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 2 | - | 0.5mm | - | 40 | MCP14A0155 | - | R-PDSO-N8 | - | - | 1.5A | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4427BM Microchip Technology | 46 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2005 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4427 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 20ns 29ns | - | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TC4627EOE Microchip Technology | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | High-Side or Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 760mW | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 1MHz | 40 | TC4627 | 16 | - | - | - | 1.5A | 5V | - | 2.5mA | 760mW | 2.5mA | 55 ns | Non-Inverting | 55 ns | 40ns | 35 ns | - | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | 2.34mm | - | 10.49mm | 7.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4600YML-TR Microchip Technology | 28 | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount, Wettable Flank | 16-VFQFN Exposed Pad | - | - | - | Half-Bridge | 0.65V 1.4V | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | e4 | - | Active | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~28V | QUAD | NO LEAD | 260 | 1 | 12V | 0.5mm | - | 40 | MIC4600 | - | S-PQCC-N16 | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 15ns 13.5ns | - | TS 16949 | Independent | 2 | - | - | N-Channel MOSFET | - | YES | - | - | - | - | - | 1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4225YM-TR Microchip Technology | 10000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4225 | - | - | 2 | - | 4A | - | 18V | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 15ns 15ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4627COE713 Microchip Technology | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | High-Side or Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tape & Reel (TR) | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 760mW | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 1MHz | 40 | TC4627 | 16 | - | - | Not Qualified | 1.5A | - | - | 2.5mA | 760mW | 2.5mA | 55 ns | Non-Inverting | 55 ns | 40ns | 35 ns | - | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | - | 2.64mm | - | 7.495mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4123YML-TR Microchip Technology | 5000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | e4 | - | Active | 3 (168 Hours) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~20V | DUAL | NO LEAD | 260 | 1 | - | 0.65mm | - | 40 | MIC4123 | - | - | - | Not Qualified | 3A | - | - | - | - | - | 75 ns | Inverting | 75 ns | 35ns | 35 ns | - | - | 11ns 11ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | - | 0.1 μs | TRANSIENT | - | SINK | - | 0.9mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4129YME-TR Microchip Technology | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~20V | DUAL | GULL WING | - | 1 | - | - | - | - | MIC4129 | - | - | - | - | 6A | - | - | - | - | - | 75 ns | Inverting | 75 ns | 30ns | 30 ns | - | - | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | - | - | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() TC4425EMF713 Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | Low-Side | 0.8V 2.4V | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 4.5V~18V | QUAD | - | 260 | 2 | - | - | - | 40 | TC4425 | 8 | - | - | - | 3A | - | - | 2.5mA | - | 2.5mA | 75 ns | Inverting, Non-Inverting | 75 ns | 35ns | 35 ns | - | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | - | - | - | 0.95mm | 6mm | 5mm | No | - | ROHS3 Compliant | Lead Free |