- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Output Characteristics | Rise Time | Fall Time (Typ) | Output Polarity | Rise / Fall Time (Typ) | Interface IC Type | Channel Type | Number of Drivers | Input Bias Current | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP14700-E/SN Microchip Technology | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Half-Bridge | - | 36 ns | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | - | 40 | MCP14700 | 8 | 2 | 25mV | 3.5A | 5V | 5V | - | - | - | - | 80μA | - | 2A | - | 36 ns | Non-Inverting | 36 ns | - | - | 10ns | 10 ns | - | 10ns 10ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.036 μs | 2A | N-Channel MOSFET | 2A 2A | YES | 0.036 μs | 36V | 1.25mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4423ZN Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | - | - | 2 | - | - | - | MIC4423 | - | 2 | - | 3A | - | - | - | - | - | - | 2mA | - | 3A | - | 75 ns | Inverting | 75 ns | - | - | 23ns | 35 ns | - | 28ns 32ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 μs | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5014YM Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | High-Side or Low-Side | 0.8V 2V | 30 μs | Industrial grade | -40°C~150°C TJ | Tube | 2002 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | - | 2.75V~30V | - | - | - | - | - | - | - | MIC5014 | - | 1 | 50V | 10mA | - | - | 1 | 30V | 2.75V | - | - | - | 50mA | - | - | Non-Inverting | 8 ms | - | - | - | - | - | - | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1411NEOA Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2V | - | Industrial grade | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | 40 | TC1411N | 8 | - | - | 1A | - | - | - | - | - | - | 1mA | 470mW | - | - | 40 ns | Non-Inverting | 45 ps | - | - | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | - | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | 1.55mm | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP14E4-E/SN Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 665mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E4 | 8 | 2 | 17.975V | 4A | - | - | - | - | - | - | 750μA | 665mW | 4A | 2mA | 60 ns | Non-Inverting | 60 ns | - | - | 30ns | 30 ns | - | 15ns 18ns | PUSH-PULL BASED MOSFET DRIVER | Independent | - | - | 0.07 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.25mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427AEOA Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC4427A | 8 | 2 | 18V | 1.5A | 15V | - | - | - | - | - | 4.5mA | 470mW | 1.5A | 2mA | 35 ns | Non-Inverting | 35 ns | - | - | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.045 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.045 μs | - | 1.42mm | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4604YM-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | Half-Bridge | 0.8V 2.2V | 10 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | 5.25V~16V | - | - | - | - | - | - | - | MIC4604 | - | 1 | - | 1A | 12V | - | 2 | 16V | 5.5V | - | 48μA | - | - | - | - | Non-Inverting | 75 ns | - | - | 20ns | 20 ns | - | 20ns 20ns | - | Independent | 2 | - | - | - | N-Channel MOSFET | 1.5A 1A | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4420ZN Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | 18 ns | - | 0°C~150°C TJ | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 960W | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | MIC4420 | - | 1 | 25mV | 6A | - | - | - | - | - | - | 450μA | 960mW | 6A | - | 75 ns | Non-Inverting | 18 ns | - | - | 35ns | 35 ns | - | 12ns 13ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | NO | - | - | - | 9.525mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1428COA Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 3V | - | Commercial grade | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC1428 | 8 | 2 | - | 1.2A | - | 4.5/16V | - | - | - | - | 13mA | 470mW | 1.2A | 9mA | 75 ns | Inverting, Non-Inverting | 125 ps | - | - | 35ns | 25 ns | - | 35ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | 1.42mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4420EPA Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4420 | 8 | - | 18V | 6A | - | - | - | - | - | - | 3mA | 730mW | 6A | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | - | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | 1 | 10μA | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | 3.683mm | 9.779mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4417YM4-TR Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143 | - | Low-Side | 0.8V 2.4V | 42 ns | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | IttyBitty® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 85°C | -40°C | - | 600mW | 4.5V~18V | - | - | - | - | - | - | - | MIC4417 | - | 1 | 25mV | 1.2A | - | - | 1 | 18V | 4.5V | - | 370μA | - | 1.2A | - | 60 ns | Inverting | 42 ns | - | - | 24ns | 28 ns | - | 14ns 16ns | - | Single | 1 | - | - | - | N-Channel MOSFET | 1.2A 1.2A | - | - | - | 1.02mm | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4426ACPA Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4426A | 8 | 2 | 17.975V | 1.5A | - | - | - | - | - | - | 4.5mA | 730mW | 1.5A | 2mA | 35 ns | Inverting | 35 ns | - | - | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.04 μs | - | 4.06mm | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4424AVOA Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | TC4424A | 8 | 2 | 17.975V | 4.5A | - | - | - | - | - | - | 250μA | 610mW | 4.5A | 2mA | 48 ns | Non-Inverting | 48 ns | - | - | 21ns | 21 ns | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | 1.42mm | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4421AVAT Microchip Technology | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-220-5 | 5 | - | 3.000003g | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 4.5V~18V | - | - | - | 1 | 12V | - | - | TC4421A | 3 | 1 | 17.975V | 10A | - | - | - | - | - | 150μA | - | - | 9A | 250μA | 49 ns | Inverting | 49 ns | - | - | 34ns | 32 ns | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 10μA | 0.06 μs | 10A | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 μs | - | 9.02mm | 10.67mm | 4.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4423CPA Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4423 | 8 | 2 | 18V | 3A | - | - | - | - | - | - | 2.5mA | 730mW | 3A | 2.5mA | 75 ns | Inverting | 75 ns | - | - | 35ns | 35 ns | - | 23ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.1 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.1 μs | - | 3.683mm | 9.779mm | 6.604mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1401T-E/OT Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Matte Tin (Sn) | - | - | INVERTED OUTPUT | 390mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1401 | 5 | 1 | 18V | 500mA | - | - | - | - | - | - | 200μA | 390mW | 500mA | 1.1mA | - | Inverting | - | - | TOTEM-POLE | 25ns | 20 ns | INVERTED | 19ns 15ns | PUSH-PULL BASED MOSFET DRIVER | Single | - | - | - | 0.5A | IGBT, N-Channel, P-Channel MOSFET | 500mA 500mA | NO | - | - | 1.3mm | 3.1mm | 1.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4427CPA Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | Low-Side | 0.8V 2.4V | - | Commercial grade | 0°C~150°C TJ | Tube | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 12Ohm | Matte Tin (Sn) | - | - | - | 730mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | TC4427 | 8 | 2 | 18V | 1.5A | - | - | - | - | - | - | 4.5mA | 730mW | 1.5A | 4.5mA | 50 ns | Non-Inverting | 50 ns | 17.975V | - | 30ns | 30 ns | - | 19ns 19ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 10μA | 0.04 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | 4.06mm | 10.16mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5014YM-TR Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | High-Side or Low-Side | 0.8V 2V | 30 μs | Industrial grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 85°C | -40°C | - | - | 2.75V~30V | - | - | - | - | - | - | - | MIC5014 | - | 1 | - | 10mA | - | - | - | 30V | 2.75V | - | - | - | - | - | - | Non-Inverting | 8 ms | - | - | - | - | - | - | - | Single | 1 | - | - | - | N-Channel MOSFET | - | - | - | - | 1.48mm | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E3-E/SN Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 665mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E3 | 8 | 2 | 17.975V | 4A | - | - | - | - | - | - | 750μA | 665mW | 4A | 2mA | 60 ns | Inverting | 60 ns | - | - | 30ns | 30 ns | - | 15ns 18ns | PUSH-PULL BASED MOSFET DRIVER | Independent | - | 10μA | 0.07 μs | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | 1.4986mm | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4429EOA Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~150°C TJ | Tube | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC4429 | 8 | 1 | 18V | 6A | - | - | - | - | - | - | 3mA | 470mW | 6A | 1.5mA | 75 ns | Inverting | 100 ps | - | - | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |