- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP14A0152T-E/MAY Microchip Technology | 5 |
| Datasheet | 25 Weeks | - | Surface Mount | 6-VDFN Exposed Pad | YES | 6 | - | Half-Bridge | 0.8V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | - | - | - | - | - | MCP14A0152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 11.5ns 10ns | - | - | Single | 1 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | 0.9mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() TC4405EOA713 Microchip Technology | 20 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | - | 40 | TC4405 | 8 | - | - | - | 1.5A | 15V | - | - | - | - | 4.5mA | 470mW | 4.5mA | 50 ns | Non-Inverting | 50 ns | 30ns | 30 ns | - | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4606-1YTS-T5 Microchip Technology | 35 | - | Datasheet | 7 Weeks | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | - | 16-TSSOP | Full-Bridge | 0.8V 2.2V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 5.25V~16V | - | - | - | - | - | - | - | - | - | MIC4606 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 20ns 20ns | - | - | Independent | 4 | - | - | N-Channel MOSFET | 1A 1A | - | - | 108V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0151T-E/MAY Microchip Technology | 18 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN Exposed Pad | YES | 6 | - | Half-Bridge | 0.8V 2V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | - | - | - | - | - | MCP14A0151 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 11.5ns 10ns | - | - | Single | 1 | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | - | 0.9mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() TC4626CPA Microchip Technology | 46 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 730mW | 4V~6V | DUAL | - | - | 1 | 5V | - | - | 1MHz | - | TC4626 | 8 | - | - | - | 1.5A | - | 5V | 2 | - | - | 2.5mA | 730mW | 2.5mA | 55 ns | Inverting | 55 ns | 40ns | 35 ns | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | 9.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0452T-E/RW Microchip Technology | 26 | - | Datasheet | 21 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | - | - | - | - | S-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 4.5A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4469ZWM-TR Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | 70°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4469 | - | - | 4 | - | 1.2A | - | - | - | 18V | 4.5V | - | 1W | - | 75 ns | Inverting, Non-Inverting | 75 ns | 25ns | 25 ns | - | 14ns 13ns | - | - | Independent | 4 | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0155T-E/MS Microchip Technology | 26 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Low-Side | 0.8V 2V | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | 0.65mm | - | - | 40 | MCP14A0155 | - | S-PDSO-G8 | - | - | 1.5A | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | 1.1mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() TC428MJA Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -55°C~125°C TA | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 800mW | 4.5V~18V | DUAL | - | NOT SPECIFIED | 2 | - | - | unknown | - | NOT SPECIFIED | TC428 | 8 | - | - | Not Qualified | 1.5mA | - | - | - | - | - | 8mA | 800mW | - | 75 ns | Inverting, Non-Inverting | - | 30ns | 30 ns | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.075 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4626EOE Microchip Technology | 20 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | High-Side or Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 760mW | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1MHz | 40 | TC4626 | 16 | - | - | - | 1.5A | - | 5V | - | - | - | 2.5mA | 760mW | 2.5mA | 55 ns | Inverting | 55 ns | 40ns | 35 ns | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | 2.34mm | - | 10.49mm | 7.59mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4426AMJA Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | - | -55°C~150°C TJ | Tube | 1997 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | 800mW | 4.5V~18V | DUAL | - | NOT SPECIFIED | 2 | - | - | - | - | NOT SPECIFIED | TC4426A | 8 | - | - | Not Qualified | 1.5mA | - | - | - | - | - | 4.5mA | 800mW | - | 50 ns | Inverting | - | 30ns | 30 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.035 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.035 μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4468EJD Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14 | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2002 | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | - | - | 840mW | 4.5V~18V | DUAL | - | NOT SPECIFIED | 4 | - | - | - | - | NOT SPECIFIED | TC4468 | 14 | - | - | Not Qualified | 1.2mA | - | - | - | - | - | 4mA | 840mW | - | 75 ns | Non-Inverting | - | 25ns | 25 ns | - | 15ns 15ns | AND GATE BASED MOSFET DRIVER | - | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4425AVOE713 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 1.1W | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 40 | TC4425A | 16 | R-PDSO-G16 | - | Not Qualified | 4.5A | - | 4.5/18V | - | - | - | 2mA | - | - | - | Inverting, Non-Inverting | - | 21ns | 21 ns | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4478YME-T5 Microchip Technology | 1000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | 8-SOIC-EP | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 125°C | -40°C | - | 4.5V~32V | - | - | - | - | - | - | - | - | - | MIC4478 | - | - | - | - | 2.5A | - | - | 2 | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 120ns 45ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4425AVOE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 1.1W | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | - | - | 40 | TC4425A | 16 | R-PDSO-G16 | - | Not Qualified | 4.5A | - | 4.5/18V | - | - | - | 2mA | - | - | - | Inverting, Non-Inverting | - | 21ns | 21 ns | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | - | - | 10.3mm | 7.5mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4225YMME-TR Microchip Technology | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 8-MSOP-EP | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4225 | - | - | 2 | - | 4A | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 15ns 15ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4428AVOA713-VAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | - | - | TC4428A | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.05 µs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 µs | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4422AZM-TR Microchip Technology | 37 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 3V | 60 ns | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 150°C | 0°C | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4422 | - | - | 1 | - | 9A | - | - | - | 18V | 4.5V | - | 767mW | - | - | Non-Inverting | 68 ns | 75ns | 75 ns | - | 20ns 24ns | - | - | Single | 1 | - | - | N-Channel MOSFET | 9A 9A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4424AVMF-VAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TA | Tube | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | 5V | - | - | - | - | TC4424A | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | - | 0.95mm | 6mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4480YME-TR Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | 8-SOIC-EP | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 125°C | -40°C | - | 4.5V~32V | - | - | - | - | - | - | - | - | - | MIC4480 | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 120ns 45ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |