- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Operating Supply Voltage | Power Supplies | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Rise Time | Fall Time (Typ) | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP14A0451T-E/SN Microchip Technology | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2V | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Matte Tin (Sn) - annealed | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | SCHMITT TRIGGER | 9.5ns 9ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 4.5A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | NO | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() MIC4425YWM-TR Microchip Technology | 20 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | 150°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4425 | - | - | 2 | - | 3A | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 28ns 32ns | - | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC4124YML-TR Microchip Technology | 37 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | MIC4124 | - | - | 2 | - | 3A | - | - | 20V | 4.5V | - | - | - | 75 ns | Non-Inverting | - | 35ns | 35 ns | - | 11ns 11ns | - | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4467YWM-TR Microchip Technology | 875 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 8 | 16-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4467 | - | - | 4 | - | 1.2A | - | - | 18V | 4.5V | - | 1W | - | 75 ns | Inverting | - | 25ns | 25 ns | - | 14ns 13ns | - | - | Independent | 4 | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC428EUA713 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | 340mW | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | - | TC428 | - | - | - | - | - | - | - | - | - | 8mA | - | 8mA | - | Inverting, Non-Inverting | - | 30ns | 30 ns | - | 30ns 30ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.075 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4479YME-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | 8-SOIC-EP | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | 125°C | -40°C | - | - | 4.5V~32V | - | - | - | - | - | - | - | - | MIC4479 | - | - | - | - | 2.5A | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 120ns 45ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 2.5A 2.5A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MAQ4124YME-VAO Microchip Technology | 5898 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Strip | - | Automotive, AEC-Q100 | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | MAQ4124 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 11ns 11ns | - | - | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC1413NEOA Microchip Technology | 2000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2V | Industrial grade | -40°C~150°C TJ | Tube | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | TC1413N | 8 | - | - | - | 3A | - | - | - | - | 1mA | 470mW | 1mA | 45 ns | Non-Inverting | 50 ps | 28ns | 28 ns | - | 20ns 20ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.05 μs | 3A | N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.05 μs | - | 1.42mm | - | 4.9mm | 3.91mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4128YMME-TR Microchip Technology | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 8-MSOP-EP | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | - | 125°C | -40°C | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | MIC4128 | - | - | 2 | - | 1.5A | - | - | 20V | 4.5V | - | - | - | 60 ns | Inverting, Non-Inverting | 60 ns | 30ns | 25 ns | - | 20ns 18ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 1.5A 1.5A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TC1411COA713 Microchip Technology | 33000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2V | - | 0°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 1 | 16V | - | - | 40 | TC1411 | 8 | - | - | - | 1A | - | - | - | - | 1mA | 470mW | - | 40 ns | Inverting | 40 ns | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.045 μs | 1A | N-Channel, P-Channel MOSFET | 1A 1A | YES | 0.045 μs | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4609YWM-TR Microchip Technology | 35 | - | Datasheet | 24 Weeks | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | Half-Bridge | 0.8V 2.2V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | 10V~20V | - | - | 250 | - | - | - | - | 40 | MIC4609 | - | - | - | - | 1A | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 20ns 20ns | BUFFER OR INVERTER BASED IGBT/MOSFET DRIVER | - | 3-Phase | 6 | - | - | IGBT, N-Channel, P-Channel MOSFET | 1A 1A | - | - | 600V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4627EPA Microchip Technology | 469 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | High-Side or Low-Side | 0.8V 2.4V | Industrial grade | -40°C~85°C TA | Tube | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 730mW | 4V~6V | DUAL | - | - | 1 | 5V | 2.54mm | 1MHz | - | TC4627 | 8 | - | - | - | 1.5A | - | 5V | - | - | 2.5mA | 730mW | 2.5mA | 55 ns | Non-Inverting | 55 ns | 40ns | 35 ns | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | - | - | - | 9.5mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1426CUA Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Low-Side | 0.8V 3V | Automotive grade | 0°C~70°C TA | Tube | 2012 | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | - | 2 | - | - | - | - | TC1426 | - | - | - | - | - | - | - | - | - | 13mA | - | 9mA | - | Inverting | - | 35ns | 25 ns | - | 35ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0153T-E/MNY Microchip Technology | 26 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | Low-Side | 0.8V 2V | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | 260 | 2 | - | 0.5mm | - | 40 | MCP14A0153 | - | R-PDSO-N8 | - | - | 1.5A | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 11.5ns 10ns | HALF BRIDGE BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | 0.8mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC4428AVOA Microchip Technology | 15800 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | - | 40 | TC4428A | 8 | - | - | - | 1.5A | - | - | - | - | 4.5mA | 470mW | 2mA | 35 ns | Inverting, Non-Inverting | 35 ns | 35ns | 35 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.05 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.05 μs | - | - | 1.75mm | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC4427AMJA Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -55°C~150°C TJ | Tube | 2005 | - | e1 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 800mW | 4.5V~18V | DUAL | - | NOT SPECIFIED | 2 | - | - | - | NOT SPECIFIED | TC4427A | 8 | - | - | Not Qualified | - | - | - | - | - | 4.5mA | - | - | - | Non-Inverting | - | 30ns | 30 ns | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.035 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.035 μs | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MIC4223YM-TR Microchip Technology | 10000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | 125°C | -40°C | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | MIC4223 | - | - | 2 | - | 4A | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | 15ns 15ns | - | - | Independent | 2 | - | - | N-Channel MOSFET | 4A 4A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0301T-E/SN Microchip Technology | 14 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | - | ||
![]() TC4404MJA Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-CDIP (0.300, 7.62mm) | - | 8 | - | Low-Side | 0.8V 2.4V | - | -55°C~125°C TA | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | - | - | - | 800mW | 4.5V~18V | DUAL | - | NOT SPECIFIED | 2 | - | - | - | NOT SPECIFIED | TC4404 | 8 | - | - | Not Qualified | 1.5mA | 15V | - | - | - | 4.5mA | 800mW | - | 50 ns | Inverting | - | 30ns | 30 ns | - | 40ns 40ns Max | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | 0.04 μs | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.06 μs | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC4422AVOA713-VAO Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2.4V | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 12V | - | - | - | TC4422A | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 38ns 33ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.06 µs | 10A | IGBT, N-Channel, P-Channel MOSFET | 10A 10A | NO | 0.06 µs | - | - | - | 4.9mm | - | - | - | ROHS3 Compliant | - |