- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Input Type | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP14A0454T-E/MS Microchip Technology | 724 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0455-E/MS Microchip Technology | 746 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | Active | 2 (1 Year) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Inverting, Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0454-E/MS Microchip Technology | 5 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | Active | 2 (1 Year) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0453-E/MNY Microchip Technology | 82 |
| Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | Active | 1 (Unlimited) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0455T-E/MS Microchip Technology | 1369 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Inverting, Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0453-E/MS Microchip Technology | 35 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tube | Active | 2 (1 Year) | 8 | EAR99 | 4.5V~18V | DUAL | GULL WING | 2 | 0.65mm | - | S-PDSO-G8 | Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 4.5A 4.5A | NO | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP14A0303-E/SN Microchip Technology | 155 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | Active | 3 (168 Hours) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | - | compliant | R-PDSO-G8 | Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.75mm | 4.9mm | 3.9mm | - | ||
![]() MCP14A0303T-E/SN Microchip Technology | 5000 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Active | 3 (168 Hours) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | - | compliant | R-PDSO-G8 | Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.75mm | 4.9mm | 3.9mm | - | ||
![]() MCP14A0304T-E/MS Microchip Technology | 200 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Active | 2 (1 Year) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | 0.65mm | compliant | S-PDSO-G8 | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.1mm | 3mm | 3mm | - | ||
![]() MCP14A0454T-E/SN Microchip Technology | 5898 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0304-E/MS Microchip Technology | 729 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | Active | 2 (1 Year) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | 0.65mm | compliant | S-PDSO-G8 | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.1mm | 3mm | 3mm | - | ||
![]() MCP14A0453-E/SN Microchip Technology | 22 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | Active | 3 (168 Hours) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0304-E/SN Microchip Technology | 70 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | Active | 3 (168 Hours) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | - | compliant | R-PDSO-G8 | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.031 µs | 3A | IGBT | 3A 3A | NO | 0.031 µs | 1.75mm | 4.9mm | 3.9mm | - | ||
![]() MCP14A0305T-E/MS Microchip Technology | 1258 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Half-Bridge | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Active | 2 (1 Year) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | 0.65mm | compliant | S-PDSO-G8 | Inverting, Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.1mm | 3mm | 3mm | - | ||
![]() MCP14A0304T-E/SN Microchip Technology | 4314 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | Active | 3 (168 Hours) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | - | compliant | R-PDSO-G8 | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.031 µs | 3A | IGBT | 3A 3A | NO | 0.031 µs | 1.75mm | 4.9mm | 3.9mm | - | ||
![]() MCP14A0455T-E/SN Microchip Technology | 87 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | Active | 3 (168 Hours) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Inverting, Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0303-E/MS Microchip Technology | 22 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | Active | 2 (1 Year) | 8 | - | 4.5V~18V | DUAL | GULL WING | 2 | 0.65mm | compliant | S-PDSO-G8 | Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.031 µs | 3A | IGBT | 3A 3A | NO | 0.031 µs | 1.1mm | 3mm | 3mm | - | ||
![]() MCP14A0455-E/SN Microchip Technology | 14 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | Active | 3 (168 Hours) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Inverting, Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0454-E/MNY Microchip Technology | 5 | - | Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | Active | 1 (Unlimited) | - | EAR99 | 4.5V~18V | - | - | - | - | - | - | Non-Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0453T-E/MS Microchip Technology | 2500 | - | Datasheet | 20 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | Active | 2 (1 Year) | 8 | EAR99 | 4.5V~18V | DUAL | GULL WING | 2 | 0.65mm | - | S-PDSO-G8 | Inverting | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 4.5A 4.5A | NO | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant |