- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Driver Configuration | Logic voltage-VIL, VIH | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Current-Max | Input Type | Output Characteristics | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP14A0303T-E/MS Microchip Technology | 35 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | Inverting | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.031 µs | 3A | IGBT | 3A 3A | NO | 0.031 µs | 1.1mm | 3mm | 3mm | - | ||
![]() MCP14A0453T-E/SN Microchip Technology | 938 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0305-E/MS Microchip Technology | 187 |
| Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Half-Bridge | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | - | - | Active | 2 (1 Year) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | 0.65mm | compliant | - | - | - | S-PDSO-G8 | - | - | Inverting, Non-Inverting | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.1mm | 3mm | 3mm | - | ||
![]() MCP14A0305-E/SN Microchip Technology | 22 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | - | - | Active | 3 (168 Hours) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | compliant | - | - | - | R-PDSO-G8 | - | - | Inverting, Non-Inverting | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.75mm | 4.9mm | 3.9mm | - | ||
![]() MCP14A0305T-E/SN Microchip Technology | 2600 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Half-Bridge | 0.8V 2V | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | compliant | - | - | - | R-PDSO-G8 | - | - | Inverting, Non-Inverting | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 1.75mm | 4.9mm | 3.9mm | - | ||
![]() MCP14A0454-E/SN Microchip Technology | 420 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | Active | 3 (168 Hours) | - | EAR99 | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0901T-E/MS Microchip Technology | 5 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | Inverting | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP14A0902T-E/MS Microchip Technology | 10000 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | Non-Inverting | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP14A0305-E/MNY Microchip Technology | 471 | - | Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | Half-Bridge | 0.8V 2V | Automotive grade | -40°C~125°C | Tube | - | - | Active | 1 (Unlimited) | 8 | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | 0.5mm | compliant | - | - | - | R-PDSO-N8 | - | - | Inverting, Non-Inverting | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | 0.031 µs | 3A | IGBT | 3A 3A | NO | 0.031 µs | 0.8mm | 3mm | - | - | ||
![]() MCP14A0301T-E/KBA Microchip Technology | 24 |
| Datasheet | 6 Weeks | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | YES | High-Side or Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | 0.5mm | compliant | - | - | - | S-PDSO-N8 | - | - | Inverting, Non-Inverting | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | 0.8mm | 2mm | 2mm | - | ||
![]() MCP14A0302T-E/KBA Microchip Technology | 26 |
| Datasheet | 6 Weeks | Surface Mount, Wettable Flank | 8-WFDFN Exposed Pad | YES | High-Side or Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | EAR99 | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | 0.5mm | compliant | - | - | - | S-PDSO-N8 | - | - | Inverting, Non-Inverting | - | - | 13ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | - | 3A | IGBT | 3A 3A | NO | - | 0.8mm | 2mm | 2mm | - | ||
![]() MCP14A0902T-E/SN Microchip Technology | 35 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | High-Side or Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | ROHS3 Compliant | ||
![]() MCP14A0902-E/MS Microchip Technology | 678 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tube | - | - | Active | 2 (1 Year) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | Non-Inverting | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP14A1202-E/MS Microchip Technology | 5 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | Active | 2 (1 Year) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | Non-Inverting | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP14A0901T-E/SN Microchip Technology | 53 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | R-PDSO-G8 | - | - | Inverting | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MCP14A1201-E/SN Microchip Technology | 3782 | - | Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | Active | 3 (168 Hours) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | - | - | R-PDSO-G8 | - | 0.6mA | Inverting | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MCP14A0901-E/MS Microchip Technology | 5 | - | Datasheet | 7 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | High-Side or Low-Side | 0.8V 2V | Automotive grade | -40°C~125°C TA | Tube | - | - | Active | 2 (1 Year) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | 0.65mm | - | - | - | - | S-PDSO-G8 | - | - | Inverting | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() MCP14A1202-E/SN Microchip Technology | 358 |
| Datasheet | 11 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tube | - | - | Active | 3 (168 Hours) | 8 | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | - | - | R-PDSO-G8 | - | 0.6mA | Non-Inverting | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() MCP14A1202T-E/MNY Microchip Technology | 5 |
| Datasheet | 6 Weeks | Surface Mount | 8-WFDFN Exposed Pad | YES | Low-Side | 0.8V 2V | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 8 | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | 0.5mm | - | - | - | - | R-PDSO-N8 | - | 0.6mA | Non-Inverting | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | 0.8mm | 3mm | 2mm | ROHS3 Compliant | ||
![]() MIC4469CN Microchip Technology | 2249 | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | Low-Side | 0.8V 2.4V | - | 0°C~70°C TA | Tube | 2005 | e0 | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | 4.5V~18V | DUAL | - | 240 | 4 | - | not_compliant | 30 | MIC4469 | 14 | - | Not Qualified | - | Inverting, Non-Inverting | TOTEM-POLE | STANDARD | 14ns 13ns | AND GATE BASED MOSFET DRIVER | - | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 μs | 5.588mm | - | 7.62mm | Non-RoHS Compliant |