- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Max Output Current | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Propagation Delay | Supply Current-Max | Input Type | Turn On Delay Time | Output Characteristics | Rise Time | Fall Time (Typ) | Input Characteristics | Rise / Fall Time (Typ) | Interface IC Type | Screening Level | Channel Type | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP14A0304T-E/MNY Microchip Technology | 1119 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | compliant | - | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 0.8mm | 3mm | - | - | - | ||
![]() MCP14A0901T-E/MNY Microchip Technology | 5 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | - | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | 0.8mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MCP14A0901-E/SN Microchip Technology | 5000 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | NO | - | 1.75mm | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MCP14A0902-E/SN Microchip Technology | 146 |
| Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | High-Side or Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0304-E/MNY Microchip Technology | 143 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C | Tube | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | compliant | - | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 0.8mm | 3mm | - | - | - | ||
![]() MCP14A0303T-E/MNY Microchip Technology | 2299 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | YES | - | - | High-Side or Low-Side | 0.8V 2V | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | NO LEAD | - | 2 | - | 0.5mm | compliant | - | - | - | - | R-PDSO-N8 | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | TS 16949 | Independent | 2 | - | - | IGBT | 3A 3A | NO | - | 0.8mm | 3mm | - | - | - | ||
![]() MCP14A0902T-E/MNY Microchip Technology | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | High-Side or Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 22ns 22ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Synchronous | 2 | - | - | N-Channel, P-Channel MOSFET | 9A 9A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC5015BM-TR Microchip Technology | 20 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | High-Side or Low-Side | 0.8V 2V | 30 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | 150°C | -40°C | - | 2.75V~30V | - | - | - | - | - | - | - | - | - | MIC5015 | - | - | 1 | - | - | 30V | 2.75V | - | - | - | - | - | Inverting | 8 ms | - | - | - | - | - | - | - | Single | 1 | - | - | N-Channel MOSFET | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MAQ4123YME-TRVAO Microchip Technology | 37 |
| Datasheet | - | - | - | - | - | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~125°C TJ | Cut Tape (CT) | - | Automotive, AEC-Q100 | - | - | Discontinued | 2 (1 Year) | - | - | - | - | - | - | 4.5V~20V | - | - | - | - | - | - | - | - | - | MAQ4123 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 11ns 11ns | - | - | Independent | 2 | - | - | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC4627EOE713 Microchip Technology | 46 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | High-Side or Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | - | - | 760mW | 4V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | unknown | 1MHz | 40 | TC4627 | 16 | - | - | Not Qualified | 1.5A | - | - | 2.5mA | 760mW | 2.5mA | 55 ns | - | Non-Inverting | 55 ns | - | 40ns | 35 ns | - | 33ns 27ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.06 μs | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | 0.07 μs | 2.64mm | - | 7.495mm | ROHS3 Compliant | Lead Free | ||
![]() MCP14A0453T-E/MNY Microchip Technology | 35 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0455T-E/MNY Microchip Technology | 22 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A0455-E/MNY Microchip Technology | 22 |
| Datasheet | 6 Weeks | - | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | - | - | - | - | 12ns 12ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Independent | 2 | - | - | IGBT | 4.5A 4.5A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP14A1202T-E/SN Microchip Technology | 497 | - | Datasheet | 11 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Low-Side | 0.8V 2V | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 8 | - | - | - | - | - | 4.5V~18V | DUAL | GULL WING | - | 2 | - | - | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | - | - | - | - | 0.6mA | Non-Inverting | - | - | - | - | - | 25ns 25ns | BUFFER OR INVERTER BASED MOSFET DRIVER | - | Single | 1 | 0.037 µs | 12A | IGBT, N-Channel, P-Channel MOSFET | 12A 12A | NO | 0.037 µs | - | 4.9mm | 3.9mm | ROHS3 Compliant | - | ||
![]() MIC4421CM Microchip Technology | 3 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4421 | - | - | - | - | - | - | - | - | - | - | - | - | Inverting | - | - | - | - | - | 20ns 24ns | - | - | Single | 1 | - | - | IGBT, N-Channel MOSFET | 9A 9A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIC4467CN Microchip Technology | 619 | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 4.5V~18V | DUAL | - | 240 | 4 | - | - | not_compliant | - | 30 | MIC4467 | 14 | - | - | Not Qualified | - | - | - | - | - | - | - | - | Inverting | - | TOTEM-POLE | - | - | STANDARD | 14ns 13ns | NAND GATE BASED MOSFET DRIVER | - | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 μs | 5.588mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() MIC4469BN Microchip Technology | 2415 | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2002 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 4.5V~18V | DUAL | - | 240 | 4 | - | - | not_compliant | - | 30 | MIC4469 | 14 | - | - | Not Qualified | - | - | - | - | - | - | - | - | Inverting, Non-Inverting | - | TOTEM-POLE | - | - | STANDARD | 14ns 13ns | AND GATE BASED MOSFET DRIVER | - | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 μs | 5.588mm | - | 7.62mm | Non-RoHS Compliant | - | ||
![]() MIC4424CWM Microchip Technology | 33841 |
| Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | 0°C~150°C TJ | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4424 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 28ns 32ns | - | - | Independent | 2 | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIC4468BWM Microchip Technology | 55 | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~18V | - | - | - | - | - | - | - | - | - | MIC4468 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 14ns 13ns | - | - | Independent | 4 | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIC4468CN Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | NO | - | - | Low-Side | 0.8V 2.4V | - | - | 0°C~70°C TA | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | - | - | - | 4.5V~18V | DUAL | - | 240 | 4 | - | - | not_compliant | - | 30 | MIC4468 | 14 | - | - | Not Qualified | - | - | - | - | - | - | - | - | Non-Inverting | - | TOTEM-POLE | - | - | STANDARD | 14ns 13ns | AND GATE BASED MOSFET DRIVER | - | Independent | 4 | 0.1 μs | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | NO | 0.1 μs | 5.588mm | - | 7.62mm | Non-RoHS Compliant | - |