- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Voltage - Supply | Base Part Number | Input Type | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4102BM Microchip Technology | 518 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 0.8V 2.2V | -40°C~125°C TJ | Tube | 2006 | - | Discontinued | 1 (Unlimited) | 9V~16V | MIC4102 | Non-Inverting | 330ns 200ns | Synchronous | 2 | N-Channel MOSFET | 2A 3A | 118V | Non-RoHS Compliant | ||
![]() MIC4452BM Microchip Technology | 37 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4452 | Non-Inverting | 20ns 24ns | Single | 1 | IGBT, N-Channel MOSFET | 12A 12A | - | Non-RoHS Compliant | ||
![]() MIC4421BM Microchip Technology | 1000 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4421 | Inverting | 20ns 24ns | Single | 1 | IGBT, N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4416BM4 TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | TO-253-4, TO-253AA | SOT-143 | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | IttyBitty® | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4416 | Non-Inverting | 14ns 16ns | Single | 1 | N-Channel MOSFET | 1.2A 1.2A | - | Non-RoHS Compliant | ||
![]() MIC5021BM Microchip Technology | 20 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | High-Side | 0.8V 2V | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | 12V~36V | MIC5021 | Non-Inverting | 400ns 400ns | Single | 1 | IGBT, N-Channel MOSFET | - | - | Non-RoHS Compliant | ||
![]() MIC4422ABM-TR Microchip Technology | 20 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 3V | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4422CM Microchip Technology | 2450 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | 2005 | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | IGBT, N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4422CN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | 2005 | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | IGBT, N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4426CN Microchip Technology | 29000 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tube | 2005 | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4426 | Inverting | 20ns 29ns | Independent | 2 | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | Non-RoHS Compliant | ||
![]() MIC4424BM-TR Microchip Technology | 20 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4424 | Non-Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant | ||
![]() MIC4425CWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Low-Side | 0.8V 2.4V | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4425 | Inverting, Non-Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant | ||
![]() MIC4422ACM-TR Microchip Technology | 20 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 3V | 0°C~150°C TJ | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC5020BM Microchip Technology | 20 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 2V | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | 11V~50V | MIC5020 | Non-Inverting | 700ns 500ns | Single | 1 | N-Channel MOSFET | - | - | Non-RoHS Compliant | ||
![]() MIC4469BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Low-Side | 0.8V 2.4V | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4469 | Inverting, Non-Inverting | 14ns 13ns | Independent | 4 | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | Non-RoHS Compliant | ||
![]() MIC4422AAM Microchip Technology | 37 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Low-Side | 0.8V 3V | -55°C~150°C TJ | Tube | - | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4422ABN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | Low-Side | 0.8V 3V | -40°C~150°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4422 | Non-Inverting | 20ns 24ns | Single | 1 | N-Channel MOSFET | 9A 9A | - | Non-RoHS Compliant | ||
![]() MIC4423BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | 4.5V~18V | MIC4423 | Inverting | 28ns 32ns | Independent | 2 | N-Channel, P-Channel MOSFET | 3A 3A | - | Non-RoHS Compliant | ||
![]() MIC4101BM Microchip Technology | 20 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 0.8V 2.2V | -40°C~125°C TJ | Tube | 2006 | - | Discontinued | 1 (Unlimited) | 9V~16V | MIC4101 | Non-Inverting | 400ns 400ns | Independent | 2 | N-Channel MOSFET | 2A 2A | 118V | Non-RoHS Compliant | ||
![]() MIC4420BMM Microchip Technology | 20 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | Low-Side | 0.8V 2.4V | -40°C~150°C TJ | Tube | 2005 | - | Discontinued | 1 (Unlimited) | 4.5V~18V | MIC4420 | Non-Inverting | 12ns 13ns | Single | 1 | N-Channel, P-Channel MOSFET | 6A 6A | - | Non-RoHS Compliant | ||
![]() MIC4102BM-TR Microchip Technology | 20 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Half-Bridge | 0.8V 2.2V | -40°C~125°C TJ | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | 9V~16V | MIC4102 | Non-Inverting | 330ns 200ns | Synchronous | 2 | N-Channel MOSFET | 2A 3A | 118V | Non-RoHS Compliant |