- Base Part Number
- Channel Type
- Driver Configuration
- Factory Lead Time
- Gate Type
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Microchip PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Driver Configuration | Logic voltage-VIL, VIH | Memory Types | Turn Off Delay Time | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Element Configuration | Nominal Supply Current | RAM Size | Power Dissipation | Output Current | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Max Output Voltage | Data Bus Width | Output Characteristics | Number of Timers/Counters | Rise Time | Fall Time (Typ) | Output Polarity | Core Architecture | Input Characteristics | Rise / Fall Time (Typ) | Max Frequency | Interface IC Type | Channel Type | Number of Programmable I/O | Number of Drivers | Input Bias Current | Turn On Time | Input Current | Output Peak Current Limit-Nom | Gate Type | Current - Peak Output (Source, Sink) | High Side Driver | Turn Off Time | High Side Voltage - Max (Bootstrap) | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC4429YM Microchip Technology | 456 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4429 | - | 1 | - | - | 6A | - | - | 1 | - | 18V | 4.5V | - | - | 450μA | - | 1.04W | 6A | - | 75 ns | Inverting | 75 ns | - | - | - | - | 12ns | 13 ns | - | - | - | 12ns 13ns | - | - | Single | - | 1 | - | - | - | - | N-Channel, P-Channel MOSFET | 6A 6A | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1416RT-E/OT Microchip Technology | 33966 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 390mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1416 | 5 | - | - | - | 1.5A | - | - | - | - | - | - | - | - | 650μA | - | 390mW | 1.5A | 1.1mA | - | Non-Inverting | - | - | - | - | - | 20ns | 20 ns | - | - | - | 20ns 20ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | - | 1.5A | IGBT, N-Channel, P-Channel MOSFET | 1.5A 1.5A | NO | - | - | - | - | 2.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() MIC4423YM-TR Microchip Technology | 9033 |
| Datasheet | 3 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Low-Side | 0.8V 2.4V | - | - | Industrial grade | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4423 | - | 2 | - | - | 3A | - | - | - | - | 18V | 4.5V | - | - | - | - | - | - | - | 75 ns | Inverting | 75 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 28ns 32ns | - | - | Independent | - | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 3A 3A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4605-1YMT-TR Microchip Technology | 3896 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-UFDFN Exposed Pad | 10 | 10-TDFN (2.5x2.5) | Half-Bridge | 0.8V 2.2V | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | 5.5V~16V | - | - | - | - | - | - | - | MIC4605 | - | 2 | - | 1.9V | 1A | - | - | - | - | 16V | 5.25V | - | Dual | 135μA | - | - | - | - | - | Non-Inverting | - | - | - | - | - | 20ns | 20 ns | - | - | - | 20ns 20ns | - | - | Independent | - | 2 | - | - | - | - | N-Channel MOSFET | 1A 1A | - | - | 108V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC428COA Microchip Technology | 24 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | 0°C~70°C TA | Tube | 2003 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC428 | 8 | 2 | - | - | 1.5A | 16V | - | - | - | - | - | - | - | 8mA | - | 470mW | - | 8mA | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | - | - | 30ns | 30 ns | - | - | - | 30ns 30ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 0.075 μs | - | 1.5A | N-Channel, P-Channel MOSFET | 1.5A 1.5A | YES | - | - | 1.42mm | - | 4.9mm | 3.91mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E10-E/SN Microchip Technology | 10 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 699mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | 12V | - | 40 | MCP14E10 | 8 | 2 | Not Qualified | 18V | 3A | - | - | - | - | - | - | - | - | 1.8mA | - | - | 3A | 1.8mA | 65 ns | Non-Inverting | 65 ns | - | - | - | - | 14ns | 17 ns | - | - | - | 25ns 25ns | - | HALF BRIDGE BASED MOSFET DRIVER | Independent | - | - | 10μA | 0.04 μs | 1μA | 3A | IGBT, N-Channel, P-Channel MOSFET | 3A 3A | YES | 0.04 μs | - | 1.25mm | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4423AVOA Microchip Technology | 174 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | TC4423A | 8 | 2 | - | - | 4.5A | - | - | - | - | - | - | - | - | 250μA | - | 610mW | 3A | 2mA | 48 ns | Inverting | 48 ns | - | - | - | - | 35ns | 35 ns | - | - | - | 12ns 12ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | - | - | 3A | N-Channel, P-Channel MOSFET | 4.5A 4.5A | YES | - | - | 1.25mm | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4420CPA Microchip Technology | 1000 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | 25 ns | Commercial grade | - | 0°C~150°C TJ | Tube | 1997 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 730mW | 4.5V~18V | DUAL | - | - | 1 | - | 2.54mm | - | TC4420 | 8 | 1 | - | 18V | 6A | - | - | - | - | - | - | - | - | 3mA | - | 730mW | 6A | 1.5mA | 75 ns | Non-Inverting | 25 ns | -25mV | - | - | - | 60ns | 35 ns | - | - | - | 25ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | - | 10μA | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | 3.3mm | - | 9.46mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4428YMM Microchip Technology | 172 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4428 | - | 2 | - | - | 1.5A | - | - | - | - | 18V | 4.5V | - | - | 1.5mA | - | - | 1.5A | - | 50 ns | Inverting, Non-Inverting | 50 ns | - | - | - | - | 30ns | 20 ns | - | - | - | 20ns 29ns | - | - | Independent | - | 2 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.5A 1.5A | - | - | - | 900μm | - | 3.1mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC4422ZN Microchip Technology | 498 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | 15 ns | Commercial grade | - | 0°C~150°C TJ | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 960mW | 4.5V~18V | DUAL | - | - | 1 | 18V | 2.54mm | - | MIC4422 | - | - | - | 25mV | 9A | - | - | - | - | - | - | - | - | 450μA | - | 960mW | 9A | - | 60 ns | Non-Inverting | 15 ns | - | - | TOTEM-POLE | - | 75ns | 75 ns | TRUE | - | STANDARD | 20ns 24ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Single | - | 1 | - | - | - | 9A | IGBT, N-Channel MOSFET | 9A 9A | NO | - | - | - | - | 9.525mm | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5011YM Microchip Technology | 7 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | High-Side or Low-Side | 2V 4.5V | - | 10 μs | - | - | -40°C~150°C TJ | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | 1.25W | 4.75V~32V | - | - | - | - | - | - | - | MIC5011 | - | 1 | - | - | 20mA | - | - | - | - | 32V | 4.75V | - | - | 8mA | - | 1.25W | - | - | - | Non-Inverting | 25 μs | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | 1 | - | - | - | - | N-Channel MOSFET | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4420VOA Microchip Technology | 389 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 2.4V | EPROM | - | - | Yes | -40°C~150°C TJ | Tube | 2001 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | 470mW | 4.5V~18V | DUAL | GULL WING | 260 | 1 | - | - | 40 | TC4420 | 8 | - | - | - | 6A | - | - | - | I2C, SPI, USART | - | - | 32kB | - | 3mA | 902B | 470mW | - | 1.5mA | 75 ns | Non-Inverting | 75 ns | - | 8b | - | 4 | 35ns | 35 ns | - | PIC | - | 25ns 25ns | 8MHz | - | Single | 50 | 1 | - | - | - | 6A | N-Channel, P-Channel MOSFET | 6A 6A | YES | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14E4-E/MF Microchip Technology | 5000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~150°C TJ | Tube | 2007 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | 4.5V~18V | DUAL | - | 260 | 1 | 12V | - | 40 | MCP14E4 | 8 | - | - | - | 4A | - | - | - | - | - | - | - | - | 2mA | - | - | - | 2mA | 60 ns | Non-Inverting | 60 ns | - | - | - | - | 30ns | 30 ns | - | - | - | 15ns 18ns | - | PUSH-PULL BASED MOSFET DRIVER | Independent | - | 2 | - | 0.07 μs | - | 4A | IGBT, N-Channel, P-Channel MOSFET | 4A 4A | NO | 0.07 μs | - | - | 1mm | 5.99mm | 4.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4425YN Microchip Technology | 9150 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | Low-Side | 0.8V 2.4V | - | 33 ns | Industrial grade | - | -40°C~150°C TJ | Tube | 2005 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 960mW | 4.5V~18V | DUAL | - | - | 2 | - | - | - | MIC4425 | - | 2 | - | 25mV | 3A | - | - | - | - | - | - | - | - | 2mA | - | - | 3A | - | 75 ns | Inverting, Non-Inverting | 33 ns | - | - | - | - | 23ns | 35 ns | - | - | - | 28ns 32ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | - | - | 0.1 μs | - | 3A | N-Channel, P-Channel MOSFET | 3A 3A | NO | 0.1 μs | - | 3.43mm | - | 9.65mm | 6.48mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC4468COE Microchip Technology | 1 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | - | Low-Side | 0.8V 2.4V | - | - | Commercial grade | - | 0°C~150°C TJ | Tube | 2002 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | 30Ohm | Matte Tin (Sn) | - | - | 760mW | 4.5V~18V | DUAL | GULL WING | 260 | 4 | - | 1.27mm | 40 | TC4468 | 16 | 4 | - | 18V | 1.2A | - | - | - | - | - | - | - | - | 4mA | - | 760mW | 1.2A | 4mA | 75 ns | Non-Inverting | 75 ns | - | - | - | - | 25ns | 25 ns | - | - | - | 15ns 15ns | - | AND GATE BASED MOSFET DRIVER | Independent | - | - | 10μA | 0.1 μs | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | 0.1 μs | - | 2.3876mm | - | 10.4648mm | 7.5946mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1426COA713 Microchip Technology | 2586 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Low-Side | 0.8V 3V | - | - | - | - | 0°C~70°C TA | Cut Tape (CT) | 2003 | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 470mW | 4.5V~16V | DUAL | GULL WING | 260 | 2 | - | - | 40 | TC1426 | 8 | - | - | - | 1.2A | - | 4.5/16V | - | - | - | - | - | - | 13mA | - | 470mW | - | 9mA | 75 ns | Inverting | 125 ps | - | - | - | - | 35ns | 25 ns | - | - | - | 35ns 25ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Independent | - | 2 | - | - | - | 1.2A | N-Channel, P-Channel MOSFET | 1.2A 1.2A | YES | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4468YWM Microchip Technology | 5000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | Industrial grade | - | -40°C~85°C TA | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | 1W | 4.5V~18V | - | - | - | - | - | - | - | MIC4468 | - | 4 | - | - | 1.2A | - | - | 4 | - | 18V | 4.5V | - | - | 200μA | - | 1W | 1.2A | - | 75 ns | Non-Inverting | 75 ns | - | - | - | - | 25ns | 25 ns | - | - | - | 14ns 13ns | - | - | Independent | - | 4 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14628-E/MF Microchip Technology | 5000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | 8 | - | Half-Bridge | 0.5V 2V | - | - | Industrial grade | - | -40°C~125°C TJ | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | 40 | MCP14628 | 8 | 2 | - | - | 2A | 5V | 5V | - | - | - | - | - | - | 80μA | - | - | - | - | 30 ns | Non-Inverting | 30 ns | - | - | - | - | 10ns | 10 ns | - | - | - | 10ns 10ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | - | - | - | 0.03 μs | - | 2A | N-Channel MOSFET | 2A 2A | YES | - | 36V | - | 1mm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC4469YWM-TR Microchip Technology | 3000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | Low-Side | 0.8V 2.4V | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | 4.5V~18V | - | - | - | - | - | - | - | MIC4469 | - | 4 | - | - | 1.2A | - | - | - | - | 18V | 4.5V | - | - | - | - | 1W | - | - | 75 ns | Inverting, Non-Inverting | 75 ns | - | - | - | - | 25ns | 25 ns | - | - | - | 14ns 13ns | - | - | Independent | - | 4 | - | - | - | - | N-Channel, P-Channel MOSFET | 1.2A 1.2A | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP14628-E/SN Microchip Technology | 1907 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | Half-Bridge | 0.5V 2V | - | - | Industrial grade | - | -40°C~125°C TJ | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP14628 | 8 | 2 | - | - | 2A | 5V | 5V | - | - | - | - | - | - | 80μA | - | - | 2A | - | 30 ns | Non-Inverting | 30 ns | - | - | - | - | 10ns | 10 ns | - | - | - | 10ns 10ns | - | BUFFER OR INVERTER BASED MOSFET DRIVER | Synchronous | - | - | 250μA | 0.03 μs | - | 2A | N-Channel MOSFET | 2A 2A | YES | - | 36V | 1.4986mm | - | 4.8768mm | 3.9116mm | No | No SVHC | ROHS3 Compliant | Lead Free |