- Number of Channels
- Applications
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Type
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
Attribute column
Manufacturer
Microchip PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Max Output Current | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Current - Supply | Supply Current-Max (Isup) | Internal Switch(s) | Programmable Features | Feature Pins | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2588-2YM-TR Microchip Technology | 47 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.94mm | - | MIC2588 | - | 1 | - | - | 1 | -80V | -19V | 3mA | - | - | - | 3mA | - | No | Current Limit, OVP, Slew Rate, UVLO | DRAIN, OV, /PWRGD, UV | Fault Timeout, Latched Fault | - | - | 4.93mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2587-1YM-TR Microchip Technology | 39 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 10V~80V | - | - | - | - | - | - | 3.94mm | - | MIC2587 | - | 1 | - | - | 1 | 80V | 10V | 2mA | - | - | - | 2mA | - | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, PWRGD, TIMER | Latched Fault | - | - | 4.93mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-MYQS Microchip Technology | 47 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | 1 | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP18480T-I/SS Microchip Technology | 39 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2003 | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | - | DUAL | GULL WING | 260 | 1 | 12V | 0.65mm | 5.3mm | 40 | MCP18480 | 20 | - | - | - | 1 | - | - | - | 800mW | - | YES | - | 25mA | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | CL, DRAINTH, ENABLE, ISET, OVTH, RDISCH, /RESTART, TIMER, OVO, PWRGOOD, UVD, UVHYS, UVTH, VFB, VREFIN, VREFOUT | - | - | - | 7.2mm | 5.25mm | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2587R-1YM-TR Microchip Technology | 2108 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 10V~80V | - | - | - | - | - | - | 3.94mm | - | MIC2587 | - | - | - | - | 1 | 80V | 10V | 2mA | - | - | - | 2mA | - | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, PWRGD, TIMER | Auto Retry | - | - | 4.93mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2085-JYQS-TR Microchip Technology | 33000 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Active | 3 (168 Hours) | - | - | Hot Swap Controller | - | 85°C | -40°C | InfiniBand™ | 2.3V~16.5V | - | - | - | - | - | - | 3.91mm | - | MIC2085 | - | 1 | - | - | 1 | 16.5V | 2.3V | 1.6mA | - | 2.5mA | - | 1.6mA | - | No | Current Limit, Fault Timeout, Slew Rate | CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF | Auto Retry, OVP | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2591B-2YTQ-TR Microchip Technology | 47 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 48-TQFP | 48 | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | - | - | yes | Active | 3 (168 Hours) | 48 | - | Hot Plug Controller | - | - | - | PCI Express® | 3V~3.6V 11V~13V | QUAD | GULL WING | - | 1 | 3.3V | 0.5mm | - | - | MIC2591B | - | 4 | - | 3V | 6 | - | - | - | - | - | YES | - | - | Both | Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | 1.2mm | 7mm | 7mm | No | ROHS3 Compliant | Lead Free | ||
![]() MIC2589-1YM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | -40°C~85°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2589 | - | 1 | - | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | - | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV | Latched Fault | - | - | 8.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583R-LYQS Microchip Technology | 39 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | 1 | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2341-2YTQ Microchip Technology | 280 |
| Datasheet | - | Surface Mount | Surface Mount | 48-TQFP | 48 | 48-TQFP (7x7) | Commercial grade | 0°C~70°C | Tray | 2007 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | 70°C | 0°C | PCI Express® | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | - | MIC2341 | - | - | - | - | 6 | 12V | - | - | - | 5mA | - | - | - | Both | Circuit Breaker, Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, Thermal Limit, UVLO | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MIC2587R-2YM-TR Microchip Technology | 39 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 10V~80V | - | - | - | - | - | - | 3.94mm | - | MIC2587 | - | 1 | - | - | 1 | 80V | 10V | 2mA | - | - | - | 2mA | - | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PWRGD, TIMER | Auto Retry | - | - | 4.93mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2592B-2YTQ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TQFP | 48 | 48-TQFP (7x7) | - | 0°C~70°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | 70°C | 0°C | PCI Express® | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | - | MIC2592B | - | - | - | - | 6 | - | - | - | - | - | - | - | - | Both | Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583R-LYQS-TR Microchip Technology | 19 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | - | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-KYQS-TR Microchip Technology | 47 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | - | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-LYQS-TR Microchip Technology | 39 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | - | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-LYQS Microchip Technology | 39 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | Industrial grade | -40°C~85°C | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | 1 | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-JYQS-TR Microchip Technology | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | - | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | - | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2584-JYTS-TR Microchip Technology | 39 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | e3 | - | Active | 3 (168 Hours) | 16 | EAR99 | Hot Swap Controller | Matte Tin (Sn) - annealed | - | - | General Purpose | 1V~13.2V | DUAL | GULL WING | 260 | 1 | 5V | - | 4.4mm | 40 | MIC2584 | - | - | - | - | 2 | - | - | 1.7mA | - | - | YES | - | - | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR | Latched Fault | - | 1.1mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2590B-2YTQ-TR Microchip Technology | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 48-TQFP | 48 | 48-TQFP (7x7) | - | 0°C~70°C | Tape & Reel (TR) | 2008 | - | - | Active | 3 (168 Hours) | - | - | Hot Plug Controller | - | 70°C | 0°C | PCI | 3.3V 5V ±12V | - | - | - | - | - | - | - | - | MIC2590B | - | 8 | 500mA | - | 10 | - | - | - | - | - | - | - | - | Both | Current Limit, Fault Timeout, Slew Rate | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB | Latched Fault, SMBus, Thermal Limit, UVLO | 1mm | - | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2595-2YM-TR Microchip Technology | 47 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2595 | - | 1 | - | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | - | No | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 | Latched Fault | - | - | 8.64mm | - | - | ROHS3 Compliant | Lead Free |