- Number of Channels
- Applications
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Type
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
Attribute column
Manufacturer
Microchip PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Supply Voltage-Max (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Max Supply Current | Adjustable Threshold | Current - Supply | Internal Switch(s) | Programmable Features | Feature Pins | Features | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2583R-KYQS Microchip Technology | 47 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | Industrial grade | -40°C~85°C | Tube | 2006 | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | 1 | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583R-MYQS Microchip Technology | 39 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | Industrial grade | -40°C~85°C | Tube | 2009 | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | 1 | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2595R-2YM-TR Microchip Technology | 47 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2595 | - | 1 | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | No | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 | Auto Retry | 8.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-KYQS Microchip Technology | 39 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | Industrial grade | -40°C~85°C | Tube | 2009 | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | 1 | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2595-1YM-TR Microchip Technology | 47 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2595 | - | 1 | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | No | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 | Latched Fault | 8.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2595R-1YM-TR Microchip Technology | 47 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2595 | - | 1 | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | No | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, PWRGD1, PWRGD2, PWRGD3 | Auto Retry | 8.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2310-2ZTS-TR Microchip Technology | 47 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | 2008 | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 70°C | 0°C | General Purpose | 10.8V~13.2V | - | - | - | - | - | - | - | - | MIC2310 | - | - | - | 1 | 13.2V | - | 10mA | - | 10mA | - | 10mA | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HV310LG-G Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 540.001716mg | - | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller | - | - | - | -48V | -90V~-10V | - | - | - | - | - | - | - | - | HV310 | - | - | - | 1 | - | - | 550μA | - | 650μA | - | - | No | Current Limit, Fault Timeout, OVP, Slew Rate, UVLO | OV, /PWRGD, UV | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2594-1YM-TR Microchip Technology | 47 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | Obsolete | 3 (168 Hours) | - | - | Hot Swap Controller | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.94mm | - | MIC2594 | - | - | - | 1 | -80V | -19V | 3mA | - | - | - | 3mA | No | Current Limit, Slew Rate, UVLO | DRAIN, OFF, ON, PWRGD | Fault Timeout, Latched Fault | 4.93mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2589R-1YM-TR Microchip Technology | 1918 |
| Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2589 | - | 1 | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV | Auto Retry | 8.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583-MYQS-TR Microchip Technology | 47 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583R-MYQS-TR Microchip Technology | 47 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2583R-KYQS-TR Microchip Technology | 39 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 85°C | -40°C | General Purpose | 2.3V~13.2V | - | - | - | - | - | - | 3.91mm | - | MIC2583 | - | - | - | 1 | 13.2V | 2.3V | 1.5mA | - | 2.5mA | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | 4.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() HV101K5-G Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 4 | - | 188.014037mg | - | -40°C~85°C | Tape & Reel (TR) | 2013 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | ±10V~72V | DUAL | GULL WING | 260 | 1 | 11.5V | 2.3mm | - | 40 | HV101 | R-PDSO-G3 | - | 72V | 1 | - | - | 600mA | 600μA | - | YES | - | No | Circuit Breaker, Fault Timeout, Slew Rate | - | Auto Retry | 6.5mm | 3.5mm | - | ROHS3 Compliant | - | ||
![]() HV100K5-G Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 3 | - | 188.014037mg | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Obsolete | 1 (Unlimited) | 3 | EAR99 | Hot Swap Controller | Matte Tin (Sn) | - | - | -48V | -72V~38V | DUAL | GULL WING | 260 | 1 | 11.5V | - | - | 40 | HV100 | - | - | 72V | 1 | - | - | 600μA | 1mA | 1mA | YES | - | No | - | - | Auto Retry, Fault Timeout, UVLO | 6.5mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2589R-2YM-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2589 | - | 1 | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV | Auto Retry | 8.64mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2310-2ZTS Microchip Technology | 39 | - | Datasheet | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | - | Commercial grade | 0°C~70°C | Tube | - | - | Active | 1 (Unlimited) | - | - | Hot Swap Controller | - | 70°C | 0°C | General Purpose | 10.8V~13.2V | - | - | - | - | - | - | - | - | MIC2310 | - | - | - | 1 | 13.2V | - | 10mA | - | 10mA | - | 10mA | No | Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, OVP, Slew Rate, UVLO | CPRIMARY, CRETRYM, CSLEW, DISCH, ENABLE, HW_FLT, (I_FLT, /I_FLT), OVP, (PWRGD, /PWRGD), S0, S1, SOURCE, UVLO, VISS, VREG | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2341R-2YTQ Microchip Technology | 47 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 48-TQFP | 48 | 48-TQFP (7x7) | - | Commercial grade | 0°C~70°C | Tray | 2007 | - | Active | 3 (168 Hours) | - | - | Hot Plug Controller | - | 70°C | 0°C | PCI Express® | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | - | MIC2341 | - | - | - | 6 | 12V | - | - | - | 5mA | - | - | Both | Circuit Breaker, Current Limit, Fault Timeout, Slew Rate | - | Auto Retry, Thermal Limit, UVLO | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2341-2YTQ-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TQFP | 48 | 48-TQFP (7x7) | - | - | 0°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | Hot Plug Controller | - | 70°C | 0°C | PCI Express® | 3V~3.6V 11V~13V | - | - | - | - | - | - | - | - | MIC2341 | - | - | - | 6 | 12V | - | - | - | 5mA | - | - | Both | Circuit Breaker, Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, Thermal Limit, UVLO | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MIC2589-2YM-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | Obsolete | 1 (Unlimited) | - | - | Hot Swap Controller, Sequencer | - | 85°C | -40°C | -48V | -80V~-19V | - | - | - | - | - | - | 3.9mm | - | MIC2589 | - | 1 | - | 1 | -80V | -19V | 4mA | - | - | - | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV | Latched Fault | 8.64mm | - | - | ROHS3 Compliant | Lead Free |