- Number of Channels
- Applications
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Type
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
Attribute column
Manufacturer
Microchip PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Depth | Base Part Number | Number of Outputs | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Current - Supply | Internal Switch(s) | Programmable Features | Feature Pins | Features | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2587-2YM-TR Microchip Technology | 47 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | Active | 1 (Unlimited) | Hot Swap Controller | 85°C | -40°C | General Purpose | 10V~80V | 3.94mm | MIC2587 | - | 1 | 80V | 10V | 2mA | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PWRGD, TIMER | Latched Fault | 4.93mm | ROHS3 Compliant | - | ||
![]() MIC2589-2YM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | -40°C~85°C | Tube | 2006 | Obsolete | 1 (Unlimited) | Hot Swap Controller, Sequencer | 85°C | -40°C | -48V | -80V~-19V | 3.9mm | MIC2589 | 1 | 1 | 80V | 19V | 4mA | 4mA | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV | Latched Fault | 8.64mm | ROHS3 Compliant | Lead Free | ||
![]() MIC2590B-2BTQ-TR Microchip Technology | 47 | - | Datasheet | - | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | - | 0°C~70°C | Tape & Reel (TR) | 2008 | Discontinued | 3 (168 Hours) | Hot Plug Controller | - | - | PCI | 3.3V 5V ±12V | - | MIC2590B | - | 10 | - | - | - | - | - | Both | Current Limit, Fault Timeout, Slew Rate | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB | Latched Fault, SMBus, Thermal Limit, UVLO | - | Non-RoHS Compliant | - | ||
![]() MIC2583R-MBQS Microchip Technology | 1390 | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | - | - | General Purpose | 2.3V~13.2V | - | MIC2583 | - | 1 | - | - | - | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | - | Non-RoHS Compliant | - | ||
![]() MIC2596-1BTSE-TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 3 (168 Hours) | Hot Swap Controller | - | - | -48V | -70V~-15V | - | MIC2596 | - | 2 | - | - | - | - | 3.3mA | Yes | Circuit Breaker, Fault Timeout | CGATE1, CGATE2, COL1, COL2, CTIMER1, CTIMER2, FAULT1#, FAULT2#, ILIMIT1, ILIMIT2, ON1, ON2 | Auto Retry, Thermal Limit, UVLO | - | Non-RoHS Compliant | - | ||
![]() MIC2580A-1.6BTS Microchip Technology | 1660 | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Hot Swap Controller, Switching Regulator | - | - | CompactPCI™, PCI | 3.3V 5V ±12V | - | MIC2580A | - | 4 | - | - | - | - | - | Both | Current Limit, Fault Timeout, Slew Rate | CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG | Latched Fault, Thermal Limit | - | Non-RoHS Compliant | - | ||
![]() MIC2588-1BM Microchip Technology | 47 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | - | - | -48V | -80V~-19V | - | MIC2588 | - | 1 | - | - | - | - | 3mA | No | Current Limit, OVP, Slew Rate, UVLO | DRAIN, OV, PWRGD, UV | Fault Timeout, Latched Fault | - | Non-RoHS Compliant | - | ||
![]() MIC2587-1BM Microchip Technology | 47 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C | Tube | 2004 | Discontinued | 1 (Unlimited) | Hot Swap Controller | - | - | General Purpose | 10V~80V | - | MIC2587 | - | 1 | - | - | - | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, PWRGD, TIMER | Latched Fault | - | Non-RoHS Compliant | - | ||
![]() MIC2583-LBQS Microchip Technology | 1272 | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | - | - | General Purpose | 2.3V~13.2V | - | MIC2583 | - | 1 | - | - | - | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Latched Fault | - | Non-RoHS Compliant | - | ||
![]() MIC2583R-KBQS Microchip Technology | 1063 | - | Datasheet | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller | - | - | General Purpose | 2.3V~13.2V | - | MIC2583 | - | 1 | - | - | - | - | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | - | Non-RoHS Compliant | - | ||
![]() MIC2586R-1YM Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tube | 2004 | Obsolete | 1 (Unlimited) | Hot Swap Controller, Sequencer | - | - | General Purpose | 10V~80V | - | MIC2586 | - | 1 | - | - | - | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, PGTIMER, PWRGD1, PWRGD2, PWRGD3, TIMER | Auto Retry | - | ROHS3 Compliant | - | ||
![]() MIC2586R-2YM Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tube | 2004 | Obsolete | 1 (Unlimited) | Hot Swap Controller, Sequencer | - | - | General Purpose | 10V~80V | - | MIC2586 | - | 1 | - | - | - | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Auto Retry | - | ROHS3 Compliant | - | ||
![]() MIC2086-JYQS TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | 20-SSOP (0.154, 3.90mm Width) | - | 20-QSOP | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | Hot Swap Controller | - | - | InfiniBand™ | 2.3V~16.5V | - | MIC2086 | - | 1 | - | - | - | - | 1.6mA | No | Current Limit, Fault Timeout, Slew Rate | CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF | Auto Retry, OVP | - | ROHS3 Compliant | - | ||
![]() MIC2580A-1.0YTS Microchip Technology | 5000 | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | -40°C~85°C | Tube | - | Obsolete | 1 (Unlimited) | Hot Swap Controller, Switching Regulator | - | - | CompactPCI™, PCI | 3.3V 5V ±12V | - | MIC2580A | - | 4 | - | - | - | - | - | Both | Current Limit, Fault Timeout, Slew Rate | CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG | Latched Fault, Thermal Limit | - | ROHS3 Compliant | - | ||
![]() MIC2586-2BM Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tube | 2012 | Obsolete | 1 (Unlimited) | Hot Swap Controller, Sequencer | - | - | General Purpose | 10V~80V | - | MIC2586 | - | 1 | - | - | - | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Latched Fault | - | Non-RoHS Compliant | - | ||
![]() MIC2592B-2BTQ Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | - | 0°C~70°C | Tube | 2005 | Obsolete | 3 (168 Hours) | Hot Plug Controller | - | - | PCI Express® | 3V~3.6V 11V~13V | - | MIC2592B | - | 6 | - | - | - | - | - | Both | Current Limit, Fault Timeout, Slew Rate | - | Latched Fault, SMBus, Thermal Limit, UVLO | - | Non-RoHS Compliant | - | ||
![]() MIC2586-2YM TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | Hot Swap Controller, Sequencer | - | - | General Purpose | 10V~80V | - | MIC2586 | - | 1 | - | - | - | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Latched Fault | - | ROHS3 Compliant | - | ||
![]() MIC2590B-2BTQ Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-TQFP | - | 48-TQFP (7x7) | - | 0°C~70°C | Tube | 2008 | Obsolete | 3 (168 Hours) | Hot Plug Controller | - | - | PCI | 3.3V 5V ±12V | - | MIC2590B | - | 10 | - | - | - | - | - | Both | Current Limit, Fault Timeout, Slew Rate | 12VSLEWA, 12SLEWB, AUXENA, AUXENB, CFILTERA, CFILTERB, /FAULTA, /FAULTB, GPIA, GPIB, /INT, ONA, ONB | Latched Fault, SMBus, Thermal Limit, UVLO | - | Non-RoHS Compliant | - | ||
![]() MIC2586R-2BM Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tube | 2012 | Obsolete | 1 (Unlimited) | Hot Swap Controller, Sequencer | - | - | General Purpose | 10V~80V | - | MIC2586 | - | 1 | - | - | - | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Auto Retry | - | Non-RoHS Compliant | - | ||
![]() MIC2586R-2YM TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | -40°C~85°C | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | Hot Swap Controller, Sequencer | - | - | General Purpose | 10V~80V | - | MIC2586 | - | 1 | - | - | - | - | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PGTIMER, /PWRGD1, /PWRGD2, PWRGD3, TIMER | Auto Retry | - | ROHS3 Compliant | - |