- Number of Channels
- Applications
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Type
- Internal Switch(s)
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Mount
Attribute column
Manufacturer
Microchip PMIC - Hot Swap Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Voltage - Supply | Base Part Number | Number of Channels | Current - Supply | Internal Switch(s) | Programmable Features | Feature Pins | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2585-1JBTS Microchip Technology | 1737 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2589R-1BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tube | 2006 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2589 | 1 | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, PWRGD1, PWRGD2, PWRGD3, UV | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2583R-JBQS Microchip Technology | 2760 | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 2.3V~13.2V | MIC2583 | 1 | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2585-2KBTS-TR Microchip Technology | 47 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2585-1MBTS-TR Microchip Technology | 39 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2585-2MBTS-TR Microchip Technology | 47 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2583R-JBQS-TR Microchip Technology | 47 | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 2.3V~13.2V | MIC2583 | 1 | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2585-2KBTS Microchip Technology | 47 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2587-2BM Microchip Technology | 47 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | 2004 | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 10V~80V | MIC2587 | 1 | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, /PWRGD, TIMER | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2589-2BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tape & Reel (TR) | 2006 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2589 | 1 | 4mA | No | Current Limit, Fault Timeout, OVP, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OV, /PWRGD1, /PWRGD2, /PWRGD3, UV | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2596-1BTSE Microchip Technology | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | -40°C~85°C | Tube | - | Discontinued | 3 (168 Hours) | Hot Swap Controller | -48V | -70V~-15V | MIC2596 | 2 | 3.3mA | Yes | Circuit Breaker, Fault Timeout | CGATE1, CGATE2, COL1, COL2, CTIMER1, CTIMER2, FAULT1#, FAULT2#, ILIMIT1, ILIMIT2, ON1, ON2 | Auto Retry, Thermal Limit, UVLO | Non-RoHS Compliant | ||
![]() MIC2596-2BTSE Microchip Technology | In Stock | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | 20-TSSOP-EP | -40°C~85°C | Tube | - | Obsolete | 3 (168 Hours) | Hot Swap Controller | -48V | -70V~-15V | MIC2596 | 2 | 3.3mA | Yes | Circuit Breaker, Fault Timeout | CGATE1, CGATE2, COL1, COL2, CTIMER1, CTIMER2, FAULT1#, FAULT2#, ILIMIT1, ILIMIT2, /ON1, /ON2 | Auto Retry, Thermal Limit, UVLO | Non-RoHS Compliant | ||
![]() MIC2595R-2BM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | -48V | -80V~-19V | MIC2595 | 1 | 4mA | No | Current Limit, Fault Timeout, UVLO | CFILTER, CNLD, DRAIN, PGTIMER, OFF, ON, /PWRGD1, /PWRGD2, /PWRGD3 | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2597-2BTS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | -40°C~85°C | Tube | 2002 | Obsolete | 1 (Unlimited) | Hot Swap Controller | -48V | -70V~-15V | MIC2597 | 2 | 3.3mA | Yes | Circuit Breaker, Fault Timeout | CGATE1, CGATE2, COL1, COL2, CTIMER1, CTIMER2, FAULT1#, FAULT2#, ILIMIT1, ILIMIT2, /ON1, /ON2 | Latched Fault, Thermal Limit, UVLO | Non-RoHS Compliant | ||
![]() MIC2585-1MBTS Microchip Technology | 47 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tube | 2005 | Discontinued | 1 (Unlimited) | Hot Swap Controller, Sequencer | General Purpose | 1V~13.2V | MIC2585 | 2 | 1.7mA | No | Fault Timeout, OVP, Slew Rate, UVLO | CDLY, CFILTER, CPOR, DIS1, DIS2, /FAULT, FB1, FB2, ON, OV1, OV2, PG1, PG2, /POR, TRK | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2584-KBTS TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C | Tape & Reel (TR) | 2005 | Obsolete | 1 (Unlimited) | Hot Swap Controller | General Purpose | 1V~13.2V | MIC2584 | 2 | 1.7mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, /FAULT, FB1, FB2, ON, /POR | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2583R-KBQS-TR Microchip Technology | 47 | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 2.3V~13.2V | MIC2583 | 1 | 1.5mA | No | Fault Timeout, Slew Rate, UVLO | CFILTER, CPOR, DIS, /FAULT, FB, ON, /POR, PWRGD | Auto Retry | Non-RoHS Compliant | ||
![]() MIC2587-1BM-TR Microchip Technology | 39 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | Hot Swap Controller | General Purpose | 10V~80V | MIC2587 | 1 | 2mA | No | Current Limit, Fault Timeout, Slew Rate, UVLO | FB, ON, PWRGD, TIMER | Latched Fault | Non-RoHS Compliant | ||
![]() MIC2580A-1.0BTS Microchip Technology | 19 | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C | Tube | - | Discontinued | 1 (Unlimited) | Hot Swap Controller, Switching Regulator | CompactPCI™, PCI | 3.3V 5V ±12V | MIC2580A | 4 | - | Both | Current Limit, Fault Timeout, Slew Rate | CRST, CSLEW, CSTART, /EPWRGD, /FAULT, /LPCIRST, /ON, /PCIRST, /POR, VPCHG | Latched Fault, Thermal Limit | Non-RoHS Compliant | ||
![]() MIC2085-JBQS Microchip Technology | 39 | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | -40°C~85°C | Tube | 2006 | Discontinued | 1 (Unlimited) | Hot Swap Controller | InfiniBand™ | 2.3V~16.5V | MIC2085 | 1 | 1.6mA | No | Current Limit, Fault Timeout, Slew Rate | CFILTER, COMP+, COMP-, COMPOUT, CPOR, CRWBR, DIS, /FAULT, FB, ON, OV, /POR, PWRGD, REF | Auto Retry, OVP | Non-RoHS Compliant |