- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Supply
- Internal Switch(s)
- Mounting Type
- Operating Temperature
- Package / Case
- Ratio - Input:Output
- Supplier Device Package
- Type
Attribute column
Manufacturer
Microchip PMIC - OR Controllers, Ideal Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Transistor Element Material | Number of Elements | Operating Temperature | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Terminal Position | Terminal Form | Base Part Number | JESD-30 Code | Number of Outputs | Max Output Current | Configuration | Max Supply Voltage | Operating Supply Current | Operating Mode | Output Current | Current - Supply | FET Type | Transistor Application | Polarity/Channel Type | Ratio - Input:Output | Internal Switch(s) | FET Technology | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD70224ILQ-TR Microchip Technology | 22895 | - | Datasheet | 3 Weeks | IN PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 40-VFQFN Exposed Pad, 32 Leads | - | 40-QFN (6x8) | - | - | -40°C~125°C | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | Bridge Rectifier | 125°C | -40°C | Power Over Ethernet (PoE) | 57V Max | - | - | - | - | 1 | - | - | 57V | - | - | 2A | 900μA | N-Channel | - | - | Bridge (2) | Yes | - | 125°C | 85°C | 1.05mm | RoHS Compliant | ||
![]() PD70224LILQ-TR Microchip Technology | 800 | - | - | 2 Weeks | IN PRODUCTION (Last Updated: 2 weeks ago) | - | - | - | YES | - | SILICON | 8 | - | Tape & Reel (TR) | Active | 3 (168 Hours) | 32 | EAR99 | - | - | - | - | - | QUAD | NO LEAD | - | R-PQSO-N32 | - | - | COMPLEX | - | - | DEPLETION MODE | - | - | - | SWITCHING | N-CHANNEL | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | RoHS Compliant | ||
![]() MIC1344YFT-T5 Microchip Technology | In Stock | - | Datasheet | - | - | - | Surface Mount | 12-UFQFN Exposed Pad | - | 12-FTQFN (2x2) | - | - | -40°C~125°C | Tape & Reel (TR) | Active | 3 (168 Hours) | - | - | Source Selector Switch | - | - | - | 2.8V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 11μA | - | - | - | 2:1 | Yes | - | - | - | - | ROHS3 Compliant | ||
![]() MIC1344YFT-TR Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-UFQFN Exposed Pad | - | 12-FTQFN (2x2) | - | - | -40°C~125°C | Tape & Reel (TR) | Obsolete | 1 (Unlimited) | - | - | Source Selector Switch | 125°C | -40°C | - | 2.8V~5.5V | - | - | MIC1344 | - | - | 3A | - | - | 11μA | - | - | 11μA | - | - | - | 2:1 | Yes | - | - | - | - | ROHS3 Compliant |


Product
Brand
Articles
Tools