- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Number of Bits | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Logic Function | Number of Inputs | Max Input Voltage | Direction | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Threshold Voltage | Ratio - Input:Output | Voltage - Load | Fault Protection | Number of Drivers | Number of Input Lines | Turn On Time | Number of Output Lines | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC94164YCS-TR Microchip Technology | 18000 | - | Datasheet | 2 Weeks | - | Surface Mount | 6-WFBGA, WLCSP | - | 6 | 6-WLCSP (1x1.5) | - | - | 25 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | 17.5mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC94164 | 1 | - | - | P-Channel | 3A | 5.5V | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | - | 35μA | - | - | Non-Inverting | 10 μs | General Purpose | - | - | - | - | - | - | - | 5.5V | - | 1:1 | 1.7V~5.5V | Reverse Current | - | - | - | - | - | - | 14.5mOhm | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026-2YM-TR Microchip Technology | 20000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 90mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.25A | - | MIC2026 | 2 | - | - | N-Channel | 500mA | - | - | - | - | - | On/Off | - | 5.5V | 2.7V | - | 500mA | 20μA | - | High Side | - | Not Required | - | - | - | Non-Inverting | 5 ms | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 90mOhm | - | - | - | - | - | Slew Rate Controlled, Status Flag | 1.63mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026-1YM Microchip Technology | 1600 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | 90mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.25A | 40 | MIC2026 | 2 | - | 6V | N-Channel | 500mA | - | - | - | - | - | On/Off | - | - | - | - | - | 5μA | - | High Side | 500mA | Not Required | - | - | - | Non-Inverting | 5 ms | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 5000 μs | - | - | 0.9A | 90m Ω | 140mOhm | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | Slew Rate Controlled, Status Flag | 1.73mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026-1YM-TR Microchip Technology | 40000 | - | Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MIC2026 | 2 | Not Qualified | 6V | N-Channel | - | - | - | - | - | - | On/Off | - | - | - | - | - | 100μA | - | High Side | 500mA | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 5000 μs | - | - | 0.9A | 90m Ω | - | 100 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | 85°C | - | Slew Rate Controlled, Status Flag | 1.73mm | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2026-2YM Microchip Technology | 6569 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | - | Active | 1 (Unlimited) | - | - | 90mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.25A | - | MIC2026 | 2 | - | 6V | N-Channel | 500mA | - | - | - | 2 | - | On/Off | - | 5.5V | 2.7V | - | - | 20μA | - | High Side | 500mA | Not Required | - | - | - | Non-Inverting | 5 ms | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 500mA | - | 90mOhm | 140mOhm | - | - | 85°C | - | Slew Rate Controlled, Status Flag | 1.73mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2076-1YM Microchip Technology | 9780 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | 90mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.25A | 40 | MIC2076 | 2 | - | 6V | N-Channel | 500mA | - | - | - | - | - | On/Off | - | - | - | - | - | 5μA | - | High Side | - | Not Required | - | - | - | Non-Inverting | 5 μs | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 5.5V | 2.7V | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 5000 μs | - | - | 0.9A | 90m Ω | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | Slew Rate Controlled, Status Flag | 1.63mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2505YM Microchip Technology | 431 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 20 μs | - | -40°C~85°C TA | Tube | 1998 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | 75mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 2A | 40 | MIC2505 | 1 | - | - | N-Channel | 2A | - | - | - | 1 | - | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 2A | - | High Side | - | Not Required | - | - | NO | Non-Inverting | 2 ms | General Purpose | 2.7V | - | - | 7.5V | - | - | - | 7.5V | - | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | - | - | - | - | 30m Ω | 35mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026A-1YM Microchip Technology | 63125 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | 100mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2026 | 2 | - | - | N-Channel | 500mA | - | - | - | 2 | 5.5V | On/Off | - | 5.5V | 2.7V | - | - | 5μA | 1.25A | High Side | - | Not Required | - | - | - | Non-Inverting | 5 ms | General Purpose | - | - | - | - | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | Slew Rate Controlled, Status Flag | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2005A-1YM5-TR Microchip Technology | 6000 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | 170mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 500mA | - | MIC2005A | 1 | - | - | P-Channel | 500mA | - | - | - | 1 | - | On/Off | - | 5.5V | 2.5V | - | 500mA | 300μA | - | High Side | - | Not Required | - | - | - | Non-Inverting | 1.5 ms | General Purpose | 2.5V | - | - | 5.5V | - | - | - | 5.5V | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 170mOhm | - | - | - | - | - | - | 1.3mm | - | 2.9mm | 1.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2025-1YM-TR Microchip Technology | 300 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SOICN-8LD-PL-1 | - | 50 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | e4 | Active | 1 (Unlimited) | 8 | EAR99 | 140mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.25A | 40 | MIC2025 | 2 | - | 6V | N-Channel | 500mA | - | - | - | 1 | - | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 750nA | - | High Side | 500mA | Not Required | - | - | NO | Non-Inverting | 2.5 ms | General Purpose | - | - | - | - | - | 2.3ms | 50 μs | 5.5V | - | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 1 | - | - | - | - | - | 90m Ω | - | - | - | 85°C | - | Slew Rate Controlled, Status Flag | 1.73mm | - | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5821YN Microchip Technology | 10000 | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 1 | - | - | -55°C~85°C TA | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | - | DUAL | - | 260 | 8 | 5V | 2.54mm | - | - | MIC5821 | 8 | - | 50V | Bipolar | 500mA | - | Non-Inverting | - | - | - | Strobe, Serial | - | - | - | - | - | 4.5mA | - | Low Side | 500mA | 3.5V~15V | - | - | - | - | - | Latched Driver | - | Latch, Shift Register | - | - | Unidirectional | - | - | - | - | 1:8 | 50V Max | - | - | - | - | 9 | - | - | - | - | - | - | 85°C | - | - | 3.937mm | - | 19.81mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026A-1YM-TR Microchip Technology | 2500 | - | Datasheet | 21 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2026 | 2 | - | - | N-Channel | 500mA | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 100mOhm | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2009YM6-TR Microchip Technology | 11780 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | 70mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2009 | 1 | - | 6V | P-Channel | 2A | - | - | - | 1 | - | On/Off | - | 5.5V | 2.5V | - | - | 330μA | - | High Side | - | Not Required | - | - | - | Non-Inverting | 1.5 ms | General Purpose | 2.5V | - | - | 5.5V | - | - | - | 5.5V | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | - | 1.3mm | - | 2.9mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2076-1YM-TR Microchip Technology | 534 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | 140mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 1.25A | 40 | MIC2076 | 2 | - | 6V | N-Channel | 500mA | - | - | - | - | - | On/Off | - | - | - | - | - | 5μA | - | High Side | - | Not Required | - | - | - | Non-Inverting | 5 μs | General Purpose | - | - | - | - | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 90m Ω | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1.73mm | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5801YWM Microchip Technology | 590 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOIC | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC5801 | 8 | - | 50V | Bipolar | 500mA | - | Non-Inverting | - | 8 | - | Strobe, Parallel | 1 | 12V | 5V | - | - | 1mA | - | Low Side | 500mA | - | - | 8 | - | - | - | Latched Driver | - | Latch | - | - | - | - | - | - | - | 1:1 | 50V Max | - | - | 4 | - | 4 | - | - | - | - | - | - | - | - | - | 2.36mm | - | 15.42mm | 7.52mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2981/82YN Microchip Technology | 50000 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | e3 | Active | 1 (Unlimited) | 18 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | LG-MAX | DUAL | - | 260 | 8 | 35V | 2.54mm | - | 30 | MIC2981/82 | - | - | 50V | Bipolar | 500mA | - | - | 5V | - | - | On/Off | 1 | - | - | - | - | 10mA | - | High Side | 500mA | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | 5V~50V | - | - | - | 2 μs | 8 | - | 0.35A | - | - | - | TRANSIENT | - | - | - | - | - | 23.37mm | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5891YWM Microchip Technology | 2553 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | 1 | - | Industrial grade | -55°C~125°C TA | Tube | 2005 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 500mA | - | MIC5891 | 8 | - | 50V | Bipolar | 500mA | 9V | Non-Inverting | - | 1 | - | Strobe, Serial | 1 | 12V | 5V | - | - | 10mA | - | High Side | 500mA | 4.5V~15V | - | 8 | - | Non-Inverting | - | Latched Driver | - | Shift Register | - | - | Unidirectional | - | - | - | - | 1:8 | 5V~50V | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | - | 2.39mm | - | 10.39mm | 7.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2506YM Microchip Technology | 50 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | 20 μs | Industrial grade | -40°C~85°C TA | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | - | 75mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1A | - | MIC2506 | 2 | - | - | N-Channel | 1A | 7.5V | - | - | 2 | - | On/Off | - | 7.5V | 2.7V | - | 1A | 1A | - | High Side | - | Not Required | - | - | - | Non-Inverting | 2 ms | General Purpose | 2.7V | - | - | 7.5V | - | - | - | 7.5V | - | 1:2 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | - | - | 1A | - | 75mOhm | 35mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2076-2YM Microchip Technology | 3 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 100 μs | - | -40°C~85°C TA | Tube | 2007 | - | e4 | Active | 1 (Unlimited) | 8 | EAR99 | 90mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.25A | 40 | MIC2076 | 2 | - | - | N-Channel | 500mA | - | - | - | - | - | On/Off | - | - | - | - | - | 20μA | - | High Side | - | Not Required | - | - | - | Non-Inverting | 5 μs | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 5000 μs | - | - | 0.9A | 90m Ω | 140mOhm | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | Slew Rate Controlled, Status Flag | 1.63mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2009A-1YM6-TR Microchip Technology | 1000 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | 170mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2009A | 1 | - | - | P-Channel | 900mA | - | - | - | 1 | - | On/Off | - | - | - | - | 900mA | - | - | High Side | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | 2.5V | - | 1 | 5.5V | - | - | - | 5.5V | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 170mOhm | - | - | - | - | - | - | 1.3mm | - | 2.9mm | 1.75mm | - | No SVHC | ROHS3 Compliant | Lead Free |