- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Base Part Number | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Fault Protection | Screening Level | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCS2113T-1-V/G4 Microchip Technology | 25 |
| Datasheet | 7 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 20 | - | - | - | - | - | - | QUAD | NO LEAD | 1 | 5V | 0.5mm | - | - | 2 | - | - | - | - | 5.5V | 4.5V | 2 | I2C, SMBus | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 4.5V~5.5V | - | YES | - | - | - | USB Switch | - | - | - | - | 1:1 | 2.9V~5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | TS 16949 | - | - | 40m Ω | - | - | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2544-1BM Microchip Technology | 25 | - | Datasheet | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | -40°C~85°C TA | Tube | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | 80mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2544 | 1 | - | N-Channel | 1.5A | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | 80mOhm | 120mOhm | - | - | - | Status Flag | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MIC2549A-2YTS-TR Microchip Technology | 24 | - | Datasheet | 4 Weeks | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | 14-TSSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2549A | 1 | - | N-Channel | 3A | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | 35mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2548A-1YMM Microchip Technology | 7 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | 30 μs | - | -40°C~85°C TA | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2548A | 1 | - | N-Channel | 1.5A | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | 160μA | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | - | USB Switch | 2.7V | - | 5.5V | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | 80mOhm | - | - | - | - | Status Flag | 920μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() MIC2545A-2YN Microchip Technology | 24 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 25 μs | - | -40°C~85°C TA | Tube | 2000 | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | 50mOhm | MATTE TIN | - | - | - | DUAL | - | 1 | 5V | - | - | MIC2545A | 1 | - | N-Channel | 3A | - | - | - | - | On/Off | - | - | - | - | 90μA | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | - | USB Switch | 2.7V | 2 | 5.5V | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | 5000 μs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SOURCE | - | Slew Rate Controlled, Status Flag | 3.81mm | - | 9.53mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2039FYM6-TR Microchip Technology | 16 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | -40°C~125°C TJ | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | MIC2039 | 1 | - | P-Channel | 2.5A | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | 75mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC59P50YWM-TR Microchip Technology | 16 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | 24 | - | - | - | - | - | 1.4W | DUAL | GULL WING | 1 | 5V | 1.27mm | - | MIC59P50 | 8 | - | Bipolar | 500mA | - | - | 4V | - | Strobe, Parallel | - | - | - | - | - | Low Side | - | - | - | - | - | - | 80V | Latched Driver | - | - | - | - | 1:1 | 5V~12V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 0.5A | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | 3.5V | Status Flag | - | 2.64mm | 15.42mm | 7.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2040-1YMM-TR Microchip Technology | 2205 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-MSOP | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2040 | 1 | - | N-Channel | 1.5A | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | 1.6V~5.5V | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | 50mOhm | - | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC94072YMT-TR Microchip Technology | 41 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad, 4-TMLF® | - | 4 | 4-TMLF® (1.2x1.6) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | MIC94072 | 1 | - | P-Channel | 1.2A | - | - | - | - | On/Off | - | - | - | - | - | High Side | 1.2A | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | 100mOhm | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2033-12BYM6-TR Microchip Technology | 7 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | MIC2033 | 1 | - | P-Channel | 1.2A | - | - | - | - | On/Off | - | - | - | 1.2A | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 75mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC94165YCS-TR Microchip Technology | 62 | - | Datasheet | 30 Weeks | - | Surface Mount | 6-WFBGA, WLCSP | - | 6 | 6-WLCSP (1x1.5) | 25 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | 17.5mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | MIC94165 | 1 | - | P-Channel | 3A | 5.5V | - | - | - | On/Off | - | - | - | 3A | - | High Side | - | - | 35μA | - | Non-Inverting | 10 μs | - | General Purpose | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | Reverse Current | - | - | - | 14.5mOhm | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC94081YFT-TR Microchip Technology | 4500 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UFDFN, 4-TMLF® | - | 4 | 4-TMLF® (0.85x0.85) | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 67MOhm | - | 125°C | -40°C | - | - | - | - | - | - | 2A | MIC94081 | 1 | - | P-Channel | 2A | - | - | - | 1 | On/Off | - | - | - | - | - | High Side | 2A | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | 67mOhm | - | - | - | - | Load Discharge | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5801BN Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 22-DIP (0.400, 10.16mm) | - | - | 22-PDIP | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC5801 | 8 | - | Bipolar | - | - | - | - | - | Strobe, Parallel | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | Latched Driver | - | - | - | - | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIC2547-2YM-TR Microchip Technology | 7 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | yes | Active | 1 (Unlimited) | 16 | - | - | - | - | - | - | DUAL | GULL WING | 1 | 3.3V | - | - | MIC2547 | 2 | - | N-Channel | 1.5A | - | 5.5V | - | - | On/Off | - | - | - | - | - | High Side | 1.5A | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | 5 μs | - | 80m Ω | - | OVER CURRENT; THERMAL | - | - | Status Flag | - | 1.895mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCS2112T-1-V/G4-V01 Microchip Technology | 388 | - | Datasheet | 18 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | 20-QFN (4x4) | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | UCS2112 | 2 | - | - | 3A | - | - | - | - | I2C, SMBus | - | - | - | - | - | High Side | - | 4.5V~5.5V | - | - | - | - | - | USB Switch | - | - | - | - | 1:1 | 2.9V~5.5V | Current Limiting (Adjustable), UVLO | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC5841BN Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | 18-DIP (0.300, 7.62mm) | - | - | 18-DIP | - | - | -55°C~85°C TA | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC5841 | 8 | - | Bipolar | - | - | - | - | - | Strobe, Serial | - | - | - | - | - | Low Side | - | - | - | - | Non-Inverting | - | - | Latched Driver | - | - | - | - | 1:8 | 15V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIC2014-0.8YML-TR Microchip Technology | 7 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-VDFN Exposed Pad, 6-MLF® | - | 6 | 6-MLF® (2x2) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 100MOhm | - | 85°C | -40°C | - | - | - | - | - | - | 800mA | MIC2014 | 1 | - | P-Channel | 800mA | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | - | 70mOhm | - | - | - | - | Load Discharge | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2039AYM6-T5 Microchip Technology | 7 |
| Datasheet | 7 Weeks | - | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | MIC2039 | 1 | - | P-Channel | 2.5A | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | 75mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2548-2YM-TR Microchip Technology | 45 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2548 | 1 | - | N-Channel | 1.5A | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | 80mOhm | - | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2013-1.2YM5-TR Microchip Technology | 45 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 100MOhm | - | 85°C | -40°C | - | - | - | - | - | - | 1.2A | MIC2013 | 1 | 6V | P-Channel | 1.2A | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |