- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Base Part Number | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Fault Protection | Screening Level | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2026A-2YM-TR Microchip Technology | 2473 | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2026 | 2 | - | N-Channel | 500mA | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 100mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2033-10BYMT-TR Microchip Technology | 45 | - | Datasheet | 19 Weeks | - | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | 6-TDFN (2x2) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | MIC2033 | 1 | - | P-Channel | 1A | - | - | - | - | On/Off | - | - | - | 1A | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 75mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() UCS2113T-2-V/G4 Microchip Technology | 45 |
| Datasheet | 7 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | YES | - | - | - | Automotive grade | -40°C~105°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | 20 | - | - | - | - | QUAD | NO LEAD | 1 | 5V | 0.5mm | - | - | 2 | - | - | - | - | 5.5V | 4.5V | 1 | I2C, SMBus | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 4.5V~5.5V | - | YES | - | - | USB Switch | - | 1:1 | 2.9V~5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | TS 16949 | - | 40m Ω | - | - | - | - | 0.9mm | 4mm | 4mm | - | - | ROHS3 Compliant | - | ||
![]() MIC2033-10AYMT-TR Microchip Technology | 45 | - | Datasheet | 19 Weeks | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-TDFN (2x2) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | 125°C | -40°C | - | - | - | - | - | - | - | MIC2033 | 1 | - | P-Channel | 1A | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 75mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2562A-1YTS-TR Microchip Technology | 7 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | 1 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | Active | 1 (Unlimited) | - | 5Ohm | 85°C | -40°C | - | - | - | - | - | - | 400mA | MIC2562A | 2 | - | N-Channel | 200mA | 15V | - | - | - | Logic | - | - | - | - | - | Low Side | 200mA | Not Required | 100μA | - | Non-Inverting | 250 μs | PCMCIA Switch | - | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | Status Flag | 900μm | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2043-2YTS Microchip Technology | 7 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | -40°C~85°C TA | Tube | 2005 | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2043 | 1 | 6V | N-Channel | 3A | - | - | - | - | On/Off | 5.5V | - | - | 3A | - | High Side | - | 1.6V~5.5V | - | - | Non-Inverting | - | General Purpose | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | - | 40mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2018YM6-TR Microchip Technology | 7 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2018 | 1 | 6V | P-Channel | 2A | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | 70mOhm | - | - | Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2548-1YM-TR Microchip Technology | 16 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2548 | 1 | - | N-Channel | 1.5A | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | 80mOhm | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2098-1YMT-TR Microchip Technology | 16 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | 6-TMLF® (1.6x1.6) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | Active | 1 (Unlimited) | - | 170mOhm | 85°C | -40°C | - | - | - | - | - | - | 900mA | MIC2098 | 1 | - | P-Channel | 900mA | - | - | - | - | On/Off | - | - | - | 900mA | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 170mOhm | - | - | Slew Rate Controlled | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2536-2YMM Microchip Technology | 32 | - | - | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 130 μs | - | -40°C~85°C TA | Tube | 2002 | - | Active | 1 (Unlimited) | 8 | 700mOhm | - | - | - | DUAL | GULL WING | 2 | 5V | 0.65mm | - | MIC2536 | 2 | 6V | N-Channel | 150mA | - | 5.5V | - | - | On/Off | - | - | - | - | 5μA | High Side | - | Not Required | - | - | Non-Inverting | 1.5 ms | USB Switch | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current | - | 0.5A | 400m Ω | OVER CURRENT; THERMAL | SINK | Slew Rate Controlled, Status Flag | - | 1.09mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() U6032B-MY Microchip Technology | 40000 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | -40°C~125°C TA | Tube | 2011 | - | Obsolete | 1 (Unlimited) | - | 50kOhm | 125°C | -40°C | - | - | - | - | - | - | - | U6032B | 1 | - | Bipolar | - | - | - | - | - | On/Off | 6V | 4.3V | - | 300mA | 1.3mA | Low Side | - | - | 2mA | - | - | - | General Purpose | - | 1:1 | 6V~24V | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2025-2BM Microchip Technology | 1 | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | -40°C~85°C TA | Tube | 2000 | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2025 | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MIC2561-0YM-TR Microchip Technology | 7 | - | Datasheet | 9 Weeks | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | 70°C | 0°C | 800mW | - | - | - | - | - | - | MIC2561 | 2 | - | N-Channel | 200mA | 15V | - | - | - | Logic | - | - | - | - | - | Low Side | 750mA | Not Required | 100μA | - | Non-Inverting | 50 μs | PCMCIA Switch | - | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 550mOhm | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2566-1YM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | -40°C~85°C TA | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2566 | 2 | - | N-Channel | 120mA | - | - | - | - | Logic | - | - | - | - | - | Low Side | - | Not Required | - | - | Non-Inverting | - | PCMCIA Switch | - | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4Ohm | - | - | Status Flag | 1.48mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MIC2033-10BYM6-T5 Microchip Technology | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | 5 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | 177mOhm | 125°C | -40°C | - | - | - | - | - | - | - | MIC2033 | 1 | - | P-Channel | 1A | - | - | - | - | On/Off | 5.5V | 2.5V | - | - | 100μA | High Side | - | Not Required | - | - | Non-Inverting | 700 μs | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 75mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2098-2YMT-TR Microchip Technology | 4686 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | 6-TMLF® (1.6x1.6) | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | Active | 1 (Unlimited) | - | 170mOhm | 85°C | -40°C | - | - | - | - | - | - | 900mA | MIC2098 | 1 | - | P-Channel | 900mA | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 170mOhm | - | - | Slew Rate Controlled | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2075-2YMM-TR Microchip Technology | 45 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2075 | 1 | - | N-Channel | 500mA | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2042-2YTS-TR Microchip Technology | 7 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | MIC2042 | 1 | - | N-Channel | 3A | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | 1.6V~5.5V | - | - | Non-Inverting | - | General Purpose | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | - | 40mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2560-1YWM-TR Microchip Technology | 7 | - | Datasheet | 16 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | - | 16-SOIC | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | Active | 2 (1 Year) | - | 1Ohm | 85°C | -40°C | - | - | - | - | - | - | 200mA | MIC2560 | 2 | - | N-Channel | 200mA | - | - | - | - | Logic | - | - | - | 200mA | - | Low Side | - | Not Required | - | - | Non-Inverting | - | PCMCIA Switch | - | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 550mOhm | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2033-05AYM6-T5 Microchip Technology | In Stock | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | 5 μs | - | -40°C~125°C TJ | Cut Tape (CT) | 2016 | - | Discontinued | 1 (Unlimited) | - | 177mOhm | 125°C | -40°C | - | - | - | - | - | - | - | MIC2033 | 1 | - | P-Channel | 500mA | - | - | - | - | On/Off | 5.5V | 2.5V | - | - | 100μA | High Side | - | Not Required | - | - | Non-Inverting | 700 μs | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 75mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |