- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Number of Bits | Adjustable Threshold | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Logic Function | Max Input Voltage | Direction | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Fault Protection | High Level Output Current | Low Level Output Current | Number of Input Lines | Turn On Time | Number of Output Lines | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Drain to Source Resistance | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC5801YV Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Active | 2 (1 Year) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | SEATED HT-CALCULATED | QUAD | J BEND | 260 | 8 | 5V | - | - | - | MIC5801 | - | - | 50V | Bipolar | 500mA | - | Inverting | - | - | - | 15V | Strobe, Parallel | 1 | 15V | 5V | - | - | 1mA | Low Side | 500mA | - | - | - | - | - | - | Latched Driver | - | Latch | - | - | - | 1:1 | 50V Max | - | 500mA | 500mA | - | - | 8 | - | - | - | - | - | TRANSIENT | - | - | - | 4.57mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2545A-2YM Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 25 μs | Industrial grade | -40°C~85°C TA | Tube | 2000 | - | - | - | Active | 1 (Unlimited) | - | - | 35mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 3A | - | MIC2545A | - | 1 | - | N-Channel | 3A | - | - | - | - | 1 | - | On/Off | - | 5.5V | 2.7V | - | - | 150μA | High Side | - | Not Required | - | - | - | Non-Inverting | 5 ms | USB Switch | 2.7V | - | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | - | - | - | - | 35mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2005-0.5YM6-TR Microchip Technology | 10550 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 70mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 500mA | - | MIC2005 | - | 1 | 6V | P-Channel | 500mA | - | - | - | - | - | - | On/Off | - | 5.5V | 2.5V | - | 500mA | 330μA | High Side | - | Not Required | - | - | - | Non-Inverting | 1.5 ms | General Purpose | 2.5V | - | 5.5V | - | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 70mOhm | - | - | - | - | Slew Rate Controlled | 1.3mm | - | 2.9mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2025-2YM Microchip Technology | 358 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Industrial grade | -40°C~85°C TA | Tube | 2004 | MM8™ | - | - | Active | 1 (Unlimited) | - | - | 140mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.25A | - | MIC2025 | - | 1 | - | N-Channel | 500mA | - | - | - | - | 1 | - | On/Off | - | 5.5V | 2.7V | - | 500mA | 20μA | High Side | - | Not Required | - | - | - | Non-Inverting | 6 ms | General Purpose | 2.7V | - | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 500mA | - | 90mOhm | - | 140mOhm | - | - | Slew Rate Controlled, Status Flag | 1.63mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5801YWM-TR Microchip Technology | 5000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOIC | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC5801 | - | 8 | - | Bipolar | 500mA | 5V | - | - | - | - | - | Strobe, Parallel | - | - | - | - | - | - | Low Side | 500mA | - | - | - | - | - | - | Latched Driver | - | - | - | - | - | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2981/82YWM Microchip Technology | 50000 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | 18-SOP (Wide) | - | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2981/82 | - | 8 | 50V | Bipolar | 500mA | - | Non-Inverting | - | - | 8 | - | On/Off | 1 | 50V | 5V | - | - | 10mA | High Side | 500mA | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 5V~50V | - | - | - | 8 | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2025-1YMM-TR Microchip Technology | 3896 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | - | Active | 1 (Unlimited) | - | - | 140mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.25A | - | MIC2025 | - | 2 | - | N-Channel | 500mA | - | - | - | - | - | - | On/Off | - | 5.5V | 2.7V | - | - | 5μA | High Side | - | Not Required | - | - | - | Non-Inverting | 6 ms | General Purpose | - | - | - | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 90mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2505-2YM Microchip Technology | 96 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 20 μs | Industrial grade | -40°C~85°C TA | Tube | 1998 | - | - | - | Active | 1 (Unlimited) | - | - | 30mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 2A | - | MIC2505 | - | 1 | - | N-Channel | 2A | - | - | - | - | 1 | - | On/Off | - | 7.5V | 2.7V | - | 2A | 2A | High Side | - | Not Required | - | - | - | Non-Inverting | 2 ms | General Purpose | 2.7V | - | 7.5V | - | 7.5V | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 2A | - | 30mOhm | - | 35mOhm | - | - | Slew Rate Controlled, Status Flag | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026A-2YM Microchip Technology | 2500 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | 140mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 500mA | - | MIC2026 | - | 2 | - | N-Channel | 500mA | - | - | - | - | 2 | - | On/Off | - | 5.5V | 2.7V | - | - | 20μA | High Side | - | Not Required | - | - | - | Non-Inverting | 5 ms | General Purpose | - | - | - | - | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 100mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2009YML-TR Microchip Technology | 10 | - | Datasheet | 2 Weeks | Surface Mount | Surface Mount | 6-VDFN Exposed Pad, 6-MLF® | - | 6 | 6-MLF® (2x2) | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | 70mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2009 | - | 1 | - | P-Channel | 2A | - | - | - | - | 1 | - | On/Off | - | 5.5V | - | - | - | - | High Side | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5841YWM Microchip Technology | 129 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | 18-SOP (Wide) | 1 | - | Industrial grade | -55°C~85°C TA | Tube | 2005 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC5841 | - | 8 | 50V | Bipolar | 500mA | - | Non-Inverting | - | - | 1 | - | Strobe, Serial | 1 | 12V | 5V | - | - | 16mA | Low Side | 500mA | - | - | 8 | - | Non-Inverting | - | Latched Driver | - | Shift Register | - | Unidirectional | - | 1:8 | 15V Max | - | - | - | 1 | - | 8 | - | - | - | - | - | - | - | - | 2.39mm | - | 11.66mm | 7.65mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5891YN Microchip Technology | 2224 | - | Datasheet | 8 Weeks | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | Industrial grade | -55°C~125°C TA | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 16 | - | - | Matte Tin (Sn) - annealed | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | 500mA | 40 | MIC5891 | - | 8 | 50V | Bipolar | 500mA | 9V | - | - | - | - | - | Strobe, Serial | - | - | - | - | - | 10mA | High Side | 500mA | 4.5V~15V | - | - | - | Non-Inverting | - | Latched Driver | - | Shift Register | - | Unidirectional | - | 1:8 | 5V~50V | - | - | - | 1 | 2 μs | 9 | - | - | - | 50V | - | TRANSIENT | - | - | 3.3mm | - | 19.81mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2505YM-TR Microchip Technology | 1982 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | 75MOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 2A | 40 | MIC2505 | - | 1 | - | N-Channel | 2A | - | - | 7.5V | 2.7V | 1 | - | On/Off | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | Not Required | - | - | NO | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | - | - | - | - | - | 30m Ω | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2544-2YM Microchip Technology | 400 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 22 μs | - | -40°C~85°C TA | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.5A | - | MIC2544 | - | 1 | - | N-Channel | 1.5A | - | - | - | - | 1 | - | On/Off | - | 5.5V | 2.7V | - | - | 75μA | High Side | - | Not Required | - | - | - | Non-Inverting | 5 ms | USB Switch | 2.7V | - | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | - | 80mOhm | - | 120mOhm | - | - | Status Flag | 1.63mm | - | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2505-1YM Microchip Technology | 95 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 20 μs | Industrial grade | -40°C~85°C TA | Tube | 1998 | - | - | - | Active | 1 (Unlimited) | - | - | 30mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 2A | - | MIC2505 | - | 1 | 7.5V | N-Channel | 2A | - | - | - | - | 1 | - | On/Off | - | 7.5V | 2.7V | - | 2A | 2A | High Side | 2A | Not Required | - | - | - | Non-Inverting | 2 ms | General Purpose | 2.7V | - | 7.5V | - | 7.5V | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 30mOhm | - | 35mOhm | - | - | Slew Rate Controlled, Status Flag | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2076-2YM-TR Microchip Technology | 1063 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 100 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | 140mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.25A | 40 | MIC2076 | - | 2 | 6V | N-Channel | 500mA | - | - | 5.5V | - | - | - | On/Off | - | - | - | - | - | 20μA | High Side | - | Not Required | - | - | - | Non-Inverting | 5 μs | General Purpose | - | - | - | - | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 5000 μs | - | - | 0.9A | 90m Ω | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Slew Rate Controlled, Status Flag | - | 1.73mm | 4.93mm | 3.94mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2563A-0YSM Microchip Technology | 7 | - | Datasheet | 7 Weeks | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28 | 28-SSOP | - | 1 μs | - | -40°C~85°C TA | Tube | 2004 | - | - | - | Active | 2 (1 Year) | - | - | 2.5Ohm | - | 85°C | -40°C | - | - | - | - | - | - | - | 300mA | - | MIC2563A | - | 4 | - | N-Channel | 200mA | 12V | - | - | - | - | - | Logic | - | - | - | - | - | - | Low Side | 250mA | Not Required | 100μA | - | - | Non-Inverting | 50 μs | PCMCIA Switch | - | - | - | - | - | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5891YWM-TR Microchip Technology | 3957 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | 1 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 500mA | - | MIC5891 | - | 8 | 50V | Bipolar | 500mA | 9V | Non-Inverting | - | - | - | - | Strobe, Serial | 1 | 12V | 5V | - | 500mA | 10mA | High Side | 500mA | 4.5V~15V | - | 8 | - | Non-Inverting | - | Latched Driver | - | Shift Register | - | Unidirectional | - | 1:8 | 5V~50V | - | - | - | 1 | - | 9 | - | - | - | - | - | - | - | - | 2.39mm | - | 10.39mm | 7.65mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94042YFL-TR Microchip Technology | 5000 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-WQFN, 4-MLF® | YES | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 2.5V | 0.65mm | - | - | MIC94042 | S-XQCC-N4 | 1 | - | P-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | - | - | 0.2 μs | - | - | - | 28m Ω | - | - | - | SOURCE | Slew Rate Controlled | - | 0.8mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2506YM-TR Microchip Technology | 170 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | - | - | Active | 1 (Unlimited) | - | - | 135MOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1A | - | MIC2506 | - | 2 | - | N-Channel | 1A | - | - | - | - | - | - | On/Off | - | 7.5V | - | - | - | - | High Side | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 7.5V | 1:2 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | - | - | - | - | - | 75mOhm | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |