- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC59P60BV Microchip Technology | 7 | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | -40°C~85°C TA | Tube | 2001 | e0 | - | Discontinued | 1 (Unlimited) | 20 | EAR99 | TIN LEAD | - | QUAD | J BEND | 240 | 1 | 5V | 1.27mm | - | 30 | MIC59P60 | - | S-PQCC-J20 | 8 | Not Qualified | Bipolar | - | - | - | - | Strobe, Serial | - | Low Side | - | - | - | Latched Driver | 1:8 | 15V Max | - | Over Temperature, UVLO | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2027-2BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2027 | - | - | 4 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 100mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC59P60BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | 2001 | e0 | no | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 30 | MIC59P60 | 20 | R-PDIP-T20 | 8 | Not Qualified | Bipolar | - | 5/12V | - | - | Strobe, Serial | - | Low Side | - | - | - | Latched Driver | 1:8 | 15V Max | 8 | Over Temperature, UVLO | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | Status Flag | 3.937mm | - | 7.62mm | Non-RoHS Compliant | ||
![]() MIC5842BV Microchip Technology | 45 | - | Datasheet | Surface Mount | 20-LCC (J-Lead) | YES | - | -55°C~85°C TA | Tube | 2006 | e0 | - | Discontinued | 1 (Unlimited) | 20 | EAR99 | TIN LEAD | - | QUAD | J BEND | 240 | 1 | 5V | 1.27mm | - | 30 | MIC5842 | - | S-PQCC-J20 | 8 | Not Qualified | Bipolar | 12V | - | - | - | Strobe, Serial | - | Low Side | - | - | Non-Inverting | Latched Driver | 1:8 | 15V Max | - | - | - | - | - | - | TRANSIENT | SINK | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MIC2562A-0BM Microchip Technology | 45 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2562A | - | - | 2 | - | N-Channel | - | - | - | - | Logic | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2005-0.5YM6 Microchip Technology | 1250 | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2005 | - | - | 1 | - | P-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2027-1BM Microchip Technology | 116994 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | 2006 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2027 | - | - | 4 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 100mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2076-1BM Microchip Technology | 45 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2000 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2076 | - | - | 2 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2077-1BWM Microchip Technology | 15566 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2077 | - | - | 4 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 100mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2545A-2BTS Microchip Technology | 1228 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2545A | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | 35mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2545A-1BTS Microchip Technology | 4021 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2545A | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | 35mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2568-0BSM Microchip Technology | 967 | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -40°C~85°C TA | Bulk | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2568 | - | - | 4 | - | N-Channel | - | - | - | - | Logic | - | High Side | Not Required | - | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | - | - | 1.4Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2568-1BSM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | -40°C~85°C TA | Tube | 2003 | e0 | no | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | MIC2568 | 28 | R-PDSO-G28 | 4 | Not Qualified | N-Channel | 5.5V | - | 3V | 1 | Logic | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | NO | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | - | - | 1.4 Ω | - | - | - | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MIC2026-1BM-TR Microchip Technology | 9 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 260 | 1 | - | - | not_compliant | NOT SPECIFIED | MIC2026 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | 1.73mm | 4.93mm | 3.94mm | ROHS3 Compliant | ||
![]() MIC2981/82BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | NO | - | -40°C~85°C TA | Tube | 2012 | - | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | LG-MAX | DUAL | - | - | 8 | 35V | 2.54mm | - | - | MIC2981/82 | - | - | 8 | - | Bipolar | 50V | - | 5V | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 5V~50V | - | - | 2 μs | 0.35A | - | 10 μs | TRANSIENT | SOURCE | - | - | 23.37mm | 7.62mm | Non-RoHS Compliant | ||
![]() MIC2545A-2BM-TR Microchip Technology | 72240 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | e0 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | - | - | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | MIC2545A | 8 | R-PDSO-G8 | 1 | Not Qualified | N-Channel | 5.5V | - | 2.7V | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SINK | Slew Rate Controlled, Status Flag | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC2546-2BTS-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2546 | - | - | 2 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2562A-1BM Microchip Technology | 10000 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2562A | - | - | 2 | - | N-Channel | - | - | - | - | Logic | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2505BM-TR Microchip Technology | 41 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2505 | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 30mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2546-2BM Microchip Technology | 9917 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | 2008 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | MIC2546 | - | - | 2 | - | N-Channel | - | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant |