- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2562A-1BTS Microchip Technology | 308 | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2562A | - | - | 2 | - | N-Channel | - | - | - | - | Logic | - | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | - | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 70mOhm | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2566-0BM-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e0 | Discontinued | 1 (Unlimited) | 14 | EAR99 | Tin/Lead (Sn85Pb15) | ALSO OPERATE FROM 3 TO 5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 30 | MIC2566 | 14 | R-PDSO-G14 | 2 | Not Qualified | N-Channel | 5.5V | - | - | 2 | Logic | POWER SUPPLY SUPPORT CIRCUIT | - | Low Side | Not Required | NO | Non-Inverting | PCMCIA Switch | - | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4 Ω | Status Flag | 1.6mm | 8.65mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC2564A-1BSM Microchip Technology | 12151 | - | Datasheet | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2564A | - | - | 4 | - | N-Channel | - | - | - | - | Serial | - | - | High Side | - | - | Non-Inverting | PCMCIA Switch | - | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2568-1BSM TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e0 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn85Pb15) | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | 30 | MIC2568 | 28 | R-PDSO-G28 | 4 | Not Qualified | N-Channel | 5.5V | - | 3V | 1 | Logic | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | Not Required | NO | Non-Inverting | PCMCIA Switch | - | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4 Ω | - | 2mm | 10.2mm | 5.3mm | Non-RoHS Compliant | ||
![]() MIC94062YML TR Microchip Technology | In Stock | - | - | - | Surface Mount | 4-UFDFN Exposed Pad, 4-TMLF® | - | 4-TMLF® (1.2x1.6) | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC94062 | - | - | 1 | - | P-Channel | - | - | - | - | On/Off | - | - | High Side | Not Required | - | - | General Purpose | - | 1:1 | 1.7V~5.5V | - | 85mOhm | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() U6032B-MFPG3Y Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | U6032B | - | - | 1 | - | Bipolar | - | - | - | - | On/Off | - | - | Low Side | - | - | - | General Purpose | - | 1:1 | 6V~24V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U6815BM-NFLG3Y Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SO | -40°C~150°C TJ | Tape & Reel (TR) | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | U6815B | - | - | 12 | - | N/P-Channel | - | - | - | - | SPI | - | - | High Side or Low Side | 4.5V~5.5V | - | - | General Purpose | - | 1:12 | 40V Max | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 2Ohm (Max), 1.5Ohm (Max) | - | - | - | - | ROHS3 Compliant | ||
![]() MIC5801BWM-TR Microchip Technology | 45 | - | Datasheet | 12 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC5801 | - | - | 8 | - | Bipolar | - | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | - | Latched Driver | - | 1:1 | 50V Max | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC94300YCS-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-UFBGA, WLCSP | - | 4-WLCSP (0.88x0.88) | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | Ripple Blocker™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC94300 | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | 200mA | High Side | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 1.8V~3.6V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2568-0YSM Microchip Technology | 3016 |
| Datasheet | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | - | 28-SSOP | -40°C~85°C TA | Tube | 2003 | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | MIC2568 | - | - | 4 | - | N-Channel | - | - | - | - | Logic | - | - | High Side | Not Required | - | Non-Inverting | PCMCIA Switch | - | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2073-1YM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2073 | - | - | 2 | - | N-Channel | - | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 115mOhm | Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MIC94305YCS-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-UFBGA, WLCSP | - | 6-WLCSP (0.84x1.32) | -40°C~125°C TJ | Cut Tape (CT) | - | Ripple Blocker™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC94305 | - | - | 1 | - | N-Channel | - | - | - | - | On/Off | - | 500mA | High Side | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 1.8V~3.6V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | ROHS3 Compliant | ||
![]() U6032B-MFPY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | -40°C~125°C TA | Tube | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | U6032B | - | - | 1 | - | Bipolar | - | - | - | - | On/Off | - | - | Low Side | - | - | - | General Purpose | - | 1:1 | 6V~24V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2014-0.8YM5TX Microchip Technology | 45 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2014 | - | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70m Ω | Load Discharge | - | - | - | ROHS3 Compliant | ||
![]() MIC2013-0.5YM5TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2013 | - | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70m Ω | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2005-1.2YM6TX Microchip Technology | 45 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2005 | - | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70m Ω | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2017YM6TX Microchip Technology | 45 |
| Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2017 | - | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | 70m Ω | Load Discharge, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2015-0.8YM6TX Microchip Technology | 45 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2015 | - | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70m Ω | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2014-1.2YM5TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 5 | - | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2014 | - | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70m Ω | Load Discharge | - | - | - | ROHS3 Compliant | ||
![]() MIC2016-0.5YM6TX Microchip Technology | 7 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2016 | - | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70m Ω | Slew Rate Controlled | - | - | - | ROHS3 Compliant |