- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Supply Current-Max (Isup) | Neg Supply Voltage-Nom (Vsup) | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Neg Supply Voltage-Min (Vsup) | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() T6816-TIS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SO | -40°C~150°C TJ | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | T6816 | - | 12 | - | N/P-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.5V~5.5V | - | General Purpose | - | - | 1:12 | 5.5V~40V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | 1.5Ohm (Max), 2Ohm (Max) | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T2117-TAQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 0°C~100°C TA | Tape & Reel (TR) | 1997 | e0 | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 1 | - | - | 30 | T2117 | R-PDSO-G8 | 1 | Not Qualified | Bipolar | - | -8.8V | - | On/Off | ANALOG CIRCUIT | - | Low Side | - | Inverting, Non-Inverting | General Purpose | - | -9.5V | 1:1 | - | - | - | - | - | - | -9V | - | - | 4.925mm | 3.8mm | Non-RoHS Compliant | ||
![]() U6032B-MFP Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~125°C TA | Tube | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | U6032B | - | 1 | - | Bipolar | - | - | - | On/Off | - | 300mA | Low Side | - | - | General Purpose | - | - | 1:1 | 6V~24V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC5841BWM-TR Microchip Technology | 45 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC W | -55°C~85°C TA | Tape & Reel (TR) | 2006 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC5841 | - | 8 | - | Bipolar | - | - | - | Strobe, Serial | - | - | Low Side | - | Non-Inverting | Latched Driver | - | - | 1:8 | 15V Max | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2566-0YM Microchip Technology | 3135 | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C TA | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2566 | - | 2 | - | N-Channel | - | - | - | Logic | - | - | Low Side | Not Required | Non-Inverting | PCMCIA Switch | - | - | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | 1.4Ohm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MIC58P01YN Microchip Technology | In Stock | - | Datasheet | - | Through Hole | 22-DIP (0.400, 10.16mm) | - | 22-PDIP | -55°C~125°C TA | Tube | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC58P01 | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | Latched Driver | - | - | 1:1 | 15V Max | Over Temperature, UVLO | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC5801BWM Microchip Technology | 2000 | - | Datasheet | 12 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC5801 | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | Latched Driver | - | - | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T2117-TAQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | 0°C~100°C TA | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | T2117 | - | 1 | - | Bipolar | - | - | - | On/Off | - | - | Low Side | - | Inverting, Non-Inverting | General Purpose | - | - | 1:1 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T6819-TBQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | T6819 | - | 6 | - | N-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | - | - | 1:6 | 5.6V~40V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | 500mOhm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() U6815BM-MFL Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28-SO | -40°C~150°C TJ | Tube | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | U6815B | - | 12 | - | N/P-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.5V~5.5V | - | General Purpose | - | - | 1:12 | 40V Max | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 2Ohm (Max), 1.5Ohm (Max) | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() T6819-TBQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | T6819 | - | 6 | - | N-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | - | - | 1:6 | 5.6V~40V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | 500mOhm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC5842BV-TR Microchip Technology | 25 | - | Datasheet | - | Surface Mount | 20-LCC (J-Lead) | YES | - | -55°C~85°C TA | Tape & Reel (TR) | 2006 | - | Discontinued | 1 (Unlimited) | 20 | EAR99 | - | QUAD | J BEND | - | 1 | 5V | 1.27mm | - | MIC5842 | S-PQCC-J20 | 8 | Not Qualified | Bipolar | 12V | - | - | Strobe, Serial | - | - | Low Side | - | Non-Inverting | Latched Driver | - | - | 1:8 | 15V Max | - | - | - | TRANSIENT | SINK | - | - | 4.57mm | - | - | Non-RoHS Compliant | ||
![]() MIC5842BWM Microchip Technology | 7 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOP (Wide) | -55°C~85°C TA | Tube | 2006 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC5842 | - | 8 | - | Bipolar | - | - | - | Strobe, Serial | - | - | Low Side | - | Non-Inverting | Latched Driver | - | - | 1:8 | 15V Max | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC58P42BWM Microchip Technology | 45 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C TA | Tube | 1998 | e0 | Discontinued | 1 (Unlimited) | 18 | EAR99 | TIN LEAD | DUAL | GULL WING | 240 | 8 | 5V | 1.27mm | 30 | MIC58P42 | - | 8 | Not Qualified | Bipolar | - | - | 3V | Strobe, Serial | - | - | Low Side | - | - | Latched Driver | - | - | 1:8 | 4.5V~15V | Over Temperature, UVLO | 0.5A | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() MIC2013-0.8YM5TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | 5 | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2013 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2006-1.2YM6TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2006 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | 1.2A | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 70m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2016-0.8YM6TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2016 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 70m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() U6032B-MFPG3 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | U6032B | - | 1 | - | Bipolar | - | - | - | On/Off | - | 300mA | Low Side | - | - | General Purpose | - | - | 1:1 | 6V~24V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2005-0.5YM6TX Microchip Technology | 7 | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2005 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | 70m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2006-0.5YM6TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 3 (168 Hours) | 6 | - | - | DUAL | GULL WING | - | - | 5V | 0.95mm | - | MIC2006 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | - | 5V | - | On/Off | - | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 70m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant |