- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Length | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2548-1BMM-TR Microchip Technology | 16 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2548 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2549A-2BTS-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2549A | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2548-2BM-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2548 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2560-0BWM Microchip Technology | 8177 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~85°C TA | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2560 | - | 2 | - | N-Channel | - | - | - | Logic | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 550mOhm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2564A-1BTS Microchip Technology | 916 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2564A | - | 4 | - | N-Channel | - | - | - | Serial | - | High Side | - | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 1.3Ohm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2566-1BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2566 | - | 2 | - | N-Channel | - | - | - | Logic | - | Low Side | Not Required | - | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | 1.4Ohm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2564A-0BSM Microchip Technology | 3866 | - | Datasheet | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | 24-SSOP | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2564A | - | 4 | - | N-Channel | - | - | - | Serial | - | High Side | - | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 1.3Ohm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC94062BC6TX Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e0 | Obsolete | 1 (Unlimited) | 6 | - | Tin/Lead (Sn/Pb) | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | 30 | MIC94062 | R-PDSO-G6 | 1 | - | P-Channel | 5.5V | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.7V~5.5V | 1 | - | 77m Ω | 0.2 μs | TRANSIENT | SOURCE | Slew Rate Controlled | 2mm | Non-RoHS Compliant | ||
![]() MIC5801BV Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | - | 28-PLCC (11.48x11.48) | -40°C~85°C TA | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC5801 | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | Low Side | - | - | - | Latched Driver | 1:1 | 50V Max | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2506BM Microchip Technology | 1146 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2004 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2506 | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~7.5V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 75mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2009BM6 TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2009 | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 70mOhm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2016-0.8YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2016 | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 70mOhm | - | - | - | Slew Rate Controlled | - | ROHS3 Compliant | ||
![]() MIC2009BM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2009 | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 70mOhm | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2025-2BMM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | 2004 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2006-0.5YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2006 | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 70mOhm | - | - | - | Slew Rate Controlled | - | ROHS3 Compliant | ||
![]() MIC2016-1.2YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Bulk | - | - | e3 | Obsolete | 1 (Unlimited) | 6 | EAR99 | MATTE TIN | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MIC2016 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | 5.5V | 2.5V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | High Side | Not Required | YES | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 70m Ω | - | - | - | Slew Rate Controlled | 2.9mm | ROHS3 Compliant | ||
![]() MIC2025-1BM-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2025-1BMM Microchip Technology | 7 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | 2000 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2026-2BN Microchip Technology | 172 | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~85°C TA | Tube | 2010 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2026 | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2027-1BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | MIC2027 | - | 4 | - | N-Channel | - | - | - | On/Off | - | High Side | Not Required | - | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant |