- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2040-2BMM Microchip Technology | 45 | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | -40°C~85°C TA | Tube | 2005 | Discontinued | 1 (Unlimited) | MIC2040 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | 50mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2042-2BM Microchip Technology | 9999 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2005 | Discontinued | 1 (Unlimited) | MIC2042 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 1.6V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2042-2BM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | MIC2042 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 1.6V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2042-2BTS-TR Microchip Technology | 41 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | Discontinued | 1 (Unlimited) | MIC2042 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2077-2BM Microchip Technology | 7 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2006 | Discontinued | 1 (Unlimited) | MIC2077 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2077-1BM Microchip Technology | 7 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2006 | Discontinued | 1 (Unlimited) | MIC2077 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2506BM-TR Microchip Technology | 45 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 1998 | Discontinued | 1 (Unlimited) | MIC2506 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 75mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2077-1BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | MIC2077 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 100mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-2BMM Microchip Technology | 2816 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2536-2BM-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2545A-1BN Microchip Technology | 2981 |
| Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | 2004 | Obsolete | 1 (Unlimited) | MIC2545A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2537-2BM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2537 | 4 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:4 | 3V~5.5V | Current Limiting (Fixed), Over Temperature | 425mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-1BM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-1BTS-TR Microchip Technology | 25 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2546-2BTS Microchip Technology | 13562 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tube | 2008 | Discontinued | 1 (Unlimited) | MIC2546 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-1BMM-TR Microchip Technology | 16 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-2BTS-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-2BM-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2560-0BWM Microchip Technology | 8177 | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2006 | Obsolete | 1 (Unlimited) | MIC2560 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2564A-1BTS Microchip Technology | 916 |
| Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2564A | 4 | N-Channel | Serial | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | Non-RoHS Compliant |