- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2536-1BM Microchip Technology | 1456 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2002 | Discontinued | 1 (Unlimited) | MIC2536 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature | 400mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-2BTS Microchip Technology | 3251 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tube | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-1BM Microchip Technology | 868 |
| Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-1BM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2011 | Discontinued | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2560-0BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2012 | Obsolete | 1 (Unlimited) | MIC2560 | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-2BTS Microchip Technology | 2457 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tube | 2011 | Discontinued | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2549A-1BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | 2011 | Obsolete | 1 (Unlimited) | MIC2549A | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2563A-0BSM Microchip Technology | 200 | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C~85°C TA | Tube | 2004 | Obsolete | 1 (Unlimited) | MIC2563A | 4 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.8Ohm | - | Non-RoHS Compliant | ||
![]() MIC2564A-0YTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | MIC2564A | 4 | N-Channel | Serial | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | ROHS3 Compliant | ||
![]() MIC2562A-1BM-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2562A | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 70mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2546-1BM-TR Microchip Technology | 25 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2546 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80m Ω | Status Flag | Non-RoHS Compliant | ||
![]() MIC2568-0BSM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28-SSOP | -40°C~85°C TA | Tape & Reel (TR) | 2003 | Obsolete | 1 (Unlimited) | MIC2568 | 4 | N-Channel | Logic | High Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | - | Non-RoHS Compliant | ||
![]() MIC2568-1BTS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | -40°C~85°C TA | Bulk | 2003 | Discontinued | 1 (Unlimited) | MIC2568 | 4 | N-Channel | Logic | High Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | - | Non-RoHS Compliant | ||
![]() MIC2568-1BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | 28-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2003 | Discontinued | 1 (Unlimited) | MIC2568 | 4 | N-Channel | Logic | High Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | 1.4Ohm | - | Non-RoHS Compliant | ||
![]() MIC2042-1BTS Microchip Technology | 1828 | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tube | 2005 | Discontinued | 1 (Unlimited) | MIC2042 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC5821BN Microchip Technology | 938 | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | 16-DIP | -55°C~85°C TA | Tube | 2002 | Obsolete | 1 (Unlimited) | MIC5821 | 8 | Bipolar | Strobe, Serial | Low Side | 3.5V~15V | - | Latched Driver | 1:8 | 50V Max | - | - | - | Non-RoHS Compliant | ||
![]() MIC5800BM Microchip Technology | 3000 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC5800 | 4 | Bipolar | Strobe, Parallel | Low Side | - | - | Latched Driver | 1:1 | 50V Max | - | - | - | Non-RoHS Compliant | ||
![]() MIC2505-2BM Microchip Technology | 45 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 1998 | Discontinued | 1 (Unlimited) | MIC2505 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Over Temperature, UVLO | 30mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC5800BM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | Discontinued | 1 (Unlimited) | MIC5800 | 4 | Bipolar | Strobe, Parallel | Low Side | - | - | Latched Driver | 1:1 | 50V Max | - | - | - | Non-RoHS Compliant | ||
![]() MIC5842BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | 18-DIP | -55°C~85°C TA | Tube | 2006 | Obsolete | 1 (Unlimited) | MIC5842 | 8 | Bipolar | Strobe, Serial | Low Side | - | Non-Inverting | Latched Driver | 1:8 | 15V Max | - | - | - | Non-RoHS Compliant |