- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2545A-2BM Microchip Technology | 39093 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2545A | 1 | N-Channel | On/Off | 3A | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2537-1BM-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2002 | Discontinued | 1 (Unlimited) | MIC2537 | 4 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:4 | 3V~5.5V | Current Limiting (Fixed), Over Temperature | 425mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-2BMM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-1BM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80m Ω | Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-2BMM Microchip Technology | 2199 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2010 | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2561-0BM Microchip Technology | 2267 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | 0°C~70°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2561 | 2 | N-Channel | Logic | - | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2560-1BWM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tube | 2006 | Obsolete | 1 (Unlimited) | MIC2560 | 2 | N-Channel | Logic | - | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2564A-0BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | Discontinued | 1 (Unlimited) | MIC2564A | 4 | N-Channel | Serial | - | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3Ohm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2560-1BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | MIC2560 | 2 | N-Channel | Logic | - | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 550mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC58P42BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 18-DIP (0.300, 7.62mm) | 18-DIP | -55°C~125°C TA | Tube | - | Obsolete | 1 (Unlimited) | MIC58P42 | 8 | Bipolar | Strobe, Serial | - | Low Side | - | - | Latched Driver | 1:8 | 4.5V~15V | Over Temperature, UVLO | - | - | Non-RoHS Compliant | ||
![]() MIC58P01BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 22-DIP (0.400, 10.16mm) | 22-PDIP | -55°C~125°C TA | Tube | - | Obsolete | 1 (Unlimited) | MIC58P01 | 8 | Bipolar | Strobe, Parallel | - | Low Side | - | - | Latched Driver | 1:1 | 15V Max | Over Temperature, UVLO | - | - | Non-RoHS Compliant | ||
![]() MIC58P01BV Microchip Technology | In Stock | - | Datasheet | Surface Mount | 28-LCC (J-Lead) | 28-PLCC (11.48x11.48) | -55°C~125°C TA | Tube | 2008 | Obsolete | 1 (Unlimited) | MIC58P01 | 8 | Bipolar | Strobe, Parallel | - | Low Side | - | - | Latched Driver | 1:1 | 15V Max | Over Temperature, UVLO | - | - | Non-RoHS Compliant | ||
![]() MIC94061BC6-TR Microchip Technology | 1713 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SC-70-6 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC94061 | 1 | P-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.7V~5.5V | - | 77mOhm | Load Discharge | Non-RoHS Compliant | ||
![]() MIC59P50BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 24-DIP (0.400, 10.16mm) | 24-PDIP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | MIC59P50 | 8 | Bipolar | Strobe, Parallel | 500mA | Low Side | - | - | Latched Driver | 1:1 | 15V Max | Over Temperature, UVLO | - | Status Flag | Non-RoHS Compliant | ||
![]() MIC2564A-1YSM-TR Microchip Technology | In Stock | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | MIC2564A | 4 | N-Channel | Serial | - | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3 Ω | Status Flag | ROHS3 Compliant | ||
![]() MIC2564A-1YSM Microchip Technology | In Stock | - | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | - | -40°C~85°C TA | Tube | - | Obsolete | 2 (1 Year) | MIC2564A | 4 | N-Channel | Serial | - | High Side | - | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 1.3 Ω | Status Flag | ROHS3 Compliant | ||
![]() MIC2545A-1BM Microchip Technology | 1500 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2545A | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2026-2BM-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | Discontinued | 1 (Unlimited) | MIC2026 | 2 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2505BM Microchip Technology | 416 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2004 | Discontinued | 1 (Unlimited) | MIC2505 | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 30mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC5891BWM TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16-SOIC | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Obsolete | 1 (Unlimited) | MIC5891 | 8 | Bipolar | Strobe, Serial | - | High Side | 4.5V~15V | Non-Inverting | Latched Driver | 1:8 | 5V~50V | - | - | - | Non-RoHS Compliant |