- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Current - Output (Max) | Nominal Supply Current | Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Logic Function | Number of Inputs | Max Input Voltage | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | High Level Output Current | Low Level Output Current | Number of Input Lines | Turn On Time | Number of Output Lines | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC5800YM-TR Microchip Technology | 1933 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC5800 | 4 | - | 50V | Bipolar | 500mA | - | Non-Inverting | - | - | - | Strobe, Parallel | 1 | 12V | 5V | - | 1mA | - | Low Side | 500mA | - | - | - | - | - | Latched Driver | - | Latch | - | - | - | 1:1 | 50V Max | - | - | - | - | 4 | - | 4 | - | - | - | - | - | 1.45mm | - | 8.75mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2562A-0YM Microchip Technology | 7 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | Industrial grade | -40°C~85°C TA | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 150MOhm | - | 85°C | -40°C | - | 800mW | - | - | - | - | - | - | 1.5A | - | MIC2562A | 2 | - | - | N-Channel | 200mA | 12V | - | - | - | - | Logic | - | - | - | - | - | - | Low Side | 1A | Not Required | 100μA | Non-Inverting | - | - | PCMCIA Switch | - | - | - | - | - | 3:2 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 70mOhm | - | - | Status Flag | 1.48mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5842YN Microchip Technology | 10000 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | 18 | - | 1 | - | - | -55°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 18 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | MIC5842 | 8 | - | 80V | Bipolar | 500mA | - | - | - | - | - | Strobe, Serial | - | 12V | 5V | - | - | - | Low Side | 500mA | - | - | Non-Inverting | - | - | Latched Driver | - | - | - | - | - | 1:8 | 15V Max | - | - | - | - | - | - | - | - | - | - | TRANSIENT | - | - | 3.937mm | - | 7.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5800YN Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | - | - | -40°C~85°C TA | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 14 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | - | 4 | 5V | - | - | - | MIC5800 | - | - | 50V | Bipolar | 500mA | - | NPN | - | 4 | - | Strobe, Parallel | 1 | 15V | 5V | - | 1mA | - | Low Side | 500mA | - | - | - | - | - | Latched Driver | - | Latch | - | - | - | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | TRANSIENT | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2544-1YM-TR Microchip Technology | 8600 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 120MOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1.5A | - | MIC2544 | 1 | - | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | - | 5.5V | - | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 80mOhm | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94043YFL-TR Microchip Technology | 3694 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-WQFN, 4-MLF® | 4 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 4 | - | 28mOhm | - | - | - | - | - | QUAD | - | - | 1 | 2.5V | 0.65mm | 3A | - | MIC94043 | 1 | - | - | P-Channel | 3A | - | - | - | - | - | On/Off | - | - | - | - | 3A | - | High Side | 3A | Not Required | - | Non-Inverting | - | - | General Purpose | 1.7V | - | - | 5.5V | 5.5V | 1:1 | 1.7V~5.5V | - | - | - | - | - | 0.2 μs | - | - | 28m Ω | - | - | Load Discharge, Slew Rate Controlled | 750μm | - | 1.2mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC5800YM Microchip Technology | 423 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC5800 | 4 | - | 50V | Bipolar | 500mA | - | Non-Inverting | - | 4 | - | Strobe, Parallel | 1 | 12V | 5V | - | 1mA | - | Low Side | 500mA | - | - | - | - | - | Latched Driver | - | Latch | - | - | - | 1:1 | 50V Max | - | - | - | - | 4 | - | 4 | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC59P50YWM Microchip Technology | 131 | - | - | 19 Weeks | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 1998 | - | e3 | - | Active | 2 (1 Year) | 24 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | 1.4W | - | DUAL | GULL WING | - | 1 | 5V | - | - | - | MIC59P50 | - | - | - | Bipolar | 500mA | - | Inverting | - | - | - | Strobe, Parallel | 1 | 15V | 5V | - | 6.4mA | - | Low Side | 500mA | - | - | - | - | 80V | Latched Driver | - | Latch | - | - | - | 1:1 | 5V~12V | - | Current Limiting (Fixed), Over Temperature, UVLO | 500mA | 500mA | - | - | 8 | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | Status Flag | - | 2.64mm | - | 7.52mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94090YC6-TR Microchip Technology | 4000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | 200 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 375mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 1.2A | - | MIC94090 | 1 | - | - | P-Channel | 1.2A | - | - | - | 1 | - | On/Off | - | 5.5V | 1.7V | 1.2A | 1.2A | - | High Side | - | Not Required | - | Non-Inverting | 1.5 μs | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | - | - | 130mOhm | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2548-1YMM Microchip Technology | 20 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | 22 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC2548 | 1 | - | - | N-Channel | 1.5A | - | - | - | 1 | - | On/Off | - | 5.5V | 2.7V | - | 75μA | - | High Side | - | Not Required | - | Non-Inverting | 5 ms | - | USB Switch | 2.7V | - | - | 5.5V | 5.5V | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 80mOhm | - | - | Status Flag | 900μm | - | 3.1mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC94062YC6-TR Microchip Technology | 3000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | 200 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | 77mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | 2A | - | MIC94062 | 1 | - | - | P-Channel | 2A | 5.5V | - | - | 1 | - | On/Off | - | 5.5V | 1.7V | - | 2A | - | High Side | 2A | Not Required | - | Non-Inverting | 1.5 μs | - | General Purpose | 1.7V | - | 1 | 5.5V | 5.5V | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | - | - | 77mOhm | - | - | Slew Rate Controlled | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2505-2YM-TR Microchip Technology | 20000 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC2505 | 1 | - | - | N-Channel | 2A | - | - | - | - | - | On/Off | - | 7.5V | - | 2A | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 2.7V~7.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 30mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2075-1YMM Microchip Technology | 9999 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | 100 μs | - | -40°C~85°C TA | Tube | 2010 | MM8™ | - | - | Active | 1 (Unlimited) | - | - | 90mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1.25A | - | MIC2075 | 1 | - | 6V | N-Channel | 500mA | - | - | - | 1 | - | On/Off | - | 5.5V | 2.7V | 500mA | 160μA | - | High Side | - | Not Required | - | Non-Inverting | 6 ms | - | General Purpose | 2.7V | - | - | 5.5V | 5.5V | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 90mOhm | - | - | Slew Rate Controlled, Status Flag | 920μm | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC94063YMT-TR Microchip Technology | 18268 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad, 4-TMLF® | 4 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 4 | EAR99 | 110MOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 5V | 0.5mm | 2A | 40 | MIC94063 | 1 | Not Qualified | - | P-Channel | 2A | - | - | 5.5V | - | - | On/Off | - | - | - | - | 2A | - | High Side | 2A | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 1.7V~5.5V | 1 | - | - | - | - | - | - | - | 85m Ω | 0.2 μs | TRANSIENT | Load Discharge, Slew Rate Controlled | - | 0.6mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2090-1YM5-TR Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | 125 μs | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | 700mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 100mA | - | MIC2090 | 1 | - | - | P-Channel | 50mA | - | - | - | - | 5.5V | On/Off | - | 5.5V | 1.8V | - | 110μA | 50mA | High Side | - | Not Required | - | Non-Inverting | 215 ms | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 1.8V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 700mOhm | - | - | Status Flag | 1.1mm | - | 2.9mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2040-2YMM Microchip Technology | 25 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | 10-MSOP | - | 5 μs | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | 75mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC2040 | 1 | - | 6V | N-Channel | 1.5A | - | - | - | - | - | On/Off | - | 5.5V | 800mV | - | 250μA | - | High Side | - | 1.6V~5.5V | - | Non-Inverting | 800 μs | - | General Purpose | - | - | - | - | - | 1:1 | 0.8V~5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 50mOhm | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2075-2YM Microchip Technology | 30 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | MM8™ | - | - | Active | 1 (Unlimited) | - | - | 90mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1.25A | - | MIC2075 | 1 | - | - | N-Channel | 500mA | - | - | - | - | - | On/Off | - | 5.5V | 2.7V | - | 5μA | - | High Side | - | Not Required | - | Non-Inverting | 6 μs | - | General Purpose | 2.7V | - | - | 5.5V | 5.5V | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 90mOhm | - | - | Slew Rate Controlled, Status Flag | 1.48mm | - | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2027-2YWM Microchip Technology | 7 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | 16 | 16-SOIC | - | 100 μs | - | -40°C~85°C TA | Tube | 2006 | - | - | - | Active | 2 (1 Year) | - | - | 150mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1.25A | - | MIC2027 | 4 | - | 6V | N-Channel | 500mA | - | - | - | - | - | On/Off | - | 5.5V | 2.7V | - | 200μA | - | High Side | - | Not Required | - | Non-Inverting | 5 ms | - | USB Switch | - | - | - | - | - | 2 x 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 100mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2025-2YM-TR Microchip Technology | 1881 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | - | Active | 1 (Unlimited) | - | - | 140mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 1.25A | - | MIC2025 | 2 | - | 6V | N-Channel | 500mA | - | - | - | - | - | On/Off | - | 5.5V | 2.7V | - | 20μA | - | High Side | - | Not Required | - | Non-Inverting | 6 ms | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 90mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2546-1YM Microchip Technology | 309 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 22 μs | - | -40°C~85°C TA | Tube | 2008 | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 120mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 1.5A | 40 | MIC2546 | 2 | Not Qualified | - | N-Channel | 1.5A | - | - | 5.5V | - | - | On/Off | - | - | - | - | 200μA | - | High Side | 1.5A | Not Required | - | Non-Inverting | 5 ms | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | 5000 μs | - | 0.1A | 80m Ω | - | OVER CURRENT; THERMAL | Status Flag | - | 1.895mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |