- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Input Characteristics | Voltage - Load | Driver Number of Bits | Fault Protection | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2549A-1BM Microchip Technology | 1336 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2011 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2549A | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2549A-2BM Microchip Technology | 19528 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2011 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2549A | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current | 35mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2548-2BMM-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2548 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2561-1BM-TR Microchip Technology | 25 | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2561 | - | 2 | - | N-Channel | - | - | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | - | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 550mOhm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2562A-1BTS-TR Microchip Technology | 7 | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2562A | - | 2 | - | N-Channel | - | - | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | - | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 70mOhm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2566-1BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2566 | - | 2 | - | N-Channel | - | - | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | - | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | 1.4Ohm | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() E5130A-DIT Microchip Technology | In Stock | - | Datasheet | Surface Mount | Die | - | - | -20°C~70°C TA | Tray | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | E5130A | - | 4 | - | N/P-Channel | - | - | On/Off | High Side or Low Side | Not Required | Non-Inverting | Relay, Solenoid Driver | 1:1 | - | 1.1V~3.6V | - | - | 25m Ω | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC94060YML TR Microchip Technology | In Stock | - | - | Surface Mount | 4-UFDFN Exposed Pad, 4-TMLF® | YES | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | Obsolete | 1 (Unlimited) | 4 | DUAL | NO LEAD | 1 | 5V | 0.5mm | MIC94060 | R-PDSO-N4 | 1 | Not Qualified | P-Channel | 5.5V | 2/5V | On/Off | High Side | Not Required | - | General Purpose | 1:1 | STANDARD | 1.7V~5.5V | 1 | - | 85m Ω | 0.2 µs | TRANSIENT | SOURCE | - | 0.8mm | ROHS3 Compliant | ||
![]() MIC2566-1YTS Microchip Technology | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | MIC2566 | - | 2 | - | N-Channel | - | - | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | - | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | 1.4 Ω | - | - | - | Status Flag | - | ROHS3 Compliant | ||
![]() MIC2075-2FBM Microchip Technology | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2075 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2075-1FBMM Microchip Technology | 7 |
| - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2075 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2562A-0BTS-TR Microchip Technology | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2562A | - | 2 | - | N-Channel | - | - | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | - | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 70m Ω | - | - | - | Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2025-1FBMM Microchip Technology | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2025 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2025-2FBM Microchip Technology | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2025 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2075-1FBM Microchip Technology | 7 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2075 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2075-1FBMM-TR Microchip Technology | 16 | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2075 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2566-1YTS-TR Microchip Technology | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | MIC2566 | - | 2 | - | N-Channel | - | - | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 1:1 | - | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | 1.4 Ω | - | - | - | Status Flag | - | ROHS3 Compliant | ||
![]() MIC2019BM6 Microchip Technology | In Stock | - | - | Surface Mount | SOT-23-6 | - | - | -40°C~85°C TA | Bulk | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | MIC2019 | - | 1 | - | P-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 70m Ω | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2025-2FBM-TR Microchip Technology | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2025 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant | ||
![]() MIC2025-1FBMM-TR Microchip Technology | 45 | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | MIC2025 | - | 1 | - | N-Channel | - | - | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | Non-RoHS Compliant |