- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2075-2FBM-TR Microchip Technology | 7 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2FBMM-TR Microchip Technology | 7 | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC94061YML TR Microchip Technology | In Stock | - | - | Surface Mount | 4-UFDFN Exposed Pad, 4-TMLF® | 4-TMLF® (1.2x1.6) | -40°C~125°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | MIC94061 | 1 | P-Channel | On/Off | High Side | Not Required | - | General Purpose | 1:1 | 1.7V~5.5V | - | 85mOhm | Load Discharge | ROHS3 Compliant | ||
![]() MIC2019BM6 Microchip Technology | In Stock | - | - | Surface Mount | SOT-23-6 | - | -40°C~85°C TA | Bulk | 2006 | - | Obsolete | 1 (Unlimited) | MIC2019 | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | 70m Ω | - | Non-RoHS Compliant | ||
![]() MIC2025-2FBM-TR Microchip Technology | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | Discontinued | 1 (Unlimited) | MIC2025 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2019BM6 TR Microchip Technology | In Stock | - | - | Surface Mount | SOT-23-6 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | MIC2019 | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | 70m Ω | - | Non-RoHS Compliant | ||
![]() MIC2025-1FBM Microchip Technology | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | 2004 | MM8™ | Discontinued | 1 (Unlimited) | MIC2025 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1FBM-TR Microchip Technology | 45 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2FBMM Microchip Technology | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90m Ω | Slew Rate Controlled, Status Flag | Non-RoHS Compliant |