- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Number of Functions | Supply Voltage | Current Rating | Base Part Number | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Voltage | Interface | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Current - Output (Max) | Nominal Supply Current | Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Number of Bits | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Logic Function | Number of Inputs | Max Input Voltage | Direction | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Fault Protection | High Level Output Current | Low Level Output Current | Number of Input Lines | Turn On Time | Number of Output Lines | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Output Current Flow Direction | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2544-1YM Microchip Technology | 10000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 22 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | 80mOhm | - | 85°C | -40°C | - | - | - | 1.5A | MIC2544 | 1 | - | N-Channel | 1.5A | 5.5V | - | 1 | - | On/Off | - | 5.5V | 2.7V | - | 5μA | - | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | USB Switch | 2.7V | - | - | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | 1.5A | - | 80mOhm | 120mOhm | - | - | Status Flag | 1.38mm | 5mm | 3.99mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2545A-1YN Microchip Technology | 32 | - | Datasheet | 4 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | 25 μs | - | -40°C~85°C TA | Tube | 2006 | - | e3 | Active | Not Applicable | 8 | EAR99 | 35mOhm | MATTE TIN | - | - | DUAL | 1 | 5V | - | MIC2545A | 1 | - | N-Channel | 3A | - | - | - | - | On/Off | - | - | - | - | 90μA | - | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | USB Switch | 2.7V | - | 2 | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | 5000 μs | - | - | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SOURCE | Slew Rate Controlled, Status Flag | 3.81mm | 9.53mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2005A-1YM6-TR Microchip Technology | 886 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | 170mOhm | - | 85°C | -40°C | - | - | - | 500mA | MIC2005A | 1 | - | P-Channel | 500mA | - | - | - | - | On/Off | - | 5.5V | 2.5V | 500mA | 300μA | - | High Side | - | Not Required | - | - | Non-Inverting | 1.5 ms | General Purpose | 2.5V | - | - | 5.5V | - | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 170mOhm | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2007YM6-TR Microchip Technology | 20000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-23-6 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | 70mOhm | - | 85°C | -40°C | - | - | - | 2A | MIC2007 | 1 | 6V | P-Channel | 2A | - | - | - | - | On/Off | - | 5.5V | 2.5V | - | 330μA | - | High Side | - | Not Required | - | - | Non-Inverting | 1.5 ms | General Purpose | 2.5V | - | - | 5.5V | - | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | - | 70mOhm | - | - | - | Load Discharge, Slew Rate Controlled | 1.3mm | 2.9mm | 1.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2563A-1YSM Microchip Technology | 7 | - | Datasheet | 7 Weeks | - | Surface Mount | 28-SSOP (0.209, 5.30mm Width) | 28 | 28-SSOP | - | 1 μs | - | -40°C~85°C TA | Tube | 2004 | - | - | Active | 2 (1 Year) | - | - | 2.5Ohm | - | 85°C | -40°C | - | - | - | 300mA | MIC2563A | 4 | - | N-Channel | 200mA | - | - | - | - | Logic | - | 3V | 3V | 200mA | - | - | Low Side | 250mA | Not Required | 100μA | - | Non-Inverting | 50 μs | PCMCIA Switch | - | - | - | - | - | - | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 1.8Ohm | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC94044YFL-TR Microchip Technology | 1743 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-WDFN, 4-MLF® | 4 | 4-MLF® (1.2x1.2) | - | - | - | -40°C~125°C TJ | Digi-Reel® | - | - | - | Active | 1 (Unlimited) | - | - | 280mOhm | - | 125°C | -40°C | - | - | - | 3A | MIC94044 | 1 | - | P-Channel | 3A | - | - | 1 | 5.5V | On/Off | - | - | - | - | - | 6A | High Side | 3A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | - | - | 28mOhm | - | - | - | Slew Rate Controlled | 700μm | 1.2mm | 1.2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2569YQS-TR Microchip Technology | 20000 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | 110MOhm | - | 85°C | -40°C | - | - | - | 220μA | MIC2569 | 3 | - | N-Channel | 150mA | - | - | - | - | Parallel | - | - | - | - | - | - | High Side | - | - | - | - | - | - | CableCARD™ Switch | - | - | - | - | - | - | 2:3 | 3.3V 5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 275mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94092YC6-TR Microchip Technology | 12082 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 225MOhm | - | 125°C | -40°C | - | - | - | 1.2A | MIC94092 | 1 | - | P-Channel | 1.2A | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | - | - | 130mOhm | - | - | - | Slew Rate Controlled | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2027-1YM Microchip Technology | 87 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | - | -40°C~85°C TA | Tube | 2006 | - | - | Active | 1 (Unlimited) | - | - | 150MOhm | - | 85°C | -40°C | - | - | - | 1.25A | MIC2027 | 4 | - | N-Channel | 500mA | - | - | 4 | - | On/Off | - | 5.5V | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 5.5V | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 100mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2075-1YMM-TR Microchip Technology | 9994 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | Active | 1 (Unlimited) | - | - | 140MOhm | - | 85°C | -40°C | - | - | - | 1.25A | MIC2075 | 1 | 6V | N-Channel | 500mA | - | - | - | - | On/Off | - | 5.5V | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2505-1YM-TR Microchip Technology | 26 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | - | Active | 1 (Unlimited) | - | - | 75MOhm | - | 85°C | -40°C | - | - | - | 2A | MIC2505 | 1 | - | N-Channel | 2A | - | - | - | - | On/Off | - | 7.5V | - | 2A | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 30mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94060YC6-TR Microchip Technology | 4500 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | 77mOhm | - | 125°C | -40°C | - | - | - | 2A | MIC94060 | 1 | - | P-Channel | 2A | - | - | - | - | On/Off | - | - | - | - | 2A | - | High Side | 2A | Not Required | - | - | Non-Inverting | - | General Purpose | 1.7V | - | 1 | 5.5V | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | - | - | 77mOhm | - | - | - | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC94080YFT-TR Microchip Technology | 5000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-UFDFN, 4-TMLF® | 4 | 4-TMLF® (0.85x0.85) | - | 200 ns | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | 115mOhm | - | 125°C | -40°C | - | - | - | 2A | MIC94080 | 1 | - | P-Channel | 2A | - | - | - | - | On/Off | - | 5.5V | 1.7V | - | 2A | - | High Side | 2A | Not Required | - | - | Non-Inverting | 1.5 μs | General Purpose | - | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | - | - | 67mOhm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2549A-1YM Microchip Technology | 5 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | - | 25 μs | - | -40°C~85°C TA | Tube | 2011 | - | - | Active | 1 (Unlimited) | - | - | 50mOhm | - | 85°C | -40°C | - | - | - | - | MIC2549A | 1 | - | N-Channel | 3A | - | - | 1 | 5.5V | On/Off | - | 5.5V | 2.7V | - | 90μA | 3A | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | USB Switch | - | - | - | - | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | - | - | - | - | 35mOhm | - | - | - | Slew Rate Controlled, Status Flag | 1.48mm | 4.93mm | 3.94mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() MIC2075-2YMM Microchip Technology | 895 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | 100 μs | - | -40°C~85°C TA | Tube | 2010 | MM8™ | - | Active | 1 (Unlimited) | - | - | 14mOhm | - | 85°C | -40°C | - | - | - | 1.25A | MIC2075 | 1 | 6V | N-Channel | 500mA | - | - | - | - | On/Off | - | 5.5V | 2.7V | - | 160μA | - | High Side | - | Not Required | - | - | Non-Inverting | 6 ms | General Purpose | 2.7V | - | - | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | 920μm | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2562A-1YM-TR Microchip Technology | 7 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 150MOhm | - | 85°C | -40°C | - | - | - | 1.5A | MIC2562A | 2 | - | N-Channel | 200mA | - | - | - | - | Logic | - | - | - | 200mA | - | - | Low Side | - | Not Required | - | - | Non-Inverting | - | PCMCIA Switch | - | - | - | - | - | - | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 70mOhm | - | - | - | Status Flag | 1.48mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5842YWM Microchip Technology | 10000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | 18 | 18-SOP (Wide) | 1 | - | Industrial grade | -55°C~85°C TA | Tube | 2006 | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | MIC5842 | 8 | 80V | Bipolar | 500mA | - | Inverting | - | - | Strobe, Serial | 1 | 15V | 5V | - | 16mA | - | Low Side | 500mA | - | - | 8 | Non-Inverting | - | Latched Driver | - | Latch, Shift Register | - | - | Unidirectional | - | 1:8 | 15V Max | - | 500mA | 500mA | 8 | - | 8 | - | - | - | - | - | - | - | 2.26mm | 11.55mm | 7.52mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2044-1YTS Microchip Technology | 5000 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | 5 μs | - | -40°C~85°C TA | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | 30mOhm | - | 85°C | -40°C | - | - | - | - | MIC2044 | 1 | 6V | N-Channel | 6A | - | - | - | - | On/Off | - | 5.5V | 800mV | - | 300μA | - | High Side | - | 1.6V~5.5V | - | - | Non-Inverting | 1.25 ms | General Purpose | - | - | - | - | - | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | - | 20mOhm | - | - | - | Power Good, Slew Rate Controlled, Status Flag | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2005-0.5YML-TR Microchip Technology | 7 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-VDFN Exposed Pad, 6-MLF® | 6 | 6-MLF® (2x2) | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 100MOhm | - | 85°C | -40°C | - | - | - | 500mA | MIC2005 | 1 | - | P-Channel | 500mA | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2560-1YWM Microchip Technology | 7 | - | Datasheet | 16 Weeks | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | - | -40°C~85°C TA | Tube | 2006 | - | - | Active | 2 (1 Year) | - | - | 1Ohm | - | 85°C | -40°C | - | - | - | 200mA | MIC2560 | 2 | - | N-Channel | 200mA | 12V | - | - | - | Logic | - | - | - | 200mA | - | - | Low Side | 200mA | Not Required | 50μA | - | Non-Inverting | - | PCMCIA Switch | - | - | - | - | - | - | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | 550mOhm | - | - | - | Status Flag | - | - | - | No | - | ROHS3 Compliant | Lead Free |