- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Current - Output (Max) | Nominal Supply Current | Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Output Characteristics | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Fault Protection | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC94063YC6-TR Microchip Technology | 41 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | 200 ns | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | 77mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 2A | - | MIC94063 | 1 | - | P-Channel | 2A | 5.5V | - | - | 1 | - | On/Off | 5.5V | 1.7V | - | - | 2A | - | High Side | 2A | Not Required | - | - | Non-Inverting | 1.5 μs | - | General Purpose | 1.7V | 1 | 5.5V | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | 77mOhm | - | - | - | Load Discharge, Slew Rate Controlled | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2075-1YM Microchip Technology | 10 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 100 μs | - | -40°C~85°C TA | Tube | 2004 | MM8™ | - | Active | 1 (Unlimited) | - | - | 140mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.25A | - | MIC2075 | 1 | 6V | N-Channel | 500mA | - | - | - | 1 | - | On/Off | 5.5V | 2.7V | - | 500mA | 5μA | - | High Side | - | Not Required | - | - | Non-Inverting | 6 μs | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2562A-1YTS Microchip Technology | 24 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | 1 μs | - | -40°C~85°C TA | Tube | 2004 | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2562A | 2 | - | N-Channel | 200mA | 15V | - | - | - | - | Logic | - | - | - | - | - | - | Low Side | 200mA | Not Required | 100μA | - | Non-Inverting | 250 μs | - | PCMCIA Switch | - | - | - | - | - | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | 70mOhm | - | - | - | Status Flag | 900μm | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2548-1YMM-TR Microchip Technology | 2503 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2548 | 1 | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | 5.5V | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 80mOhm | - | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94093YC6-TR Microchip Technology | 417 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | Active | 1 (Unlimited) | - | - | 225MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 1.2A | - | MIC94093 | 1 | - | P-Channel | 1.2A | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | 130mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2077-2YM Microchip Technology | 16 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 16-SOIC | - | - | -40°C~85°C TA | Tube | 2006 | - | - | Active | 1 (Unlimited) | - | - | 150mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.25A | - | MIC2077 | 4 | 6V | N-Channel | 500mA | - | - | - | - | 5.5V | On/Off | 5.5V | 2.7V | - | - | 500mA | 1.25A | High Side | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | 5.5V | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 100mOhm | - | - | - | Slew Rate Controlled, Status Flag | 2.26mm | - | 10.34mm | 7.52mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2544A-1YM Microchip Technology | 10000 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 30 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2544A | 1 | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | 1.5A | 160μA | - | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | - | USB Switch | 2.7V | - | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 80mOhm | - | - | - | Status Flag | 1.63mm | - | 5mm | 3.99mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2039BYMT-TR Microchip Technology | 5025 | - | Datasheet | 19 Weeks | - | Surface Mount | 6-UDFN Exposed Pad | - | 6-TDFN (2x2) | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2039 | 1 | - | P-Channel | 2.5A | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | Not Required | - | - | Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 75mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC94163YCS-TR Microchip Technology | 6000 | - | Datasheet | 26 Weeks | - | Surface Mount | 6-WFBGA, WLCSP | 6 | 6-WLCSP (1x1.5) | 25 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | - | - | 17.5mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC94163 | 1 | - | P-Channel | 3A | 5.5V | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | 55μA | - | Non-Inverting | 10 μs | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | Reverse Current | - | 14.5mOhm | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC94095YC6-TR Microchip Technology | 14 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | 225MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 1.2A | - | MIC94095 | 1 | - | P-Channel | 1.2A | - | - | - | - | - | On/Off | - | - | - | 1.2A | - | - | High Side | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | 130mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2569YQS Microchip Technology | 276496 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | - | - | -40°C~85°C TA | Tube | 2007 | - | - | Active | 1 (Unlimited) | - | - | 400mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 220μA | - | MIC2569 | 3 | - | N-Channel | 150mA | 5.5V | - | - | - | - | - | - | - | - | - | - | - | High Side | 3.3A | - | - | - | - | - | - | CableCARD™ Switch | - | - | - | - | - | 2:3 | 3.3V 5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 275mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2544-1YMM Microchip Technology | 3744 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 8-MSOP | 22 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | 80mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | 1.5A | - | MIC2544 | 1 | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | 5μA | - | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | - | USB Switch | 2.7V | - | 5.5V | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 80mOhm | - | - | - | Status Flag | 900μm | - | 3.1mm | 3.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC58P01YV Microchip Technology | 5000 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | -55°C~125°C TA | Tube | 2015 | - | e3 | Active | 2 (1 Year) | 28 | EAR99 | - | Matte Tin (Sn) | - | - | SEATED HT-CALCULATED | QUAD | J BEND | 260 | 8 | 5V | 1.27mm | - | 40 | MIC58P01 | 8 | - | Bipolar | 500mA | - | - | - | - | - | Strobe, Parallel | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | 80V | Latched Driver | - | - | - | OPEN-COLLECTOR | - | 1:1 | 15V Max | Over Temperature, UVLO | 0.5A | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94073YC6-TR Microchip Technology | 1528 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 1.2A | - | MIC94073 | 1 | - | P-Channel | 1.2A | - | - | - | - | 5.5V | On/Off | - | - | - | 1.2A | - | 1.2A | High Side | 1.2A | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | 120mOhm | 210mOhm | - | - | Load Discharge, Slew Rate Controlled | 1mm | - | 2.2mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2039BYM6-TR Microchip Technology | 384 | - | Datasheet | 7 Weeks | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | - | - | -40°C~125°C TJ | Cut Tape (CT) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2039 | 1 | - | P-Channel | 2.5A | - | - | - | 1 | - | On/Off | - | - | - | 2.5A | - | - | High Side | - | Not Required | - | - | Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 75mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2076A-1YM Microchip Technology | 16 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2009 | - | - | Active | 1 (Unlimited) | - | - | 140mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2076A | 2 | - | N-Channel | 500mA | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | 100μA | - | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | - | General Purpose | - | - | - | - | - | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 100mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2548-1YM Microchip Technology | 5000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 8-SOIC | 22 μs | Industrial grade | -40°C~85°C TA | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2548 | 1 | - | N-Channel | 1.5A | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | 75μA | - | High Side | - | Not Required | - | - | Non-Inverting | 5 ms | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | 80mOhm | - | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94065YC6-TR Microchip Technology | 31 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | SC-70-6 | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | Active | 3 (168 Hours) | - | - | 110MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | 2A | - | MIC94065 | 1 | - | P-Channel | 2A | - | - | - | - | - | On/Off | - | - | - | - | 2A | - | High Side | 2A | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | 77mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2042-1YTS Microchip Technology | 9999 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 14-TSSOP | 5 μs | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | 60mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2042 | 1 | 6V | N-Channel | 3A | - | - | - | - | - | On/Off | 5.5V | 800mV | - | 3A | 300μA | - | High Side | - | 1.6V~5.5V | - | - | Non-Inverting | 1 ms | - | General Purpose | - | - | - | - | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | 40mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2077-2YM-TR Microchip Technology | 16 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | 40 | MIC2077 | 4 | 6V | N-Channel | 500mA | - | 5.5V | 2.7V | 4 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | Not Required | - | NO | Non-Inverting | - | - | USB Switch | - | - | - | - | - | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | 100m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | 1.73mm | 9.93mm | - | No | - | ROHS3 Compliant | Lead Free |