- Base Part Number
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Configuration
- Output Type
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
Attribute column
Manufacturer
Microchip PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Nominal Supply Current | Current | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Logic Function | Number of Inputs | Max Input Voltage | Nominal Input Voltage | Ratio - Input:Output | Voltage - Load | Fault Protection | Number of Input Lines | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC5841YV Microchip Technology | 18 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | 1 | - | - | -55°C~85°C TA | Tube | 2005 | - | e3 | - | Active | 2 (1 Year) | 20 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | QUAD | J BEND | 260 | 1 | 5V | - | 40 | MIC5841 | 8 | - | - | Bipolar | 500mA | 5V | - | - | - | Strobe, Serial | - | - | - | - | - | - | - | Low Side | - | - | - | Non-Inverting | - | - | Latched Driver | - | - | - | - | - | 1:8 | 15V Max | - | - | - | - | - | TRANSIENT | SINK | - | - | 4.57mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC95410YFL-TR Microchip Technology | 35442 | - | Datasheet | 7 Weeks | - | Surface Mount | 10-PowerVFQFN | YES | 10 | - | - | 300 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 10 | - | 9.9mOhm | - | - | - | - | QUAD | NO LEAD | - | 1 | 5V | - | - | MIC95410 | 1 | - | - | N-Channel | - | 5.5V | 9V | - | - | On/Off | - | - | - | 200μA | - | - | - | High Side | - | Not Required | 300μA | Non-Inverting | 2 ms | - | General Purpose | - | - | - | - | - | 1:1 | 2.7V~9V | - | - | - | - | 6.6m Ω | TRANSIENT | SINK | Load Discharge, Slew Rate Controlled | - | 0.9mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2545A-1YM-TR Microchip Technology | 8689 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 50MOhm | - | 85°C | -40°C | - | - | - | - | - | - | 3A | - | MIC2545A | 1 | - | - | N-Channel | 3A | - | - | - | - | On/Off | 5.5V | - | - | - | 3A | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | 35mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC59P60YWM Microchip Technology | 5000 | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -40°C~85°C TA | Tube | 2001 | - | - | yes | Active | 2 (1 Year) | 20 | - | - | - | - | - | 1.2W | DUAL | GULL WING | - | 8 | 5V | - | - | MIC59P60 | 8 | - | - | Bipolar | 500mA | - | - | - | - | Strobe, Serial | - | 10.5V | - | - | - | 6.4mA | - | Low Side | - | - | - | - | - | 80V | Latched Driver | - | Latch | - | - | - | 1:8 | 5V~12V | Current Limiting (Fixed), Over Temperature, UVLO | 1 | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | Status Flag | - | 2.64mm | - | 7.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2546-2YTS-TR Microchip Technology | 10000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 16-TSSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2546 | 2 | - | - | N-Channel | 1.5A | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | 1.5A | Not Required | - | Non-Inverting | - | - | USB Switch | - | - | 2 | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | - | - | 80mOhm | - | - | Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCS2113-1-V/G4 Microchip Technology | 2693 |
| Datasheet | 2 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C TA | Tube | 2014 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | I2C, SMBus | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | - | - | - | - | USB Switch | - | - | - | - | - | 1:1 | 4.5V~5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | - | 40m Ω | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2033-08BYM6-TR Microchip Technology | 7 | - | Datasheet | 18 Weeks | - | Surface Mount | SOT-23-6 | - | - | SOT-23-6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC2033 | 1 | - | - | P-Channel | 800mA | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 75mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC94067YML-TR Microchip Technology | 32 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | - | - | 115MOhm | - | 125°C | -40°C | - | - | - | - | - | - | 2A | - | MIC94067 | 2 | - | - | P-Channel | 2A | - | - | - | - | On/Off | - | - | - | - | - | 2A | - | High Side | 2A | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | 85mOhm | - | - | Load Discharge | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2009A-2YM6-TR Microchip Technology | 30 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | 170mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2009A | 1 | - | - | P-Channel | 900mA | - | - | - | - | On/Off | 5.5V | 2.5V | - | - | - | 300μA | - | High Side | - | Not Required | - | Non-Inverting | 1.5 ms | - | General Purpose | 2.5V | - | 1 | 5.5V | 5.5V | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | 170mOhm | - | - | - | 1.3mm | - | 2.9mm | 1.75mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2027-1YWM Microchip Technology | 7 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | 16-SOIC | - | - | - | -40°C~85°C TA | Tube | 2006 | - | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2027 | 4 | - | - | N-Channel | 500mA | - | - | - | - | On/Off | 5.5V | - | - | - | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | USB Switch | - | - | - | - | - | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 100mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2042-2YTS Microchip Technology | 7 | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | 14-TSSOP | - | 5 μs | Industrial grade | -40°C~85°C TA | Tube | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | 60mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2042 | 1 | - | 6V | N-Channel | 3A | - | - | - | - | On/Off | 5.5V | 800mV | - | - | - | 300μA | - | High Side | - | 1.6V~5.5V | - | Non-Inverting | 1 ms | - | General Purpose | - | - | - | - | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | - | - | 40mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2014-1.2YM5-TR Microchip Technology | 45 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 100MOhm | - | 85°C | -40°C | - | - | - | - | - | - | 1.2A | - | MIC2014 | 1 | - | 6V | P-Channel | 1.2A | - | - | - | - | On/Off | 5.5V | - | - | - | 1.2A | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | - | 70mOhm | - | - | Load Discharge | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2075-2YM-TR Microchip Technology | 2203 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | - | Active | 1 (Unlimited) | - | - | 140MOhm | - | 85°C | -40°C | - | - | - | - | - | - | 1.25A | - | MIC2075 | 1 | - | - | N-Channel | 500mA | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 90mOhm | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2095-1YMT-TR Microchip Technology | 45 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | 6-TMLF® (1.6x1.6) | - | - | Industrial grade | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | 220MOhm | - | 125°C | -40°C | - | - | - | - | - | - | 500mA | - | MIC2095 | 1 | - | - | P-Channel | 500mA | - | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 170mOhm | - | - | Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94085YFT-TR Microchip Technology | 42 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-UFDFN, 4-TMLF® | - | 4 | 4-TMLF® (0.85x0.85) | - | - | Automotive grade | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | 67MOhm | - | 125°C | -40°C | - | - | - | - | - | - | 2A | - | MIC94085 | 1 | - | - | P-Channel | 2A | - | - | 1 | - | On/Off | - | - | - | - | 2A | - | - | High Side | 2A | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | 67mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94069YML-TR Microchip Technology | 325 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | - | Active | 3 (168 Hours) | - | - | 85mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC94069 | 2 | - | - | P-Channel | 2A | - | - | - | 5.5V | On/Off | - | - | - | - | - | 2A | 2A | High Side | 2A | Not Required | - | Non-Inverting | - | - | General Purpose | - | - | - | - | 5.5V | 1:1 | 1.7V~5.5V | - | - | - | - | 85mOhm | - | - | Load Discharge, Slew Rate Controlled | 2mm | - | 850μm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2544-1YMM-TR Microchip Technology | 1485 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | 22 μs | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | 1.5A | - | MIC2544 | 1 | - | - | N-Channel | 1.5A | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | - | 5μA | - | High Side | - | Not Required | - | Non-Inverting | 5 ms | - | USB Switch | - | - | - | - | 5.5V | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | - | - | - | 80mOhm | - | - | Status Flag | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94300YMT-TR Microchip Technology | 8518 | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | 4-UFDFN Exposed Pad, 4-TMLF® | - | 4 | 4-TMLF® (1.2x1.6) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | Ripple Blocker™ | - | - | Active | 1 (Unlimited) | - | - | - | - | 125°C | -40°C | - | - | - | - | - | - | 200mA | - | MIC94300 | 1 | - | - | N-Channel | 200mA | 3.6V | - | - | - | On/Off | - | - | - | - | - | - | - | High Side | 200mA | Not Required | 1μA | Non-Inverting | 150 μs | - | General Purpose | - | - | - | - | 3.6V | 1:1 | 1.8V~3.6V | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2041-2YMM Microchip Technology | 45 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | 10-MSOP | - | - | Industrial grade | -40°C~85°C TA | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2041 | 1 | - | 6V | N-Channel | 1.5A | - | - | - | - | On/Off | 5.5V | - | - | - | - | - | - | High Side | - | 1.6V~5.5V | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | 50mOhm | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2547-2YM Microchip Technology | 7 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 22 μs | - | -40°C~85°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 16 | EAR99 | 120mOhm | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MIC2547 | 2 | Not Qualified | - | N-Channel | 1.5A | - | 5.5V | - | - | On/Off | - | - | - | - | - | 200μA | - | High Side | 1.5A | Not Required | - | Non-Inverting | 5 ms | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | - | 5000 μs | 0.1A | 80m Ω | OVER CURRENT; THERMAL | - | Status Flag | - | 1.895mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free |