- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Output Type | Max Output Current | Operating Supply Voltage | Power Supplies | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP111T-300E/TT Microchip Technology | 6000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP111 | Open Drain or Open Collector | 3 | - | 10mA | - | - | 1 | - | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 2.93V | 1 | - | 2.886V | 2.974V | +2.93V | 2.886V | 2.974V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP130T-300I/TT Microchip Technology | 3000 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 3V | 5.5V | 1V | 60μA | 45μA | - | 60μA | NO | 45μA | -5 % | Active Low | 2.925V | 1 | 150ms Minimum | 2.85V | 3V | +2.93V | 2.85V | 3V | 950μm | 2.9mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC811SUY-TR Microchip Technology | 29898 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | 320mW | - | - | - | - | - | - | - | MIC811 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 5.5V | 1V | 5μA | 5μA | 320mW | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | 2.85V | 3V | - | - | - | 1.02mm | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP100T-450I/TT Microchip Technology | 8000 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 4.25V | 0.95mm | 40 | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 4.375V | 1 | 150ms Minimum | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | 950μm | 2.9mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP120T-315I/TT Microchip Technology | 3113 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 3.075V | 1 | 150ms Minimum | 3V | 3.15V | +3.08V | 3V | 3.15V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP111T-270E/TT Microchip Technology | 10000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP111 | Open Drain or Open Collector | 3 | Voltage | 10mA | - | - | 1 | - | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 2.63V | 1 | - | 2.591V | 2.67V | +2.63V | 2.591V | 2.67V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP120T-450I/TT Microchip Technology | 2000 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 4.375V | 1 | 150ms Minimum | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | 1.016mm | 3.0226mm | 1.397mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP120T-300I/TT Microchip Technology | 7103 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 2.925V | 1 | 150ms Minimum | 2.85V | 3V | +2.93V | 2.85V | 3V | 950μm | 2.9mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP120T-270I/TT Microchip Technology | 4 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 2.625V | 1 | 150ms Minimum | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP130T-270I/TT Microchip Technology | 3659 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 2.625V | 1 | 150ms Minimum | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 1.016mm | 3.0226mm | 1.397mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP809T-270I/TT Microchip Technology | 248 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.55V | 0.95mm | 40 | MCP809 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 45μA | - | 60μA | NO | 45μA | -5 % | Active Low | 2.625V | 1 | 150ms Minimum | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 950μm | 2.9mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP120T-475I/TT Microchip Technology | 1170 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | 40 | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 4.625V | 1 | 150ms Minimum | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP102T-300E/TT Microchip Technology | 1754 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP102 | Push-Pull, Totem Pole | 3 | - | 10mA | - | - | 1 | - | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 2.93V | 1 | 80ms Minimum | 2.866V | 2.974V | +2.93V | 2.866V | 2.974V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1316MT-29LE/OT Microchip Technology | 5000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1316M | Open Drain or Open Collector | 5 | - | - | - | - | 1 | - | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | NO | 1μA | - | Active Low | 2.9V | 1 | 140ms Minimum | 2.857V | 2.944V | +2.9V | 2.857V | 2.944V | 1.3mm | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1232EOA713 Microchip Technology | 93 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC1232 | Open Drain or Open Collector | 8 | - | - | 5V | 5V | 1 | - | 5.5V | 4V | 200μA | 200μA | - | 200μA | YES | 50μA | - | Active High/Active Low | 4.37V 4.62V | 1 | 250ms Minimum | - | - | - | 4.25V | 4.49V | - | 4.9mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-31D3UY-TR Microchip Technology | 50000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | 320mW | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5.5V | 1V | 5μA | 5μA | 320mW | - | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | 3V | 3.16V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-29LE/OT Microchip Technology | 36842 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1316 | Push-Pull, Totem Pole | 5 | - | 10mA | - | - | 1 | - | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | NO | 1μA | - | Active Low | 2.9V | 1 | 140ms Minimum | 2.857V | 2.944V | +2.9V | 2.857V | 2.944V | 1.2954mm | 3.0988mm | 1.8034mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP111T-475E/TT Microchip Technology | 1062 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP111 | Open Drain or Open Collector | 3 | Voltage | 10mA | - | - | 1 | - | 5.5V | 1V | 1.75μA | 45μA | - | 1.75μA | NO | 1μA | - | Active Low | 4.63V | 1 | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP111T-240E/TT Microchip Technology | 2660 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP111 | Open Drain or Open Collector | 3 | Voltage | 10mA | - | - | 1 | - | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 2.32V | 1 | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP100-450DI/TO Microchip Technology | 7000 |
| Datasheet | 6 Weeks | Surface Mount, Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | - | - | 1 | 4.25V | - | - | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.375V | 1 | 150ms Minimum | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | 4.62mm | 4.71mm | 3.62mm | - | No SVHC | ROHS3 Compliant | Lead Free |