- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP120-485GI/TO Microchip Technology | 55 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 4.725V | 1 | 150ms Minimum | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1318MT-46LE/OT Microchip Technology | 37 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 3 | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MCP1318M | Open Drain, Push-Pull | 5 | R-PDSO-G5 | - | 10mA | - | - | - | 1 | 5.5V | 1V | 10μA | 5μA | 240mW | 10μA | NO | 1μA | - | Active High/Active Low | 4.6V | 1 | 140ms Minimum | - | 4.531V | 4.669V | +4.6V | 4.531V | 4.669V | - | 2.95mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() MIC803-30D3VC3-TR Microchip Technology | 34 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | Active Low | 3V | 1 | 140ms Minimum | - | 2.9V | 3.11V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1270ANRVRCTR Microchip Technology | 6001 | - | Datasheet | 8 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | e4 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | TC1270AN | Open Drain or Open Collector | 4 | - | - | - | - | 3V | - | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.72V | 2.82V | - | 2.72V | 2.82V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP101T-270I/TT Microchip Technology | 6773 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.55V | 0.95mm | 40 | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 45μA | - | 60μA | NO | 45μA | - | Active High | 2.625V | 1 | 150ms Minimum | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC803-26D3VC3-TR Microchip Technology | 20103 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | - | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC54VC2102ECB713 Microchip Technology | 12000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 240mW | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 40 | TC54VC2102 | Push-Pull, Totem Pole | 3 | - | Voltage | 10mA | - | - | - | 1 | 10V | 700mV | 3.6μA | 1.1μA | 240mW | - | NO | 1.1μA | - | Active Low | 2.1V | 1 | - | 0.004mA | 2.06V | 2.14V | +2.1V | 2.06V | 2.14V | 1.3mm | 3.1mm | 1.8mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP112-195I/TO Microchip Technology | 19 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 2004 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 1.9V | 1 | - | - | 1.872V | 1.929V | +1.9V | 1.872V | 1.929V | 4.62mm | 4.71mm | 3.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-41D3VM3-TR Microchip Technology | 51000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 4.5μA | - | - | - | - | - | Active Low | 4.1V | 1 | 140ms Minimum | - | 3.97V | 4.24V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MIC803-46D3VC3-TR Microchip Technology | 2888 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.44V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC32MCDB Microchip Technology | 1035 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 3 | - | - | Commercial grade | Yes | 0°C~70°C TA | Tube | 1998 | ECONOMONITOR™ | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC32M | Open Drain or Open Collector | 3 | R-PDSO-G4 | - | - | - | 5V | - | 1 | 5.5V | 4.5V | 200μA | 200μA | - | 200μA | NO | 50μA | - | Active Low | 4.375V | 1 | 500ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | 6.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC809SUY-TR Microchip Technology | 2560 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | 320mW | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1.4V | 15μA | - | 320mW | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.85V | 3V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCM809LVNB713 Microchip Technology | 21800 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | - | NO | 12μA | - | Active Low | 4.63V | 1 | 140ms Minimum | 0.06mA | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP130-450I/SN Microchip Technology | 1225 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | No | -40°C~85°C TA | Tube | 1998 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP130 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.375V | 1 | 150ms Minimum | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-26D3VM3-TR Microchip Technology | 29000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 4.5μA | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.5V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MIC2776L-YM5-TR Microchip Technology | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2776 | Complementary | - | - | - | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 140ms Minimum | - | 295mV | 305mV | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP111T-300E/MB Microchip Technology | 34 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | SINGLE | FLAT | 260 | 1 | - | - | 40 | MCP111 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.93V | 1 | - | - | 2.886V | 2.974V | +2.93V | 2.886V | 2.974V | - | 4.5mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP101-475DI/TO Microchip Technology | 10000 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | TO-92-3 | 1 | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MCP101 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | - | 45μA | -5 % | Active High | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 4.62mm | 4.71mm | 3.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATA5021-GAQW Microchip Technology | 4000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2006 | - | - | e4 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | Watchdog Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | ATA5021 | Open Drain or Open Collector | - | - | - | - | 5.5V | - | 4.5V | - | - | - | - | - | - | - | - | - | - | Active High | - | 1 | Adjustable/Selectable | 0.025mA | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM810JENB713 Microchip Technology | 11 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 12μA | - | 320mW | - | NO | 12μA | - | Active High | 4V | 1 | 140ms Minimum | - | 3.93V | 4.06V | +4V | 3.93V | 4.06V | 1.02mm | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free |