- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP120-475I/SN Microchip Technology | 3200 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | No | -40°C~85°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP120 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-44D4UY-TR Microchip Technology | 44 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active Low | 4.38V | 1 | 1.1s Minimum | - | 4.27V | 4.49V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM810MVNB713 Microchip Technology | 9500 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | - | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | - | NO | 12μA | Active High | 4.38V | 1 | 140ms Minimum | 0.06mA | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | 1.02mm | - | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC809-5SUY-TR Microchip Technology | 6000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC809-5 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.85V | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1272AJVNBTR Microchip Technology | 632 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | - | 40 | TC1272A | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 5V | - | 1 | 5.5V | 1V | 12μA | - | 320mW | - | NO | 12μA | Active Low | 4V | 1 | 140ms Minimum | - | 3.93V | 4.06V | +4V | 3.93V | 4.06V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-29D3VM3-TR Microchip Technology | 10000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | 3.05V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP810T-460I/TT Microchip Technology | 44 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.35V | 0.95mm | - | 40 | MCP810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active High | 4.475V | 1 | 150ms Minimum | - | 4.35V | 4.6V | - | 4.35V | 4.6V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP1318T-46LE/OT Microchip Technology | 5000 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1318 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | NO | 1μA | Active High/Active Low | 4.6V | 1 | 140ms Minimum | - | 4.531V | 4.669V | +4.6V | 4.531V | 4.669V | 1.3mm | - | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP101T-485I/TT Microchip Technology | 55 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.6V | 0.95mm | - | 40 | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 45μA | - | 60μA | NO | 45μA | Active High | 4.725V | 1 | 150ms Minimum | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | 1.02mm | - | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC811MUY-TR Microchip Technology | 326 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC811 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | 5μA | 320mW | - | - | - | Active Low | 4.38V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC706RMY Microchip Technology | 705 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Yes | -40°C~85°C TA | Tube | 2006 | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WATCHDOG TIMER, MANUAL RESET INPUT | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MIC706 | - | - | - | Not Qualified | - | - | - | - | - | 2 | 5.5V | 1.4V | - | 30μA | 400mW | - | NO | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1318T-29HE/OT Microchip Technology | 43 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Automotive grade | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | yes | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | - | 240mW | - | - | - | - | - | - | unknown | - | MCP1318 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | - | 1μA | Active High/Active Low | 2.9V | 1 | 20ms Minimum | - | 2.857V | 2.944V | - | 2.857V | 2.944V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP111T-450E/LB Microchip Technology | 11 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP111 | Open Drain or Open Collector | 3 | - | - | Voltage | 10mA | - | - | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | Active Low | 4.38V | 1 | - | - | 4.314V | 4.446V | +4.38V | 4.314V | 4.446V | 1mm | - | 2.25mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC810SUY-TR Microchip Technology | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC810 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5.5V | 1.4V | - | - | 320mW | - | - | - | Active High | 2.93V | 1 | 140ms Minimum | - | 2.85V | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM809SVNB713 Microchip Technology | 19000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.96mm | - | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | 9μA | 320mW | - | NO | 12μA | Active Low | 2.93V | 1 | 140ms Minimum | 0.05mA | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | 1.02mm | - | 3.05mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1232CPA Microchip Technology | 300 |
| Datasheet | 7 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | Commercial grade | - | 0°C~70°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | - | NOT APPLICABLE | 1 | 5V | 2.54mm | - | NOT APPLICABLE | TC1232 | Open Drain or Open Collector | 8 | R-PDIP-T8 | Not Qualified | - | - | 5.5V | 5V | 4.5V | 1 | - | - | - | - | - | - | YES | - | Active High/Active Low | 4.37V 4.62V | 1 | 250ms Minimum | 0.2mA | - | - | - | - | - | - | 4.32mm | 9.46mm | 7.62mm | - | - | ROHS3 Compliant | - | ||
![]() MIC809TUY-TR Microchip Technology | 488 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 5.5V | 1.4V | - | - | 320mW | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | 3V | 3.15V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP120T-475I/SN Microchip Technology | 38000 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MCP120 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-46D3UY-TR Microchip Technology | 28 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.51V | 4.75V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-31D4UY-TR Microchip Technology | 4598 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 320mW | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | 5.5V | 1V | 5μA | - | 320mW | - | - | - | Active Low | 3.08V | 1 | 1.1s Minimum | - | 3V | 3.16V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |