- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Type | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC803-31D4VM3-TR Microchip Technology | 92 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | Active Low | 3.08V | 1 | 1.12s Minimum | - | 2.95V | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC54VN2702EMB713 Microchip Technology | 7000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2V | - | 40 | TC54VN2702 | Open Drain or Open Collector | 3 | - | Voltage | 50mA | - | 1 | 10V | 700mV | 3.6μA | - | 500mW | - | NO | 1.1μA | - | Active Low | 2.7V | 1 | - | 0.004mA | 2.65V | 2.75V | +2.7V | 2.65V | 2.75V | - | 4.495mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC51N2202ECBTR Microchip Technology | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2002 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 240mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 40 | TC51N2 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 10V | 700mV | 4.2μA | - | 240mW | - | NO | 2μA | - | Active Low | 2.2V | 1 | 50ms Minimum | - | 2.156V | 2.244V | - | 2.156V | 2.244V | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC708MY-TR Microchip Technology | 11 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | yes | Active | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | - | - | MIC708 | Complementary | - | - | - | - | - | 1 | 5.5V | 1.4V | - | 60μA | 400mW | - | NO | - | - | Active High/Active Low | 4.4V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | - | - | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | - | ||
![]() MIC706SMY-TR Microchip Technology | 24 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | yes | Active | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | - | - | - | WATCHDOG TIMER, MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 5V | - | - | MIC706 | - | - | - | - | - | - | 2 | 5.5V | 1.4V | - | 30μA | 400mW | - | NO | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.85V | 3V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP112T-300E/LB Microchip Technology | 11 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP112 | Push-Pull, Totem Pole | 3 | - | Voltage | 10mA | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 2.93V | 1 | - | - | 2.886V | 2.974V | +2.93V | 2.886V | 2.974V | 1mm | 2.25mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP120-450GI/TO Microchip Technology | 710 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP120 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 4.375V | 1 | 150ms Minimum | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | 4.62mm | 4.71mm | 3.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP101-315HI/TO Microchip Technology | 44 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 2001 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 3V | - | - | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active High | 3.075V | 1 | 150ms Minimum | - | 3V | 3.15V | +3.08V | 3V | 3.15V | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() TCM809ZVNB713 Microchip Technology | 400 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.96mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | 2.5V | 1 | 5.5V | 1V | 9μA | 9μA | 320mW | - | NO | 12μA | - | Active Low | 2.32V | 1 | 140ms Minimum | 0.05mA | 2.28V | 2.35V | +2.32V | 2.28V | 2.35V | 1.12mm | 3.04mm | 2.64mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2777-31YM5-TR Microchip Technology | 361 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2777 | Complementary | - | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active High/Active Low | 3.09V Adj | 2 | 140ms Minimum | - | 3.09V | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | - | ||
![]() TC1270ASVRCTR Microchip Technology | 2400 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | TC1270A | Push-Pull, Totem Pole | 4 | - | - | - | 3.3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.88V | 2.98V | - | 2.88V | 2.98V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC54VC4202EMB713 Microchip Technology | 1000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2V | - | 40 | TC54VC4202 | Push-Pull, Totem Pole | - | - | - | - | - | 1 | 10V | 700mV | 3.6μA | - | 500mW | - | NO | 1.1μA | - | Active Low | 4.2V | 1 | - | 0.004mA | 4.12V | 4.28V | +4.2V | 4.12V | 4.28V | - | 4.495mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC708MY Microchip Technology | 34 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | No | -40°C~85°C TA | Tube | 2006 | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 400mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MIC708 | Complementary | - | - | - | - | - | 1 | 5.5V | 1.4V | 60μA | 60μA | 400mW | - | NO | - | - | Active High/Active Low | 4.4V | 1 | 140ms Minimum | 0.06mA | 4.25V | 4.5V | +4.4V | - | - | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP131T-315E/LB Microchip Technology | 19875 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP131 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 5.5V | 1V | 90μA | - | - | 90μA | NO | 1μA | - | Active Low | 3.08V | 1 | 80ms Minimum | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP130-475DI/TO Microchip Technology | 208 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | 4.62mm | 4.71mm | 3.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2772-L3T3YML-TR Microchip Technology | 43 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | 8 | 8-MLF® (2x2) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | - | Active | 3 (168 Hours) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2772 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 1V | - | - | - | - | - | - | - | Active Low | 3.08V 4.63V | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2774N-26YM5-TR Microchip Technology | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2774 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.67V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC32MEDB713 Microchip Technology | 10 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 3 | - | - | - | Yes | -40°C~85°C TA | Cut Tape (CT) | 2006 | ECONOMONITOR™ | - | e3 | yes | Discontinued | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC32M | Open Drain or Open Collector | 3 | R-PDSO-G4 | - | - | 5V | 1 | 5.5V | 4.5V | 200μA | 200μA | - | 200μA | NO | 50μA | - | Active Low | 4.375V | 1 | 500ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | 6.5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MIC803-41D4VM3-TR Microchip Technology | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 4.5μA | - | - | - | - | - | Active Low | 4.1V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MIC2777-28YM5-TR Microchip Technology | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2777 | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High/Active Low | 2.81V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |