- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Output Type | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2774N-46YM5-TR Microchip Technology | 1000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2774 | Open Drain or Open Collector | - | - | - | - | - | 5.25V | 1.5V | - | 3.5μA | - | - | - | - | - | Active Low | 4.68V Adj | 2 | 140ms Minimum | - | 300mV | 4.75V | - | - | - | 1.1mm | 2.9mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2774N-44YM5-TR Microchip Technology | 2580 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2774 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active Low | 4.43V Adj | 2 | 140ms Minimum | - | 300mV | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC708TMY-TR Microchip Technology | 491 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | 1 | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC708 | Complementary | - | - | - | - | - | 5.5V | 1.4V | - | 30μA | 400mW | - | - | - | - | Active High/Active Low | 3.08V | 1 | 140ms Minimum | - | 3V | 3.15V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-29D4VM3-TR Microchip Technology | 685 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1V | 4.5μA | 4.5μA | - | - | - | - | - | Active Low | 2.93V | 1 | 1.12s Minimum | - | - | 3.05V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCM810MENB713 Microchip Technology | 1000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | - | NO | 12μA | 1.5 % | Active High | 4.38V | 1 | 140ms Minimum | - | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | 1.02mm | 3.04mm | 1.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP111T-240E/LB Microchip Technology | 1391 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP111 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 2.32V | 1 | - | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | 1mm | 2.25mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC810MUY-TR Microchip Technology | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC810 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1.4V | - | - | 320mW | - | - | - | - | Active High | 4.38V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC812RUY-TR Microchip Technology | 28 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC812 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC809LUY-TR Microchip Technology | 52 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1.4V | - | - | 320mW | - | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM810RVNB713 Microchip Technology | 929 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | - | 3V | 1 | 5.5V | 1V | 9μA | 9μA | 320mW | - | NO | 12μA | - | Active High | 2.63V | 1 | 140ms Minimum | 0.05mA | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() TC1270SERCTR Microchip Technology | 2020 | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 3V | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | TC1270S | Push-Pull, Totem Pole | 4 | - | - | - | 1 | 5.5V | 1.2V | 10μA | - | - | - | NO | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.88V | 2.98V | - | 2.88V | 2.98V | - | 2.86mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM809ZENB713 Microchip Technology | 6000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.96mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 9μA | - | 320mW | - | NO | 12μA | - | Active Low | 2.32V | 1 | 140ms Minimum | 0.025mA | 2.28V | 2.35V | +2.32V | 2.28V | 2.35V | - | 2.92mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MIC2774H-31YM5-TR Microchip Technology | 11 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2774 | Complementary | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active High | 3.09V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC51N2702ECBTR Microchip Technology | 28 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 240mW | DUAL | GULL WING | 260 | 1 | 1V | 0.95mm | 40 | TC51N2 | Open Drain or Open Collector | 3 | Voltage | 50mA | - | 1 | 10V | 700mV | 4.2μA | - | 240mW | - | NO | 2μA | - | Active Low | 2.7V | 1 | 50ms Minimum | - | 2.646V | 2.754V | - | 2.646V | 2.754V | - | 2.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2755YMM Microchip Technology | 11 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | Industrial grade | - | -40°C~85°C TA | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | Battery Backup Circuit | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2755 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 1 | 700ms Minimum | - | 1.215V | 1.265V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP111T-315E/MB Microchip Technology | 28 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | SINGLE | FLAT | 260 | 1 | - | - | 40 | MCP111 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 3.08V | 1 | - | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | 4.5mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP112-270E/TO Microchip Technology | 788 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.63V | 1 | - | - | 2.591V | 2.67V | +2.63V | 2.591V | 2.67V | 4.62mm | 4.71mm | 3.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1270ANTVRCTR Microchip Technology | 10334 |
| Datasheet | 8 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | TC1270AN | Open Drain or Open Collector | 4 | - | - | 3.3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active Low | 3.08V | 1 | 140ms Minimum | - | 2.72V | 2.82V | - | 2.72V | 2.82V | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC54VN2102EMB713 Microchip Technology | 1000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2V | - | 40 | TC54VN2102 | Open Drain or Open Collector | 3 | - | - | - | 1 | 10V | 700mV | 3.6μA | - | 500mW | - | NO | 1.1μA | - | Active Low | 2.1V | 1 | - | 0.004mA | 2.06V | 2.14V | +2.1V | 2.06V | 2.14V | - | 4.495mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2782DLYCS-TR Microchip Technology | 28 | - | Datasheet | - | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | 6-WLCSP (0.8x1.2) | - | Industrial grade | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2782 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1.5V | 2.2μA | - | - | - | - | - | - | Active Low | Adjustable/Selectable | 2 | 500ms Typical | - | - | - | - | - | - | 300μm | - | - | - | - | ROHS3 Compliant | - |