- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2777-29YM5-TR Microchip Technology | 3345 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2777 | Complementary | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active High/Active Low | 2.93V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCM809TVLB713 Microchip Technology | 1200 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 9μA | - | 174mW | - | NO | 12μA | - | Active Low | 3.08V | 1 | 140ms Minimum | 0.025mA | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | 1.1mm | - | 2.25mm | 2.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-41D4UY-TR Microchip Technology | 2304 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | Active Low | 4.1V | 1 | 1.1s Minimum | - | 4V | 4.2V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC809-5SYC3-TR Microchip Technology | 1968 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC809-5 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.85V | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1272ALVNBTR Microchip Technology | 10342 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TC1272A | Push-Pull, Totem Pole | 3 | - | - | 5V | 1 | 5.5V | 1V | 12μA | - | 320mW | - | NO | 12μA | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-46KE/OT Microchip Technology | 48 | - | Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | 1 | - | - | - | - | - | - | YES | 1μA | - | Active Low | 4.6V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC803-44D2VM3-TR Microchip Technology | 2081 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1V | 4.5μA | 4.5μA | - | - | - | - | - | Active Low | 4.38V | 1 | 20ms Minimum | - | 4.2V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MIC810JUY-TR Microchip Technology | 34 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC810 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1.4V | - | - | 320mW | - | - | - | - | Active High | 4V | 1 | 140ms Minimum | - | 3.89V | 4.1V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC809MUY-TR Microchip Technology | 125 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1.4V | - | - | 320mW | - | - | - | - | Active Low | 4.38V | 1 | 140ms Minimum | - | 4.25V | 4.5V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC1232COE713 Microchip Technology | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | Commercial grade | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC1232 | Open Drain or Open Collector | 16 | - | 5V | 5V | 1 | 5.5V | 4V | 200μA | 200μA | - | 200μA | YES | 50μA | - | Active High/Active Low | 4.37V 4.62V | 1 | 250ms Minimum | - | - | - | - | 4.25V | 4.49V | - | 2.64mm | - | 7.49mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC708RMY-TR Microchip Technology | 43 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | yes | Active | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | - | - | - | WATCHDOG TIMER, MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 5V | - | - | MIC708 | Complementary | - | - | - | - | 2 | 5.5V | 1.4V | - | 30μA | 400mW | - | NO | - | - | Active High/Active Low | 2.63V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC1272ASVNBTR Microchip Technology | 10341 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2013 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.96mm | 40 | TC1272A | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 9μA | - | 320mW | - | NO | 12μA | - | Active Low | 2.93V | 1 | 140ms Minimum | 0.025mA | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1271ATVRCTR Microchip Technology | 43 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | TC1271A | Push-Pull, Totem Pole | 4 | - | - | 3.3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active High | 3.08V | 1 | 140ms Minimum | - | 3.03V | 3.14V | - | 3.03V | 3.14V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP102-450E/TO Microchip Technology | 6 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP102 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 4.38V | 1 | 80ms Minimum | - | 4.314V | 4.446V | +4.38V | 4.314V | 4.446V | 4.95mm | - | 4.95mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP130-475I/SN Microchip Technology | 834 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tube | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP130 | Open Drain or Open Collector | 8 | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-46D4UY-TR Microchip Technology | 44 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | Active Low | 4.63V | 1 | 1.1s Minimum | - | 4.51V | 4.75V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-31D3VC3-TR Microchip Technology | 19 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | 2.95V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM810ZVLB713 Microchip Technology | 5497 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | - | 2.5V | 1 | 5.5V | 1V | 9μA | 9μA | 174mW | - | NO | 12μA | - | Active High | 2.32V | 1 | 140ms Minimum | 0.025mA | 2.28V | 2.35V | +2.32V | 2.28V | 2.35V | 1.1mm | - | 2.25mm | 2.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP100-450HI/TO Microchip Technology | 55 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 1998 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 4.25V | - | - | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 60μA | 45μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.375V | 1 | 150ms Minimum | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | 4.62mm | - | 4.71mm | 3.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2779H-2YM5-TR Microchip Technology | 43 |
| Datasheet | 28 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2779 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | - | Active High | Adjustable/Selectable | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |