- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP120T-450I/SN Microchip Technology | 34 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP120 | Open Drain or Open Collector | 8 | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active Low | 4.375V | 1 | 150ms Minimum | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2774L-26YM5-TR Microchip Technology | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2774 | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.67V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC812JUY-TR Microchip Technology | 35 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC812 | Push-Pull, Totem Pole | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active Low | 4V | 1 | 140ms Minimum | - | 3.89V | 4.1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC706RMY-TR Microchip Technology | 11 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Simple Reset/Power-On Reset | - | - | - | WATCHDOG TIMER, MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 5V | - | - | MIC706 | - | - | - | - | 2 | 5.5V | 1.4V | - | 30μA | 400mW | - | NO | - | Active Low | 2.63V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC32MCDB713 Microchip Technology | 27 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 3 | - | - | Commercial grade | Yes | 0°C~70°C TA | Tape & Reel (TR) | 2006 | ECONOMONITOR™ | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC32M | Open Drain or Open Collector | 3 | R-PDSO-G4 | 5V | 1 | 5.5V | 4.5V | 200μA | 200μA | - | 200μA | NO | 50μA | Active Low | 4.375V | 1 | 500ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | 6.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP112T-270E/MB Microchip Technology | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | SINGLE | FLAT | 260 | 1 | - | - | 40 | MCP112 | Push-Pull, Totem Pole | 3 | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 2.63V | 1 | - | - | 2.591V | 2.67V | +2.63V | 2.591V | 2.67V | - | 4.5mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM810RVLB713 Microchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | 3V | 1 | 5.5V | 1V | 9μA | 9μA | 174mW | - | NO | 12μA | Active High | 2.63V | 1 | 140ms Minimum | 0.025mA | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | 1mm | 2.25mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2782ELYCS-TR Microchip Technology | 8071 |
| Datasheet | 29 Weeks | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | 6-WLCSP (0.8x1.2) | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2782 | Open Drain or Open Collector | - | - | - | - | 5.5V | 1.5V | 2.2μA | 2.2μA | - | - | - | - | Active Low | Adjustable/Selectable | 2 | 500ms Typical | - | - | - | - | - | - | 300μm | 1.2mm | 800μm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP1320T-29FE/OT Microchip Technology | 44 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Automotive grade | Yes | -40°C~125°C TA | Digi-Reel® | 1999 | - | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | 240mW | DUAL | GULL WING | - | 1 | 5V | - | - | MCP1320 | Open Drain or Open Collector | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | NO | 1μA | Active Low | 2.9V | 1 | 20ms Minimum | - | 2.857V | 2.944V | - | 2.857V | 2.944V | 1.3mm | 3.1mm | 1.8mm | No | - | ROHS3 Compliant | - | ||
![]() MIC803-46D4VC3-TR Microchip Technology | 30000 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | 5.5V | 1V | 4.5μA | - | - | - | - | - | Active Low | 4.63V | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC803-40D3VM3-TR Microchip Technology | 174 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | 5.5V | 1V | 4.5μA | 4.5μA | - | - | - | - | Active Low | 4V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TCM809JVNB713 Microchip Technology | 6000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | 320mW | - | - | - | - | - | - | - | TCM809 | Push-Pull, Totem Pole | - | - | - | - | 5.5V | 1V | 12μA | 12μA | 320mW | - | - | 12μA | Active Low | 4V | 1 | 140ms Minimum | - | 3.93V | 4.06V | - | 3.93V | 4.06V | 1.02mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC54VC1402EMB713 Microchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2V | - | 40 | TC54VC1402 | Push-Pull, Totem Pole | 3 | - | - | 1 | 10V | 700mV | 3.6μA | - | 500mW | - | NO | 1.1μA | Active Low | 1.4V | 1 | - | 0.004mA | 1.37V | 1.43V | +1.4V | 1.37V | 1.43V | - | 4.495mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2774L-25YM5-TR Microchip Technology | 27 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2774 | Complementary | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | Active Low | 2.53V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC1271ARVRCTR Microchip Technology | 10335 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | TC1271A | Push-Pull, Totem Pole | 4 | - | 3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | Active High | 2.63V | 1 | 140ms Minimum | - | 2.58V | 2.68V | - | 2.58V | 2.68V | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCM810LVLB713 Microchip Technology | 3000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 174mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | 5V | 1 | 5.5V | 1V | 12μA | 12μA | 174mW | - | NO | 12μA | Active High | 4.63V | 1 | 140ms Minimum | - | 4.56V | 4.7V | +4.63V | 4.56V | 4.7V | 1.1mm | 2.25mm | 2.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP121T-315E/LB Microchip Technology | 8810 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP121 | Open Drain or Open Collector | 3 | - | - | 1 | 5.5V | 1V | 20μA | - | - | 20μA | NO | 1μA | Active Low | 3.08V | 1 | 80ms Minimum | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | 2.025mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC810RYC3-TR Microchip Technology | 11 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC810 | Push-Pull, Totem Pole | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active High | 2.63V | 1 | 140ms Minimum | - | 2.55V | 2.7V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1270ANSVRCTR Microchip Technology | 42000 |
| Datasheet | 8 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | TC1270AN | Open Drain or Open Collector | 4 | - | 3.3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.72V | 2.82V | - | 2.72V | 2.82V | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP121T-195I/LB Microchip Technology | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP121 | Open Drain or Open Collector | 3 | - | - | 1 | 5.5V | 1V | 20μA | - | - | 20μA | NO | 1μA | Active Low | 1.9V | 1 | 80ms Minimum | - | 1.872V | 1.929V | +1.9V | 1.872V | 1.929V | 1mm | 2.25mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free |