- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP111-315E/TO Microchip Technology | 34 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2001 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP111 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 3.08V | 1 | - | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | 4.95mm | 4.95mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP130T-475I/SN Microchip Technology | 11 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP130 | Open Drain or Open Collector | 8 | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC826YYMT-T5 Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | Yes | -40°C~125°C TJ | Cut Tape (CT) | 2016 | - | yes | Active | 1 (Unlimited) | 6 | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | MIC826 | Push-Pull, Totem Pole | - | - | - | - | - | 1 | 5.5V | 1V | 20mA | 3.8μA | - | - | NO | - | Active High/Active Low | 2.188V | 1 | 140ms Minimum | - | 2.155V | 2.221V | - | - | - | - | 10 μs | 500μm | 1.6mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-44D2UY-TR Microchip Technology | 1148 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active Low | 4.38V | 1 | 20ms Minimum | - | 4.27V | 4.49V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-24MI/OT Microchip Technology | 27 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | - | 1 | - | - | - | - | - | - | YES | 1μA | Active Low | 2.4V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP112T-300E/MB Microchip Technology | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | SINGLE | FLAT | 260 | 1 | - | - | 40 | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 2.93V | 1 | - | - | 2.886V | 2.974V | +2.93V | 2.886V | 2.974V | - | - | - | 4.5mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC54VC2902EZB Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | 300mW | BOTTOM | - | - | 1 | 2V | - | - | TC54VC2902 | Push-Pull, Totem Pole | - | - | - | - | - | 1 | 10V | 700mV | 3.6μA | - | 300mW | - | NO | 1.1μA | Active Low | 2.9V | 1 | - | - | 2.84V | 2.96V | +2.9V | 2.84V | 2.96V | - | - | 5.334mm | 5.21mm | 4.191mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC54VC1802ECB713 Microchip Technology | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 240mW | DUAL | GULL WING | 260 | 1 | 2.1V | 0.95mm | 40 | TC54VC1802 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 10V | 700mV | - | - | 240mW | - | NO | 1.1μA | Active Low | 1.8V | 1 | - | 0.004mA | 1.764V | 1.836V | +1.8V | 1.764V | 1.836V | - | - | - | 2.92mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC1271ASVRCTR Microchip Technology | 43 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | TC1271A | Push-Pull, Totem Pole | 4 | - | - | 3.3V | - | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | Active High | 2.93V | 1 | 140ms Minimum | - | 2.88V | 2.98V | - | 2.88V | 2.98V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP102-240E/TO Microchip Technology | 55 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP102 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 2.32V | 1 | 80ms Minimum | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | 4.95mm | 4.95mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1270ANLVRCTR Microchip Technology | 27 |
| Datasheet | 8 Weeks | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | e4 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | TC1270AN | Open Drain or Open Collector | 4 | - | - | 5V | - | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | Active Low | 4.63V | 1 | 140ms Minimum | - | 2.72V | 2.82V | - | 2.72V | 2.82V | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1320T-31KE/OT Microchip Technology | 3003 | - | Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.95mm | NOT SPECIFIED | MCP1320 | Open Drain or Open Collector | - | R-PDSO-G5 | 5.5V | - | 1V | 1 | - | - | - | - | - | - | YES | - | Active Low | 3.1V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1320T-30BE/OT Microchip Technology | 37 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.95mm | NOT SPECIFIED | MCP1320 | Open Drain or Open Collector | - | R-PDSO-G5 | 5.5V | - | 1V | 1 | - | - | - | - | - | - | YES | 1μA | Active Low | 3V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC6315-40D3UY-TR Microchip Technology | 35 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active Low | 4V | 1 | 140ms Minimum | - | 3.9V | 4.1V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2782FLYCS-TR Microchip Technology | 18000 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | 6-WLCSP (0.8x1.2) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2782 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 1.5V | 2.2μA | - | - | - | - | - | Active Low | Adjustable/Selectable | 2 | 500ms Typical | - | - | - | - | - | - | 2 | 500 ms | 300μm | 1.2mm | 800μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM810TVNB713 Microchip Technology | 860 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | 320mW | - | - | - | - | - | - | - | TCM810 | Push-Pull, Totem Pole | - | - | - | - | - | - | 5.5V | 1V | 9μA | 9μA | 320mW | - | - | 12μA | Active High | 3.08V | 1 | 140ms Minimum | - | 3.04V | 3.11V | - | 3.04V | 3.11V | - | - | 1.12mm | 3.04mm | 2.64mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1322T-27LE/OT Microchip Technology | 11 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.95mm | NOT SPECIFIED | MCP1322 | Open Drain, Push-Pull | - | R-PDSO-G5 | 5.5V | - | 1V | 1 | - | - | - | - | - | - | YES | 1μA | Active High/Active Low | 2.7V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1316T-30CE/OT Microchip Technology | 27 | - | Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | - | 1 | - | - | - | - | - | - | YES | 1μA | Active Low | 3V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP131T-475E/TT Microchip Technology | 11 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP131 | Open Drain or Open Collector | 3 | - | - | - | - | 1 | 5.5V | 1V | 90μA | 45μA | - | 90μA | NO | 1μA | Active Low | 4.63V | 1 | 80ms Minimum | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | - | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-47FE/OT Microchip Technology | 43 | - | Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | e3 | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | - | 1 | - | - | - | - | - | - | YES | - | Active Low | 4.7V | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - |