- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Type | Max Output Current | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2774N-22YM5-TR Microchip Technology | 6206 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2774 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1.5V | - | - | - | - | - | - | Active Low | 2.25V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP102-315E/TO Microchip Technology | 19 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP102 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 3.08V | 1 | 80ms Minimum | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP112T-290E/LB Microchip Technology | 2332 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP112 | Push-Pull, Totem Pole | 3 | - | Voltage | 10mA | 1 | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | Active Low | 2.9V | 1 | - | - | 2.857V | 2.944V | +2.9V | 2.857V | 2.944V | 1mm | 2.25mm | 1.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC54VC3002EZB Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 2008 | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 300mW | BOTTOM | - | - | 1 | 2.1V | - | - | TC54VC3002 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 10V | 700mV | 3.6μA | - | 300mW | - | NO | 1.1μA | Active Low | 3V | 1 | - | - | 2.94V | 3.06V | - | 2.94V | 3.06V | 5.334mm | 5.21mm | 4.191mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP131-240E/TO Microchip Technology | 809 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP131 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 90μA | - | - | 90μA | NO | 1μA | Active Low | 2.32V | 1 | 80ms Minimum | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | 4.95mm | 4.95mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2772-M2M3YML-TR Microchip Technology | 43 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad, 8-MLF® | - | 8 | 8-MLF® (2x2) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 3 (168 Hours) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2772 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1V | - | - | - | - | - | - | Active Low | 4.38V | 2 | 20ms, 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP102-475E/TO Microchip Technology | 34 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP102 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 4.63V | 1 | 80ms Minimum | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | 4.95mm | 4.95mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1319MT-30GE/OT Microchip Technology | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | MCP1319M | Open Drain, Push-Pull | - | R-PDSO-G5 | - | - | 1 | - | - | - | - | - | - | YES | 1μA | Active High/Active Low | 3V | 1 | 20ms Minimum | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2790H-04VD6-TR Microchip Technology | 28 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | TSOT-23-6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC2790 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | 0.4V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP131T-195I/LB Microchip Technology | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | MCP131 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 90μA | - | - | 90μA | NO | 1μA | Active Low | 1.9V | 1 | 80ms Minimum | - | 1.872V | 1.929V | +1.9V | 1.872V | 1.929V | - | 2.025mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC810LYC3-TR Microchip Technology | 25 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC810 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | Active High | 4.63V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP112-300E/TO Microchip Technology | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 2.93V | 1 | - | - | 2.886V | 2.974V | +2.93V | 2.886V | 2.974V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP120T-270I/SN Microchip Technology | 34 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP120 | Open Drain or Open Collector | 8 | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active Low | 2.625V | 1 | 150ms Minimum | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP120-475HI/TO Microchip Technology | 55 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP120 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | Active Low | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | +4.63V | 4.5V | 4.75V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-29NE/OT Microchip Technology | 11 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Automotive grade | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | - | - | 240mW | - | - | - | - | - | - | - | MCP1316 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | - | 1μA | Active Low | 2.9V | 1 | 1.12s Minimum | - | 2.857V | 2.944V | - | 2.857V | 2.944V | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MCP1316T-44LE/OT Microchip Technology | 43 | - | Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | 1 | - | - | - | - | - | - | YES | - | Active Low | 4.4V | 1 | 140ms Minimum | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC54VN2502ECB713 Microchip Technology | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 240mW | DUAL | GULL WING | 260 | 1 | 2.1V | 0.95mm | 40 | TC54VN2502 | Open Drain or Open Collector | - | - | - | - | 1 | 10V | 700mV | - | - | 240mW | - | NO | - | Active Low | 2.5V | 1 | - | 0.004mA | 2.45V | 2.55V | +2.5V | 2.45V | 2.55V | - | 2.92mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC54VC2902ECB713 Microchip Technology | 30 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 240mW | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | 40 | TC54VC2902 | Push-Pull, Totem Pole | 3 | - | Voltage | 50mA | 1 | 10V | 700mV | 3.6μA | 1.1μA | 240mW | - | NO | 1.1μA | Active Low | 2.9V | 1 | - | 0.004mA | 2.84V | 2.96V | +2.9V | 2.84V | 2.96V | 1.2954mm | 3.0988mm | 1.8034mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP112-240E/TO Microchip Technology | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | Active Low | 2.32V | 1 | - | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-30D2VM3-TR Microchip Technology | 15281 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | Active Low | 3V | 1 | 20ms Minimum | - | 2.9V | 3.11V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |