- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP131-315E/TO Microchip Technology | 44 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP131 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 90μA | 45μA | - | 90μA | NO | 1μA | - | Active Low | 3.08V | 1 | 80ms Minimum | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | 4.95mm | 4.95mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2788-XYMT-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad, 8-TMLF® | - | 8 | 8-TMLF® (2x2) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC2788 | Open Drain, Push-Pull | - | - | - | - | - | - | - | 5.5V | 1.6V | - | 2.9μA | - | - | - | - | - | Active High/Active Low | Adjustable/Selectable | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | 500μm | 2mm | 2mm | No SVHC | ROHS3 Compliant | - | ||
![]() MCP1319MT-33AE/OT Microchip Technology | 3000 |
| Datasheet | 16 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | MCP1319M | Open Drain, Push-Pull | - | R-PDSO-G5 | - | - | - | - | 1 | - | - | - | - | - | - | YES | 1μA | - | Active High/Active Low | 3.3V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP130-460HI/TO Microchip Technology | 34 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.475V | 1 | 150ms Minimum | - | 4.35V | 4.6V | +4.48V | 4.35V | 4.6V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP121-300E/TO Microchip Technology | 370 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP121 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | - | - | 20μA | NO | 1μA | - | Active Low | 2.93V | 1 | 80ms Minimum | - | 2.866V | 2.974V | +2.93V | 2.866V | 2.974V | - | - | 4.95mm | 4.95mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-30D4UY-TR Microchip Technology | 3028 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | Active Low | 3V | 1 | 1.1s Minimum | - | 2.92V | 3.08V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC826MYMT-T5 Microchip Technology | 25 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | Yes | -40°C~125°C TJ | Cut Tape (CT) | 2016 | - | - | yes | Discontinued | 1 (Unlimited) | 6 | - | Simple Reset/Power-On Reset | - | - | - | THRESHOLD VOLTAGE= 4.375 V | - | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | - | MIC826 | Push-Pull, Totem Pole | - | - | - | - | - | - | 1 | 5.5V | 1V | 20mA | 4.8μA | - | - | NO | - | - | Active High/Active Low | 4.375V | 1 | 140ms Minimum | - | 4.309V | 4.441V | - | - | - | - | 10 μs | 500μm | 1.6mm | 1.6mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC803-26D4VM3-TR Microchip Technology | 8999 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5.5V | 1V | 4.5μA | 18μA | - | - | - | - | - | Active Low | 2.63V | 1 | 1.12s Minimum | - | 2.5V | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC826RYMT-TR Microchip Technology | 4945 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | 6-TDFN (1.6x1.6) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MIC826 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 5V | 1V | 3.8A | - | - | - | - | - | - | Active High/Active Low | 2.625V | 1 | 140ms Minimum | - | - | - | - | - | - | 1 | 10 μs | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC1270ASVCTTR Microchip Technology | 10325 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | TC1270A | Push-Pull, Totem Pole | 5 | - | - | - | - | 3.3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.88V | 2.98V | - | 2.88V | 2.98V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MIC809SYC3-TR Microchip Technology | 34 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.85V | 3V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP121-240E/TO Microchip Technology | 6 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP121 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 20μA | 1μA | - | 20μA | NO | 1μA | - | Active Low | 2.32V | 1 | 80ms Minimum | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | 4.95mm | 4.95mm | 3.94mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC1271ARVCTTR Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | TC1271A | Push-Pull, Totem Pole | 5 | - | - | - | - | 3V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active High | 2.63V | 1 | 140ms Minimum | - | 2.58V | 2.68V | - | 2.58V | 2.68V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC1271ALVCTTR Microchip Technology | 27 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC1271A | Push-Pull, Totem Pole | 5 | - | - | - | - | 5V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active High | 4.63V | 1 | 140ms Minimum | - | 4.54V | 4.72V | - | 4.54V | 4.72V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP1321T-46CE/OT Microchip Technology | 37 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Automotive grade | Yes | -40°C~125°C TA | Cut Tape (CT) | 2012 | - | - | yes | Discontinued | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | - | - | - | - | 240mW | DUAL | GULL WING | - | 1 | 5V | - | - | MCP1321 | Open Drain, Push-Pull | - | - | - | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | NO | 1μA | - | Active High/Active Low | 4.6V | 1 | 1ms Minimum | - | 4.531V | 4.669V | - | 4.531V | 4.669V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC1270ANLVCTTR Microchip Technology | 27 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC1270AN | Open Drain or Open Collector | 5 | - | - | - | - | 5V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.54V | 4.72V | - | 4.54V | 4.72V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC54VC4102EMB713 Microchip Technology | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | TO-243AA | YES | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2004 | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2.1V | - | 40 | TC54VC4102 | Push-Pull, Totem Pole | - | - | - | Voltage | 50mA | - | 1 | 10V | 700mV | - | - | 500mW | - | NO | 1.1μA | - | Active Low | 4.1V | 1 | - | 0.004mA | 4.018V | 4.182V | +4.1V | 4.018V | 4.182V | - | - | - | 4.5mm | 2.44mm | - | Non-RoHS Compliant | Lead Free | ||
![]() MCP1316T-30FE/OT Microchip Technology | 44 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | - | - | 1 | - | - | - | - | - | - | YES | 1μA | - | Active Low | 3V | 1 | 20ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() MCP1321T-31LE/OT Microchip Technology | 3256 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 240mW | DUAL | GULL WING | - | - | - | - | - | MCP1321 | Open Drain, Push-Pull | - | - | Not Qualified | - | - | - | - | 5.5V | 1V | - | - | - | 10μA | - | 1μA | - | Active High/Active Low | 3.1V | 1 | 140ms Minimum | - | 3.054V | 3.147V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC1271AMVCTTR Microchip Technology | 43 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC1271A | Push-Pull, Totem Pole | 5 | - | - | - | - | 5V | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active High | 4.38V | 1 | 140ms Minimum | - | 4.3V | 4.46V | - | 4.3V | 4.46V | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - |