- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Lead Pitch | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Row Spacing | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP1319T-46LE/OT Microchip Technology | 19 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | 40 | MCP1319 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | NO | 1μA | - | Active High/Active Low | 4.6V | 1 | 140ms Minimum | - | 4.531V | 4.669V | +4.6V | 4.531V | 4.669V | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MCP1316T-26JE/OT Microchip Technology | 37 | - | Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | NOT SPECIFIED | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | YES | 1μA | - | Active Low | 2.6V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TCM810JVNB713 Microchip Technology | 3146 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TCM810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 5V | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | - | NO | 12μA | - | Active High | 4V | 1 | 140ms Minimum | - | 3.93V | 4.06V | +4V | 3.93V | 4.06V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP130T-485I/SN Microchip Technology | 34 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP130 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 4.725V | 1 | 150ms Minimum | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-29AE/OT Microchip Technology | 24 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Automotive grade | Yes | -40°C~125°C TA | Cut Tape (CT) | 2007 | - | - | yes | Discontinued | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | - | - | 240mW | - | - | - | - | - | - | - | MCP1316 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | 10μA | 10μA | 240mW | 10μA | - | 1μA | - | Active Low | 2.9V | 1 | 1ms Minimum | - | 2.857V | 2.944V | - | 2.857V | 2.944V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MIC6315-25D4UY-TR Microchip Technology | 44 | - | - | 12 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | 4 | - | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | - | 1 | 3.6V | - | - | MIC6315 | Open Drain or Open Collector | - | R-PDSO-G4 | - | - | - | 5.5V | - | 1V | - | 1 | - | - | - | - | - | - | NO | - | - | Active Low | 2.5V | 1 | 1.1s Minimum | - | - | - | - | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC54VC3002EMB713 Microchip Technology | 10004 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2V | - | 40 | TC54VC3002 | Push-Pull, Totem Pole | 3 | - | - | Voltage | 50mA | - | - | - | - | 1 | 10V | 700mV | 3.6μA | - | 500mW | - | NO | 1.1μA | - | Active Low | 3V | 1 | - | 0.004mA | 2.94V | 3.06V | +3V | 2.94V | 3.06V | - | - | 4.495mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC1270ANMVRCTR Microchip Technology | 43 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e4 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | TC1270AN | Open Drain or Open Collector | 4 | - | - | - | - | - | 5V | - | - | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | Active Low | 4.38V | 1 | 140ms Minimum | - | 2.72V | 2.82V | - | 2.72V | 2.82V | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP130-300HI/TO Microchip Technology | 25 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 2.925V | 1 | 150ms Minimum | - | 2.85V | 3V | +2.93V | 2.85V | 3V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2774H-23YM5-TR Microchip Technology | 43 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2774 | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | 2.34V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2774H-25YM5-TR Microchip Technology | 14 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | MIC2774 | Complementary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active High | 2.53V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC1270LERCTR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | TC1270L | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 10μA | - | - | - | NO | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.54V | 4.72V | - | 4.54V | 4.72V | - | - | 2.86mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC826SYMT-TR Microchip Technology | 5511 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 6 | - | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | NO LEAD | - | 1 | 3.3V | 0.5mm | - | MIC826 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 1 | 5V | 1V | 3.8A | - | - | - | NO | - | - | Active High/Active Low | 2.925V | 1 | 140ms Minimum | - | - | - | - | - | - | 10 μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP130T-270I/SN Microchip Technology | 42 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MCP130 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active Low | 2.625V | 1 | 150ms Minimum | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC826YYMT-TR Microchip Technology | 11 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 6 | - | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | MIC826 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | 1 | 5V | 1V | 3.8A | - | - | - | NO | - | - | Active High/Active Low | 2.188V | 1 | 140ms Minimum | - | - | - | - | - | - | 10 μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TC54VC1402EZB Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | No | -40°C~85°C TA | Bulk | 2006 | 2% | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 300mW | BOTTOM | - | - | 1 | 2.1V | - | - | TC54VC1402 | Push-Pull, Totem Pole | 3 | - | - | Voltage | 50mA | - | - | - | - | 1 | 10V | 700mV | 3.6μA | - | 300mW | - | NO | 1.1μA | - | Active Low | 1.4V | 1 | - | 0.004mA | 1.37V | 1.43V | +1.4V | 1.37V | 1.43V | - | 5.334mm | 5.21mm | 4.191mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1322T-29CE/OT Microchip Technology | 167 |
| Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | Simple Reset/Power-On Reset | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.95mm | NOT SPECIFIED | MCP1322 | Open Drain, Push-Pull | - | R-PDSO-G5 | - | - | - | 5.5V | - | 1V | - | 1 | - | - | - | - | - | - | YES | 1μA | - | Active High/Active Low | 2.9V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TC54VC4202EZB Microchip Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | No | -40°C~85°C TA | Bulk | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 300mW | BOTTOM | - | - | 1 | 2.1V | - | - | TC54VC4202 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 10V | 700mV | 3.6μA | - | 300mW | - | NO | 1.1μA | - | Active Low | 4.2V | 1 | - | 0.004mA | 4.12V | 4.28V | +4.2V | 4.12V | 4.28V | - | 5.33mm | 5.21mm | 4.19mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP130-270DI/TO Microchip Technology | 44 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 45μA | - | 60μA | NO | 45μA | -5 % | Active Low | 2.625V | 1 | 150ms Minimum | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | - | 4.95mm | 4.95mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCM811TERCTR Microchip Technology | 49 | - | Datasheet | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | TCM811T | Push-Pull, Totem Pole | 4 | - | 2mm | - | 20mA | - | 3.3V | - | 2.5 mm | 1 | 5.5V | 1V | 4.75μA | 4.75μA | - | - | NO | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | 3.03V | 3.14V | +3.08V | 3.03V | 3.14V | - | - | 2.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |