- Base Part Number
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Reset
- RoHS Status
- Type
- Voltage - Threshold
Attribute column
Manufacturer
Microchip PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Lead Pitch | Output Type | Max Output Current | Power Supplies | Row Spacing | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP101T-315I/TT Microchip Technology | 10000 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active High | 3.075V | 1 | 150ms Minimum | - | 3V | 3.15V | +3.08V | 3V | 3.15V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCM809RVNB713 Microchip Technology | 710 |
| Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 3V | - | 1 | - | 5.5V | 1V | 9μA | 9μA | 320mW | - | NO | 12μA | - | Active Low | 2.63V | 1 | 140ms Minimum | 0.05mA | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP103T-450E/TT Microchip Technology | 9500 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP103 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 4.38V | 1 | 80ms Minimum | - | 4.314V | 4.446V | +4.38V | 4.314V | 4.446V | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP100-300HI/TO Microchip Technology | 1000 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | - | No | -40°C~85°C TA | Bulk | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 2.85V | - | - | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 2.925V | 1 | 150ms Minimum | - | 2.85V | 3V | +2.93V | 2.85V | 3V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC1232MY Microchip Technology | 9999 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | 1 | - | Yes | -40°C~85°C TA | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 700mW | - | - | - | - | - | - | - | MIC1232 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | 5.5V | 4.5V | 18μA | - | - | - | - | - | - | Active Low | 4.37V 4.62V | 1 | 250ms Minimum | - | 4.5V | 4.74V | - | - | - | - | 1.4732mm | 5mm | 3.937mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC705MY Microchip Technology | 11 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Yes | -40°C~85°C TA | Tube | 2006 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 400mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MIC705 | - | - | - | - | - | - | - | - | - | 1 | - | 5.5V | 1.4V | 60μA | 60μA | 400mW | - | NO | - | - | Active Low | 4.65V | 1 | 140ms Minimum | 0.06mA | 4.5V | 4.75V | +4.65V | - | - | - | - | 4.93mm | 3.94mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP131T-300E/TT Microchip Technology | 5000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP131 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 90μA | 1μA | - | 90μA | NO | 1μA | - | Active Low | 2.93V | 1 | 80ms Minimum | - | 2.866V | 2.974V | +2.93V | 2.866V | 2.974V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP131T-240E/TT Microchip Technology | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP131 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 90μA | 1μA | - | 90μA | NO | 1μA | - | Active Low | 2.32V | 1 | 80ms Minimum | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | 1.02mm | 3.04mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC54VN1402EMB713 Microchip Technology | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2V | - | 40 | TC54VN1402 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | - | 10V | 700mV | 3.6μA | - | 500mW | - | NO | 1.1μA | - | Active Low | 1.4V | 1 | - | 0.004mA | 1.37V | 1.43V | +1.4V | 1.37V | 1.43V | - | - | 4.495mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP130-485DI/TO Microchip Technology | 35 |
| Datasheet | 8 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.725V | 1 | 150ms Minimum | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | - | 4.62mm | 4.71mm | 3.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1316T-27LE/OT Microchip Technology | 24 | - | Datasheet | 8 Weeks | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | GULL WING | - | - | - | 0.95mm | - | MCP1316 | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μA | - | Active Low | 2.7V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC708SMY Microchip Technology | 19 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | Yes | -40°C~85°C TA | Tube | 2006 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | WATCHDOG TIMER, MANUAL RESET INPUT | 400mW | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | MIC708 | Complementary | - | - | Not Qualified | - | - | - | - | - | 2 | - | 5.5V | 1.4V | 60μA | 30μA | 400mW | - | NO | - | - | Active High/Active Low | 2.93V | 1 | 140ms Minimum | - | 2.85V | 3V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC826WYMT-TR Microchip Technology | 31 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | - | -40°C~125°C TJ | Cut Tape (CT) | 2016 | - | - | - | Discontinued | 1 (Unlimited) | 6 | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | MIC826 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | - | - | - | - | NO | - | - | Active High/Active Low | 1.665V | 1 | 140ms Minimum | - | - | - | - | - | - | 10 μs | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TCM809TENB713 Microchip Technology | 8950 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.96mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | 2.05mm | - | 20mA | - | 2.64 mm | 1 | 3V | 5.5V | 1V | 9μA | 9μA | 320mW | - | NO | 12μA | 1.5 % | Active Low | 3.08V | 1 | 140ms Minimum | 0.025mA | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | 1.016mm | 3.0226mm | 1.397mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP100-270DI/TO Microchip Technology | 37 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 2.55V | - | - | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 2.625V | 1 | 150ms Minimum | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | - | 4.62mm | 4.71mm | 3.62mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC54VC4302EMB713 Microchip Technology | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | TO-243AA | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 500mW | SINGLE | FLAT | 260 | 1 | 2V | - | 40 | TC54VC4302 | Push-Pull, Totem Pole | 3 | - | - | - | Voltage | 50mA | - | - | 1 | - | 10V | 700mV | 3.6μA | - | 500mW | - | NO | 1.1μA | - | Active Low | 4.3V | 1 | - | 0.004mA | 4.21V | 4.39V | +4.3V | 4.21V | 4.39V | - | - | 4.495mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC826TYMT-TR Microchip Technology | 3894 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | MIC826TYMT-TR | - | - | - | -40°C~125°C TJ | Cut Tape (CT) | 2016 | - | - | - | Active | 1 (Unlimited) | 6 | - | - | Simple Reset/Power-On Reset | - | - | - | THRESHOLD VOLTAGE 3.075 | - | DUAL | NO LEAD | - | 1 | - | 0.5mm | - | MIC826 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | - | - | - | - | NO | - | - | Active High/Active Low | 3.075V | 1 | 140ms Minimum | - | - | - | - | - | - | 10 μs | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP810T-315I/TT Microchip Technology | 125 | - | Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | MCP810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 45μA | - | 60μA | NO | 45μA | - | Active High | 3.075V | 1 | 150ms Minimum | - | 3V | 3.15V | +3.08V | 3V | 3.15V | - | 950μm | 2.9mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP101T-475I/TT Microchip Technology | 5000 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.5V | 0.95mm | 40 | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active High | 4.625V | 1 | 150ms Minimum | - | 4.5V | 4.75V | +4.62V | 4.5V | 4.75V | - | 950μm | 2.9mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP130-450DI/TO Microchip Technology | 6 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | 1 | - | 5.5V | 1V | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 4.375V | 1 | 150ms Minimum | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | - | 4.62mm | 4.71mm | 3.62mm | - | No SVHC | ROHS3 Compliant | Lead Free |