- Function
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Alarm
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Sensor Type
- Topology
- Accuracy
Attribute column
Manufacturer
Microchip PMIC - Thermal Management
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Manufacturer Package Identifier | Usage Level | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Function | Number of Outputs | Body Length or Diameter | Body Breadth | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Termination Type | Analog IC - Other Type | Operating Supply Current | Impedance | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Quiescent Current | Accuracy | Topology | Common Mode Rejection Ratio | Supply Current-Max (Isup) | Resolution | Sensor Type | Sensing Method | Sensors/Transducers Type | Serial Bus Type | Max Supply Voltage (DC) | Min Supply Voltage (DC) | Housing | Ambient Temperature Range High | Output Alarm | Sensing Temperature | Output Fan | Height | Height Seated (Max) | Length | Width | Body Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP98244T-BE/MNY Microchip Technology | 40000 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | e4 | - | Active | 1 (Unlimited) | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.2V~3.6V | - | - | - | - | - | - | MCP98244 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | - | - | - | I2C | - | - | - | - | - | - | 2-Wire, I2C, Serial | - | - | - | - | 500μA | - | - | - | - | - | - | ±3°C(Max) | ADC (Sigma Delta), EEPROM, Register Bank | - | - | - | Internal | - | - | I2C | - | - | - | - | Yes | -40°C~125°C | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MCP98243T-BE/MNY Microchip Technology | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP98243 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | 3mm | 2 mm | - | I2C/SMBus | - | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | - | - | - | - | - | 11 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | - | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | Yes | -40°C~125°C | No | - | - | - | - | 0.75mm | - | - | ROHS3 Compliant | - | ||
![]() MCP98243T-BE/MNYAA Microchip Technology | 110000 |
| Datasheet | 8 Weeks | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP98243 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | - | - | - | I2C/SMBus | 200μA | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | - | - | 200μA | - | - | - | - | - | - | - | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | - | Internal | - | - | - | - | - | - | - | Yes | -40°C~125°C | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP9805T-BE/MC Microchip Technology | 300 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MCP9805 | Temp Monitoring System (Sensor) | - | 4.4mm | 3 mm | - | I2C/SMBus | - | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 500μA | - | - | - | - | - | - | 10 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | 1.25 B | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 3.6V | 3V | PLASTIC | - | No | -40°C~125°C | Yes | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() EMC2112-BP-TR Microchip Technology | 5238 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | - | 0°C~85°C | Tape & Reel (TR) | 2012 | e3 | - | Active | 3 (168 Hours) | - | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~5.5V | - | - | 260 | - | - | 40 | EMC2112 | Fan Control, Temp Monitor | 2 | - | - | - | 2-Wire SMBus | - | - | - | - | - | - | - | - | ANALOG CIRCUIT | - | - | 50μA | - | 900mW | - | - | - | - | ±2°C(Max) | ADC (Sigma Delta), Comparator, Register Bank, Tach | - | - | - | Internal and External | - | - | - | - | - | - | - | Yes | - | - | 850μm | - | 4mm | 4mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EMC2104-BP-TR Microchip Technology | 5100 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 20-VFQFN Exposed Pad | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | - | Active | 3 (168 Hours) | 20 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~5.5V | QUAD | - | 260 | - | 0.5mm | 40 | EMC2104 | Fan Control, Temp Monitor | 2 | - | - | - | 2-Wire SMBus | - | 3.3V | - | 3.3/5V | - | - | - | - | SWITCHING CONTROLLER | - | - | 2mA | - | - | - | - | - | - | ±2°C(Max) | ADC (Sigma Delta), Comparator, Register Bank, Tach | - | 3mA | - | Internal and External | - | - | - | - | - | - | - | Yes | - | - | 850μm | - | 4mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP98242T-BE/MC Microchip Technology | 1000 | - | Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MCP98242 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | 3mm | 2 mm | - | I2C/SMBus | - | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | 200μA | - | 200μA | - | - | - | - | 10 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | 1.25 B | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 3.6V | 3V | PLASTIC | - | Yes | -40°C~125°C | - | - | - | - | - | 0.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC1701-2-AIZL-TR Microchip Technology | 5636 |
| Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10 | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | - | Active | 2 (1 Year) | 10 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 3V~24V | DUAL | GULL WING | 260 | 3.3V | 0.5mm | 40 | EMC1701 | Temp Monitoring System (Sensor), Watchdog | - | - | - | - | SMBus | - | - | 24V | - | - | 3V | - | - | ANALOG CIRCUIT | 950μA | - | - | - | - | - | 1.1mA | - | 950μA | ±2°C | ADC (Sigma Delta), Multiplexer, Register Bank | -110 dB | - | - | Internal | - | - | - | - | - | - | - | Yes | -40°C~85°C | No | 950μm | - | 3.2mm | 3.2mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MCP9843T-BE/MC Microchip Technology | 8 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP9843 | Temp Monitoring System (Sensor) | - | 3mm | 2 mm | - | I2C/SMBus | - | 5.5V | - | 2/5V | - | - | 2-Wire, I2C, Serial | SOLDER | - | - | - | - | - | - | - | - | 11 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | - | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | Yes | -40°C~125°C | No | - | - | - | - | 0.9mm | - | - | ROHS3 Compliant | - | ||
![]() EMC2113-1-AP-TR Microchip Technology | 8889 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | - | - | Tape & Reel (TR) | 2002 | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | QUAD | - | 260 | 3.3V | 0.65mm | 40 | EMC2113 | Fan Control, Temp Monitor | 1 | - | - | - | SMBus | - | 3.3V | - | - | AUTOMOTIVE | - | 2-Wire, I2C, SMBus | - | ANALOG CIRCUIT | 1.1mA | - | - | - | - | - | - | - | - | ±1°C | ADC (Sigma Delta), Multiplexer, Register Bank | - | - | - | Internal and External | - | - | - | 3.6V | 3V | - | - | Yes | - | - | 850μm | - | 4.1mm | 4.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() EMC2300-AZC-TR Microchip Technology | In Stock | - | Datasheet | 11 Weeks | Tin | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | - | - | 0°C~70°C | Tape & Reel (TR) | 2008 | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | - | - | - | - | - | 8542.39.00.01 | - | 3.3V | DUAL | GULL WING | 260 | 3.3V | 0.635mm | 40 | EMC2300 | Fan Control, Temp Monitor | - | - | - | - | SMBus | - | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | 3mA | - | - | - | - | - | - | - | - | ±3°C Local(Max), ±5°C Remote(Max) | ADC, Multiplexer, Register Bank, Tachometer | - | - | 1.25 B | Internal and External | - | - | - | 3.6V | 3V | - | - | Yes | 0°C~70°C -40°C~125°C | - | - | 1.75mm | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() EMC2103-2-AP-TR Microchip Technology | 19 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 16-VQFN Exposed Pad | 16 | - | - | - | Tape & Reel (TR) | 2002 | e3 | - | Active | 3 (168 Hours) | 16 | - | - | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | - | - | QUAD | - | 260 | 3.3V | 0.65mm | 40 | EMC2103 | Fan Control, Temp Monitor | 1 | - | - | - | SMBus | - | 3.3V | - | - | AUTOMOTIVE | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | - | - | - | PWM | - | - | - | - | - | ±2°C | ADC (Sigma Delta), Multiplexer, Register Bank | - | - | - | Internal and External | - | - | - | 3.6V | 3V | - | - | Yes | - | - | 850μm | - | 4.1mm | 4.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP98243T-BE/ST Microchip Technology | 7325 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP98243 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | 4.4mm | 3 mm | - | I2C/SMBus | - | - | - | 3/5V | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | - | - | - | - | - | 11 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | - | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | Yes | -40°C~125°C | No | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() MCP9805-BE/ST Microchip Technology | 84 |
| Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | -40°C~125°C | Tube | 2016 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MCP9805 | Temp Monitoring System (Sensor) | - | - | - | 400mV | I2C/SMBus | - | - | - | - | - | - | 2-Wire, I2C, SMBus, Serial | - | - | 200μA | - | - | - | - | 1μA | - | 10 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | 1.25 B | Internal | Resistive | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 3.6V | 3V | PLASTIC | - | No | -40°C~125°C | Yes | 1mm | - | 3mm | 4.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() EMC2101-ACZL-TR Microchip Technology | 90 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2002 | e3 | - | Active | 2 (1 Year) | - | - | - | Matte Tin (Sn) - annealed | - | - | HYSTERESIS 500MV | - | - | 3V~3.6V | - | - | - | - | - | - | EMC2101 | Fan Control, Temp Monitor | 1 | - | 3 mm | - | 2-Wire SMBus | - | - | - | - | - | - | 2-Wire, I2C, SMBus | SOLDER | - | 300μA | - | - | PWM | - | - | - | 11 | - | ±3°C(Max) | ADC (Sigma Delta), Comparator, Fan Control, Multiplexer, Register Bank | - | - | 0.75 B | Internal and External | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 3.6V | 3V | - | - | Yes | -64°C~127°C | - | 950μm | - | 3.2mm | 3.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP98242T-BE/MNY Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | - | - | - | - | - | - | MCP98242 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | 3mm | 2 mm | - | I2C/SMBus | - | 3.3V | - | - | - | - | 2-Wire, I2C, SMBus, Serial | SOLDER | - | - | - | - | - | - | - | - | 16 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | - | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | Yes | -40°C~125°C | - | - | - | - | - | 0.75mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() EMC2103-1-KP-TR Microchip Technology | 1480 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 12-VQFN Exposed Pad | 12 | EMC2103-1-KP-TR | - | - | Tape & Reel (TR) | 2002 | e3 | - | Active | 3 (168 Hours) | 12 | - | - | Matte Tin (Sn) - annealed | 125°C | -40°C | - | - | 800mW | - | QUAD | - | 260 | 3.3V | 0.8mm | 40 | EMC2103 | Fan Control, Temp Monitor | 1 | - | - | - | SMBus | - | 3.3V | - | - | AUTOMOTIVE | - | 2-Wire, I2C, SMBus, Serial | - | ANALOG CIRCUIT | - | - | - | PWM | - | - | - | - | - | ±2°C | ADC (Sigma Delta), Multiplexer, Register Bank | - | - | - | Internal and External | - | - | - | 3.6V | 3V | - | 125°C | Yes | - | - | 900μm | - | 4.1mm | 4.1mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MCP9843T-BE/ST Microchip Technology | 28600 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP9843 | Temp Monitoring System (Sensor), DIMM DDR Memory | - | 4.4mm | 3 mm | - | I2C/SMBus | - | - | - | 2/5V | - | - | 2-Wire, I2C, Serial | SOLDER | - | - | - | 200μA | - | - | - | - | 11 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | - | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | - | - | PLASTIC | - | Yes | -40°C~125°C | No | - | - | - | - | 1.2mm | - | - | ROHS3 Compliant | - | ||
![]() MCP9843-BE/ST Microchip Technology | 28600 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | - | - | -40°C~125°C | Tube | 2008 | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Matte Tin (Sn) - annealed | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | MCP9843 | Temp Monitoring System (Sensor) | - | - | 3 mm | - | I2C/SMBus | - | - | - | 2/5V | - | - | 2-Wire, I2C, SMBus, Serial | - | - | 200μA | 1Ohm | 500μA | - | - | 1μA | - | 11 | - | ±3°C(Max) | ADC (Sigma Delta), Register Bank | - | - | 1 B | Internal | - | TEMPERATURE SENSOR,SWITCH/DIGITAL OUTPUT,SERIAL | - | 5.5V | 2.7V | PLASTIC | - | Yes | -40°C~125°C | No | 1.0414mm | - | 3.0988mm | 4.4958mm | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() EMC2106-DZK-TR Microchip Technology | 11200 |
| Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | 28 | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | e3 | - | Active | 1 (Unlimited) | 28 | - | EAR99 | Matte Tin (Sn) - annealed | - | - | - | 8542.39.00.01 | - | 3V~5.5V | QUAD | - | - | - | 0.5mm | - | EMC2106 | Fan Control, Temp Monitor | - | - | - | - | 2-Wire SMBus | - | 3.3V | - | 3.35V | - | - | - | - | - | 2mA | - | 2mA | - | - | - | - | - | - | ±2°C(Max) | ADC (Sigma Delta), Comparator, Register Bank, Tach | - | 3mA | - | Internal and External | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |