- Part Status
- Full Scale
- Linearity
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Published
- RoHS Status
- Type
- Base Part Number
- Frequency
Attribute column
Manufacturer
Microchip PMIC - V/F and F/V Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Weight | Core Factor (ΣI/A) mm-1 | Frequency(Max) | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Usage Level | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Supply Current-Max | Max Output Voltage | Supply Type | Resolution | Max Dual Supply Voltage | Power Consumption | Linearity | Min Dual Supply Voltage | Screening Level | Dual Supply Voltage | Negative Supply Voltage-Nom | Finish | Core Type | Gap | Effective Length (le) mm | Positive Input Voltage-Max | Negative Input Voltage-Max | Negative Supply Voltage-Max | Full Scale | Negative Supply Voltage-Min | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC9400COD Microchip Technology | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | Commercial grade | Tube | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Volt to Frequency and Frequency to Volt | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | GULL WING | 260 | 1 | 5V | - | 100kHz | 40 | TC9400 | 14 | - | - | - | 23V | - | - | - | - | COMMERCIAL | - | 1 | Analog | 15V | 8V | - | - | - | - | - | 1.625 B | 7.5V | 27mW | ±0.05% | 4V | - | 5V | -5V | - | - | - | - | 5V | -2V | - | ±40ppm/°C | - | - | - | - | 8.65mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC9400CPD Microchip Technology | In Stock | - | Datasheet | 5 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | - | - | Commercial grade | Tube | 2002 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Volt to Frequency and Frequency to Volt | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | - | - | 1 | 5V | 2.54mm | 100kHz | - | TC9400 | 14 | - | - | - | 18V | 10mA | - | - | - | COMMERCIAL | - | 1 | Analog | 15V | 8V | 1.5mA | 730mW | - | 6.5V | - | 1.625 B | 7.5V | 27mW | ±0.05% | 4V | - | 5V | -5V | - | - | - | - | 5V | -2V | - | ±40ppm/°C | - | - | 4.95mm | - | 19.69mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC9402CPD Microchip Technology | In Stock | - | Datasheet | 2 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | 1.620005g | - | - | - | - | - | - | - | Tube | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Volt to Frequency and Frequency to Volt | Matte Tin (Sn) | 70°C | 0°C | - | - | - | - | 1 | 5V | 2.54mm | 100kHz | - | TC9402 | 14 | - | - | - | 23V | - | 12V | - | - | COMMERCIAL | - | 1 | Serial | 15V | 8V | - | - | - | - | Dual, Single | 1.625 B | 7.5V | 27mW | ±0.25% | 4V | - | 5V | -5V | - | - | - | - | 5V | -2V | - | ±100ppm/°C | - | - | 3.3mm | - | 19.05mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC9401CPD Microchip Technology | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | - | - | Commercial grade | Tube | 2002 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Volt to Frequency and Frequency to Volt | Matte Tin (Sn) | 70°C | 0°C | - | DUAL | - | - | 1 | 5V | - | 100kHz | - | TC9401 | 14 | - | 2 | - | 18V | - | 12V | - | - | COMMERCIAL | - | 1 | Serial | 15V | 8V | - | 730mW | - | - | - | 1.625 B | 7.5V | 27mW | ±0.02% | 4V | - | 5V | -5V | - | - | - | - | 5V | - | - | ±40ppm/°C | - | - | 4.953mm | - | 762μm | 7.112mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TC9400EOD Microchip Technology | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 100kHz | 0.1MHz | 85°C | -40°C | - | Automotive grade | Tube | 2007 | - | - | - | - | Active | 1 (Unlimited) | 14 | - | Volt to Frequency and Frequency to Volt | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | - | - | R-PDSO-G14 | - | - | - | - | - | 7.5V | - | INDUSTRIAL | 4V | - | - | - | - | - | - | - | - | - | - | - | - | ±0.05% | - | TS 16949 | - | -5V | - | - | - | - | - | - | -7.5V | ±40ppm/°C | -4V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() TC9400COD713 Microchip Technology | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Volt to Frequency and Frequency to Volt | Matte Tin (Sn) | 70°C | 0°C | 8542.39.00.01 | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | 100kHz | 40 | TC9400 | 14 | R-PDSO-G14 | - | - | - | - | - | - | - | COMMERCIAL | - | - | - | 15V | 8V | - | - | - | - | - | - | 7.5V | - | ±0.05% | 4V | - | 5V | -5V | - | - | - | - | 5V | -2V | - | ±40ppm/°C | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TC9400EJD Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | - | - | - | Tube | 1997 | - | - | e3 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Volt to Frequency and Frequency to Volt | Matte Tin (Sn) | 85°C | -40°C | 8542.39.00.01 | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | 100kHz | NOT SPECIFIED | TC9400 | 14 | - | - | Not Qualified | - | - | - | - | - | INDUSTRIAL | - | - | - | 15V | 8V | - | - | - | - | - | - | 7.5V | - | ±0.05% | 4V | - | 5V | -5V | - | - | - | - | 5V | -2V | - | ±40ppm/°C | - | - | - | 5.08mm | 19.305mm | 7.62mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC9401EJD Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14 | 14-CERDIP | - | - | - | 100kHz | - | - | - | - | - | Tube | 2006 | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Volt to Frequency and Frequency to Volt | - | 85°C | -40°C | - | - | - | - | - | - | - | 100kHz | - | TC9401 | - | - | - | - | - | - | - | - | - | - | - | - | - | 15V | 8V | - | - | - | - | - | - | 7.5V | - | ±0.02% | 4V | - | 5V | - | - | - | - | - | - | - | - | ±40ppm/°C | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TC9402EJD Microchip Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | - | - | - | - | - | Tube | 2006 | - | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | EAR99 | Volt to Frequency and Frequency to Volt | Tin/Lead (Sn/Pb) | 85°C | -40°C | 8542.39.00.01 | DUAL | - | - | 1 | 5V | 2.54mm | 100kHz | - | TC9402 | 14 | - | - | Not Qualified | - | - | - | - | +-5V | INDUSTRIAL | - | - | - | 15V | 8V | - | - | 10mA | - | - | - | - | - | ±0.25% | - | - | - | -5V | - | - | - | - | - | - | - | ±100ppm/°C | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM2907N Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TC9400EOD713 Microchip | In Stock | - | - | - | Production (Last Updated: 2 years ago) | - | - | - | - | - | RM 10 | N87 | - | 0.45 | - | - | - | - | Non-Compliant | - | - | - | -- | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | RM | -- | 44 | - | - | - | - | - | -- | 9.35mm | - | 28.50mm | 13.50mm | - | - | - | - |