- Tolerance
- Reference Type
- Package / Case
- Operating Temperature
- Output Type
- Mounting Type
- Temperature Coefficient
- Packaging
- RoHS Status
- Output Voltage
- Part Status
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Microchip PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Usage Level | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Trim/Adjustable Output | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Max Supply Current | Current - Output | Quiescent Current | Current - Supply | Max Output Voltage | Voltage - Output (Min/Fixed) | Min Input Voltage | Max Input Voltage | Reference Voltage | Reference Type | Nominal Input Voltage | Min Output Voltage | Voltage - Output (Max) | Screening Level | Temp Coef of Voltage-Max | Current - Cathode | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCP1541T-I/TT Microchip Technology | 1268 | - | Datasheet | 6 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | 1.437803g | - | Industrial grade | 5.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | ±1% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | 50ppm/°C | Matte Tin (Sn) | - | - | - | 140mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 20mA | 40 | MCP1541 | 3 | - | 1 | 4.096V | Fixed | 20mA | - | - | 1 | NO | - | - | THREE TERMINAL VOLTAGE REFERENCE | 20mA | - | 100μA | - | 100μA | - | 4.096V | - | 4.3V | 5.5V | 4.096V | Series | 5.5V | 4.055V | - | - | 50 ppm/°C | - | 145μVp-p | 700μVrms | - | 1.02mm | - | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1525T-I/TT Microchip Technology | 2831 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | Industrial grade | 5.5V | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | ±1% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 50ppm/°C | Matte Tin (Sn) | - | - | - | 140mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 20mA | 40 | MCP1525 | 3 | - | 1 | 2.5V | Fixed | 20mA | - | - | 1 | NO | - | - | THREE TERMINAL VOLTAGE REFERENCE | - | 20mA | 100μA | 2mA | 100μA | 120μA | 2.5V | - | 2.7V | 5.5V | 2.5V | Series | 5.5V | 2.475V | - | - | 50 ppm/°C | - | 90μVp-p | 500μVrms | - | 950μm | - | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4040CYM3-2.5-TR Microchip Technology | 8 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±0.5% | - | - | Active | 1 (Unlimited) | - | - | - | 100ppm/°C | - | 85°C | -40°C | - | 306mW | - | - | - | - | - | - | 15mA | - | LM4040 | - | - | 1 | 2.5V | Fixed | 15mA | - | - | 1 | - | - | - | - | - | 15mA | - | 15mA | - | - | 2.5V | 2.5V | - | - | 2.5V | Shunt | - | 2.5V | - | - | - | 65μA | - | 35μVrms | 85°C | 1.11mm | - | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4041CYM3-1.2-TR Microchip Technology | 61 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±0.5% | - | - | Active | 1 (Unlimited) | - | - | - | 100ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 12mA | - | LM4041 | - | - | - | 1.225V | Fixed | 12mA | - | - | 1 | - | - | - | - | - | 500nA | - | - | - | - | 1.225V | 1.225V | - | - | 1.225V | Shunt | - | 1.225V | - | - | - | 65μA | - | 20μVrms | - | 1.01mm | - | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4040DYM3-2.5-TR Microchip Technology | 4514 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 150ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 15mA | - | LM4040 | - | - | - | 2.5V | Fixed | 15mA | - | - | 1 | - | - | - | - | - | 500nA | - | - | - | - | 2.5V | 2.5V | - | - | 2.5V | Shunt | - | 2.5V | - | - | - | 70μA | - | 35μVrms | - | 1.01mm | - | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1525-I/TO Microchip Technology | 25 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | 3 | - | - | - | Industrial grade | 4kV | - | -40°C~85°C TA | Bulk | 2005 | ±1% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 50ppm/°C | Matte Tin (Sn) | - | - | - | - | BOTTOM | WIRE | - | 1 | 5V | - | 20mA | - | MCP1525 | 3 | - | 1 | 2.5V | Fixed | 20mA | - | - | 1 | NO | - | - | THREE TERMINAL VOLTAGE REFERENCE | - | 20mA | 100μA | 2mA | 100μA | 120μA | 2.5V | - | 2.7V | 7V | 2.5V | Series | 5.5V | 2.475V | - | - | 50 ppm/°C | - | 90μVp-p | 500μVrms | - | 4.62mm | - | 4.71mm | 3.62mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4040CYM3-5.0-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±0.5% | - | - | Active | 1 (Unlimited) | - | - | - | 100ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 15mA | - | LM4040 | - | - | - | 5V | Fixed | 15mA | - | - | 1 | - | - | - | - | - | 500nA | - | 15mA | - | - | 5V | 5V | - | - | 5V | Shunt | - | 4.75V | - | - | - | 80μA | - | 80μVrms | - | 1.05mm | - | 3.05mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1501T-10E/CHY Microchip Technology | 10 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | Automotive grade | - | 1.65V~5.5V | -40°C~125°C TA | Tape & Reel (TR) | 2016 | ±0.1% | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 50ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | R-PDSO-G6 | 1 | 1.024V | Fixed | - | 5.5V | 1.65V | - | NO | - | - | THREE TERMINAL VOLTAGE REFERENCE | 550μA | - | - | 20mA | - | - | - | - | - | - | - | Series | - | 1.024V | - | TS 16949 | 50 ppm/°C | - | 14μVrms | 27μVrms | - | - | 1.45mm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | - | ||
![]() LM4040CYM3-4.1-TR Microchip Technology | In Stock |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±0.5% | - | - | Active | 1 (Unlimited) | - | - | - | 100ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 15mA | - | LM4040 | - | - | - | 4.096V | Fixed | 15mA | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 4.096V | 4.096V | - | - | 4.096V | Shunt | - | 4.096V | - | - | - | 73μA | - | 80μVrms | - | 1.01mm | - | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1501T-33E/CHY Microchip Technology | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | 3.5V~5.5V | -40°C~125°C TA | Tape & Reel (TR) | 2016 | ±0.1% | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 50ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | R-PDSO-G6 | 1 | 3.3V | Fixed | - | 5.5V | 3.5V | - | NO | - | - | THREE TERMINAL VOLTAGE REFERENCE | 550μA | - | - | 20mA | - | - | - | - | - | - | - | Series | - | 3.3V | - | - | 50 ppm/°C | - | - | - | - | - | 1.45mm | 2.9mm | 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() LM4040DYM3-4.1-TR Microchip Technology | In Stock |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 150ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 15mA | - | LM4040 | - | - | - | 4.096V | Fixed | 15mA | - | - | 1 | - | - | - | - | - | 500nA | - | 15mA | - | - | 4.096V | 4.096V | - | - | 4.096V | Shunt | - | 4.096V | - | - | - | 78μA | - | 80μVrms | - | 1.01mm | - | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4041DYM3-1.2-TR Microchip Technology | 3000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 150ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 12mA | - | LM4041 | - | - | - | 1.225V | Fixed | - | - | - | 1 | - | - | - | - | - | 500nA | - | - | - | - | 1.225V | 1.225V | - | - | 1.225V | Shunt | - | 1.225V | - | - | - | 70μA | - | 20μVrms | - | 900μm | - | 2.92mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4041CYM3-ADJ-TR Microchip Technology | 936 | - | Datasheet | 7 Weeks | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | ±0.5% | - | - | Active | 1 (Unlimited) | - | - | - | 100ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | LM4041 | - | - | - | - | Adjustable | - | - | - | - | - | - | - | - | - | - | - | 12mA | - | - | - | 1.233V | - | - | - | Shunt | - | - | 10V | - | - | 65μA | - | 20μVrms | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM4040DYM3-5.0-TR Microchip Technology | 886 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 150ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 15mA | - | LM4040 | - | - | - | 5V | Fixed | 15mA | - | - | 1 | - | - | - | - | - | 500nA | - | 15mA | - | - | 5V | 5V | - | 5V | 5V | Shunt | - | 5V | - | - | - | 85μA | - | 80μVrms | - | 900μm | - | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1501T-30E/CHY Microchip Technology | 1000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | C04-028-CHY | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | ±0.1% | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 50ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | R-PDSO-G6 | 1 | 3.003V | Fixed | - | - | - | - | NO | 5.5V | 3.2V | THREE TERMINAL VOLTAGE REFERENCE | 550μA | 140μA | - | - | - | - | - | - | - | - | - | Series | - | 3V | - | - | 50 ppm/°C | - | - | - | 125°C | 1.45mm | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1501T-18E/CHY Microchip Technology | 85 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | C04-028-CHY | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | ±0.1% | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 50ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | R-PDSO-G6 | 1 | 1.8V | Fixed | - | - | - | - | NO | 5.5V | 2V | THREE TERMINAL VOLTAGE REFERENCE | 550μA | 140μA | - | - | - | - | - | - | - | - | - | Series | - | 1.8V | - | - | 50 ppm/°C | - | - | - | 125°C | 1.45mm | - | 2.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() LM4041DYM3-ADJ-TR Microchip Technology | 10500 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SOT-23-3 | - | - | Industrial grade | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | ±1% | - | - | Active | 1 (Unlimited) | - | - | - | 150ppm/°C | - | 85°C | -40°C | - | - | - | - | - | - | - | - | 120μA | - | LM4041 | - | - | - | 10V | Adjustable | - | - | - | 1 | - | - | - | - | - | 500nA | - | 12mA | - | - | 10V | 1.233V | - | - | 10V | Shunt | - | 1.233V | - | - | - | 70μA | - | 20μVrms | - | 900μm | - | 2.92mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP1501T-20E/CHY Microchip Technology | In Stock |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | SOT-23-6 | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | ±0.1% | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | 50ppm/°C | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 30 | - | - | R-PDSO-G6 | 1 | 2.048V | Fixed | - | 5.5V | 2.25V | - | NO | - | - | THREE TERMINAL VOLTAGE REFERENCE | 550μA | - | - | - | - | - | - | - | - | - | - | Series | - | 2.048V | - | - | 50 ppm/°C | - | - | - | - | - | 1.45mm | 2.9mm | 1.55mm | - | - | ROHS3 Compliant | - | ||
![]() MCP1501T-30E/RW Microchip Technology | 55 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | - | - | - | - | - | 3.2V~5.5V | -40°C~125°C TA | Tape & Reel (TR) | 2016 | ±0.1% | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 50ppm/°C | Matte Tin (Sn) - annealed | - | - | 8542.39.00.01 | - | DUAL | NO LEAD | 260 | 1 | - | 0.5mm | - | 30 | - | - | S-PDSO-N8 | 1 | 3V | Fixed | - | 5.5V | 3.2V | - | NO | - | - | THREE TERMINAL VOLTAGE REFERENCE | 550μA | - | - | 20mA | - | - | - | - | - | - | - | Series | - | 3V | - | - | 50 ppm/°C | - | - | - | - | - | 0.8mm | 2mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() MCP1501-30E/SN Microchip Technology | 5000 |
| Datasheet | 2 Weeks | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2016 | ±0.1% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | 50ppm/°C | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 260 | - | - | - | - | 30 | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | THREE TERMINAL VOLTAGE REFERENCE | 550μA | - | - | - | - | - | - | - | - | - | 3V | Series | - | 3V | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - |


Product
Brand
Articles
Tools